- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Part # Aliases | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KFB1748SHT-AR00 Delta Electronics | In Stock | - | - | - | 413 CFM (11.7 m3/min) | DC | 6 | - | Details | - | 1.477 lbs | Bulk | KFB | - | 69.6 W | 175 mm | Wire Leads | 48 VDC | 4000 RPM | 2.403 in H2O | Ball | 73 DBA | Locked Rotor Sensor | - | 175 mm | 69 mm | ||
![]() AUB0624LB-AR00 Delta Electronics | In Stock | - | - | Plastic | 11.6 CFM (0.33 m3/min) | DC | 210 | - | Details | - | 1.340411 oz | Bulk | AUB | Axial | 960 mW | 15 mm | Wire Leads | 24 VDC | 3000 RPM | 0.09 in H2O | Superflo | 24 dBA | Locked Rotor Sensor | - | 60 mm | 60 mm | ||
![]() AFB0612GHE-TZSQ Delta Electronics | In Stock | - | - | Plastic | 66.8 CFM (1.89 m3/min) | DC | 120 | - | Details | - | 4.127054 oz | Bulk | AFB | Axial | 18 W | 38 mm | Wire Leads | 12 VDC | 12000 RPM | 44.17 mmAq | Ball | 61.5 dBA | - | IP55 | 60 mm | 60 mm | ||
![]() 04028RA-12M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | 7.4 CFM (0.21 m3/min) | DC | 200 | 1611RL-04W-B40-B00 | Details | NMB-MAT | - | - | 04028RA | Axial | - | 28 mm | - | 12 VDC | - | - | - | - | - | - | 40 mm | 40 mm | ||
![]() 04028RA-12R-AT-00 NMB Technologies Corp. | In Stock | - | - | - | 19.4 CFM (0.55 m3/min) | DC | 200 | 1611RL-04W-B89-B50 | Details | NMB-MAT | - | - | 04028RA | - | - | 28 mm | Wire Leads - 3 | 12 VDC | - | - | - | - | Tachometer | - | 40 mm | 40 mm | ||
![]() 04020KA-12M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | 8.4 CFM (0.24 m3/min) | DC | 350 | 1608KL-04W-B49-L50 | Details | NMB-MAT | - | - | 04020KA | - | - | 20 mm | Wire Leads - 3 | 12 VDC | - | - | - | - | Tachometer | - | 40 mm | 40 mm | ||
![]() 06025SA-24K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | 14.5 CFM (0.41 m3/min) | DC | 105 | 2410SB-05W-B29-E50 | Details | NMB-MAT | 2.292808 oz | - | 06025SA | - | - | 25 mm | Wire Leads - 3 | 24 VDC | - | - | - | - | Tachometer | - | 60 mm | 60 mm | ||
![]() 02510KA-05N-AA-00 NMB Technologies Corp. | In Stock | - | - | - | 2 CFM (0.06 m3/min) | DC | 400 | 1004KL-01W-B50-B00 | Details | NMB-MAT | - | - | 02510KA | Axial | - | 10 mm | - | 5 VDC | - | - | - | - | - | - | 25 mm | 25 mm | ||
![]() 02510KA-05M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | 1.6 CFM (0.05 m3/min) | DC | 400 | 1004KL-01W-B49-B50 | Details | NMB-MAT | - | - | 02510KA | - | - | 10 mm | Wire Leads - 3 | 5 VDC | - | - | - | - | Tachometer | - | 25 mm | 25 mm | ||
![]() 08020KA-12N-EL-00 NMB Technologies Corp. | In Stock | - | - | - | 44 CFM (1.25 m3/min) | DC | 120 | 3108NL-04W-B59-P00 | Details | NMB-MAT | - | - | 08020KA | - | - | 20 mm | Wire Leads - 3 | 12 VDC | - | - | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() 09225KA-12J-AL-00 NMB Technologies Corp. | In Stock | - | - | - | 26.5 CFM (0.75 m3/min) | DC | 60 | 3610KL-04W-B19-B00 | Details | NMB-MAT | - | - | 09225KA | - | - | 25 mm | Wire Leads - 3 | 12 VDC | - | - | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() 11925KA-24N-AT-00 NMB Technologies Corp. | In Stock | - | - | - | 115 CFM (3.2 m3/min) | DC | 64 | 4710KL-05W-B59-B50 | Details | NMB-MAT | - | - | 11925KA | - | - | 25 mm | Wire Leads - 3 | 24 VDC | - | - | - | - | Tachometer | - | 119 mm | 119 mm | ||
![]() 06025MA-24M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | 21.5 CFM (0.61 m3/min) | DC | 180 | 2410ML-05W-B49-E50 | Details | NMB-MAT | 4.409245 oz | - | 06025MA | - | - | 25 mm | Wire Leads - 3 | 24 VDC | - | - | - | - | Tachometer | - | 60 mm | 60 mm | ||
![]() 08020KA-24L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | 34.6 CFM (0.98 m3/min) | DC | 120 | 3108NL-05W-B39-L00 | Details | NMB-MAT | - | - | 08020KA | - | - | 20 mm | Wire Leads - 3 | 24 VDC | - | - | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() 11925KA-12M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | 101 CFM (2.8 m3/min) | DC | 64 | 4710KL-04W-B49-E00 | Details | NMB-MAT | - | - | 11925KA | - | - | 25 mm | Wire Leads - 3 | 12 VDC | - | - | - | - | Locked Rotor Sensor | - | 119 mm | 119 mm | ||
![]() 06025MA-12P-EA-00 NMB Technologies Corp. | In Stock | - | - | - | 25 CFM (0.71 m3/min) | DC | 180 | 2410ML-04W-B60-E00 | Details | NMB-MAT | 4.409245 oz | - | 06025MA | Axial | - | 25 mm | - | 12 VDC | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 09232KA-12N-EL-00 NMB Technologies Corp. | In Stock | - | - | - | 69.9 CFM (1.98 m3/min) | DC | 60 | 3612KL-04W-B59-E00 | Details | NMB-MAT | - | - | 09232KA | - | - | 32 mm | Wire Leads - 3 | 12 VDC | - | - | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() 04020KA-05L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | 7.4 CFM (0.21 m3/min) | DC | 350 | 1608KL-01W-B39-L50 | Details | NMB-MAT | - | - | 04020KA | - | - | 20 mm | Wire Leads - 3 | 5 VDC | - | - | - | - | Tachometer | - | 40 mm | 40 mm | ||
![]() 4710SB-04W-B80-B00 NMB Technologies Corp. | In Stock | - | - | - | 128 CFM (3.6 m3/min) | DC | 64 | 11925SA-12R-AA-00 | Details | - | 5 oz | - | 4710SB | Axial | - | 25 mm | - | 12 VDC | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 11925KA-12J-ET-00 NMB Technologies Corp. | In Stock | - | - | - | 63.5 CFM (1.8 m3/min) | DC | 64 | 4710KL-04W-B19-E50 | Details | NMB-MAT | - | - | 11925KA | - | - | 25 mm | Wire Leads - 3 | 12 VDC | - | - | - | - | Tachometer | - | 119 mm | 119 mm |