- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Body Material | Airflow | Approvals | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Additional Feature | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Rated Current | Bearing Type | Noise | Rated Voltage | Thermal Support Device Type | Rated Power | Features | Pressure | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11925KA-24N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 115 CFM (3.2 m3/min) | - | DC | 64 | - | - | 4710KL-05W-B59-B00 | - | - | Details | NMB-MAT | - | - | 11925KA | - | - | - | 25 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 119 mm | - | 119 mm | ||
![]() 11938MA-12P-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 181 CFM (5.1 m3/min) | - | DC | 20 | - | - | 4715SL-04W-B69-D00 | - | - | Details | NMB-MAT | 14.109585 oz | - | 11938MA | - | - | - | 38 mm | - | Wire Leads - 3 | 12 VDC | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 119 mm | - | 119 mm | ||
![]() 11938MA-48Q-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 201 CFM (5.7 m3/min) | - | DC | 20 | - | - | 4715SL-07W-B79-D50 | - | - | Details | NMB-MAT | 14.109585 oz | - | 11938MA | - | - | - | 38 mm | - | Wire Leads - 3 | 48 VDC | - | - | - | - | - | - | - | - | Tachometer | - | 119 mm | - | 119 mm | ||
![]() FFB1448HHG-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 220 CFM (6.2 m3/min) | - | DC | 24 | - | - | - | - | - | Details | - | 1.477 lbs | Bulk | FFB | - | - | 17.28 W | 51 mm | - | Wire Leads | 48 VDC | 2800 RPM | 12 mmAq | - | Ball | 54.5 dBA | - | - | - | Tachometer | - | 140 mm | - | 140 mm | ||
![]() KHB1248VHS-F00 Delta Electronics | In Stock | - | - | - | - | - | - | 124 CFM (3.5 m3/min) | - | DC | 18 | - | - | - | - | - | Details | - | 11.640407 oz | Bulk | KHB | - | - | 12.96 W | 120 mm | - | Wire Leads | 48 VDC | 3100 RPM | 0.81 in H2O | - | Ball | 53.5 DBA | - | - | - | Tachometer | - | 120 mm | - | 54 mm | ||
![]() AFB0624MD-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 14.8 CFM (0.42 m3/min) | - | DC | 180 | - | - | - | - | - | Details | - | 2.186986 oz | Bulk | AFB | Axial | - | 960 mW | 20 mm | - | Wire Leads | 24 VDC | 3600 RPM | 3.8 mmAq | - | Ball | 26 dBA | - | - | - | Locked Rotor Sensor | - | 60 mm | - | 60 mm | ||
![]() AFB1548SH-C Delta Electronics | In Stock | - | - | - | Plastic | - | - | 338 CFM (9.6 m3/min) | - | DC | 12 | - | - | - | - | - | Details | - | 1 lb | Bulk | AFB | Axial | - | 44.16 W | 25 mm | - | Wire Leads | 48 VDC | 5500 RPM | 38 mmAq | - | Ball | 67 dBA | - | - | - | - | - | 150 mm | - | 172 mm | ||
![]() KFB1724SHT-R00 Delta Electronics | In Stock | - | - | - | - | - | - | 335 CFM (9.5 m3/min) | - | DC | 6 | - | - | - | - | - | Details | - | - | Bulk | KFB | - | - | 69.12 W | 175 mm | - | Wire Leads | 24 VDC | 3300 RPM | 1.884 in H2O | - | Ball | 67.5 DBA | - | - | - | Locked Rotor Sensor | - | 175 mm | - | 69 mm | ||
![]() QFR0948EHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 88.5 CFM (2.5 m3/min) | - | DC | 48 | - | - | - | - | - | Details | - | 6.878423 oz | Bulk | QFR | Axial | - | 7.2 W | 38 mm | - | Wire Leads | 48 VDC | 5700 RPM | 18 mmAq | - | Ball | 51.7 dBA | - | - | - | Locked Rotor Sensor | - | 92 mm | - | 92 mm | ||
![]() PFB0912HHE-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 68.3 CFM (1.93 m3/min) | - | DC | 48 | - | - | - | - | - | Details | - | 8.818490 oz | Bulk | PFB | - | - | 3.96 W | 38 mm | - | Wire Leads | 12 VDC | 3200 RPM | 7.7 mmAq | - | Ball | 43.5 dBA | - | - | - | Tachometer | - | 92 mm | - | 92 mm | ||
![]() FHB1748MG-F00 Delta Electronics | In Stock | - | - | - | Aluminum | - | - | 328 CFM (9.3 m3/min) | - | DC | 8 | - | - | - | - | - | Details | - | 2.028 lbs | Bulk | FHB | - | - | 39.84 W | 51 mm | - | Wire Leads | 48 VDC | 3600 RPM | 23 mmAq | - | Ball | 67 dBA | - | - | - | Tachometer | - | 172 mm | - | 172 mm | ||
![]() AFB1724L-AF00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 161 CFM (4.6 m3/min) | - | DC | 12 | - | - | - | - | - | Details | - | 1 lb | Bulk | AFB | - | - | 7.44 W | 25 mm | - | Wire Leads | 24 VDC | 2400 RPM | 7.7 mmAq | - | Ball | 46 dBA | - | - | - | Tachometer | - | 172 mm | - | 172 mm | ||
![]() AFB0724M-AR00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 28.9 CFM (0.82 m3/min) | - | DC | 162 | - | - | - | - | - | Details | - | 3.174657 oz | Bulk | AFB | Axial | - | 2.16 W | 25 mm | - | Wire Leads | 24 VDC | 3100 RPM | 3.5 mmAq | - | Ball | 31.5 dBA | - | - | - | Locked Rotor Sensor | - | 70 mm | - | 70 mm | ||
![]() EFB0424LD-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 5.54 CFM (0.16 m3/min) | - | DC | 336 | - | - | - | - | - | Details | - | 1.164041 oz | Bulk | EFB | Axial | - | 960 mW | 20 mm | - | Wire Leads | 24 VDC | 5000 RPM | 3.4 mmAq | - | Ball | 22 dBA | - | - | - | Locked Rotor Sensor | - | 40 mm | - | 40 mm | ||
![]() AFB0924L-AR00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 37.3 CFM (1.05 m3/min) | - | DC | 72 | - | - | - | - | - | Details | - | 3.492122 oz | Bulk | AFB | Axial | - | 1.92 W | 25 mm | - | Wire Leads | 24 VDC | 1800 RPM | 2 mmAq | - | Ball | 25 dBA | - | - | - | Locked Rotor Sensor | - | 92 mm | - | 92 mm | ||
![]() BFB1012HH-AR00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 180 g | PLASTIC | 34.3 CFM (0.97 m3/min) | CE; CSA | DC | 56 | DELTA ELECTRONICS INC | BFB1012HH-AR00 | - | Active | 5.59 | Details | - | 5.643834 oz | Bulk | BFB | - | APPROVALS: UL; VDE | 15 W | 94 mm | unknown | Wire Leads | 12 VDC | 4000 RPM | 1.564 in H2O | 1.25 A | Ball | 57 DBA | 12 V | DC BLOWER | 15 W | Locked Rotor Sensor | 39.7 mmH2O | 97 mm | 97.2 mm | 33 mm | ||
![]() SFB0412HH-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 91 CFM (2.6 m3/min) | - | DC | 24 | - | - | - | - | - | Details | - | 13.580475 oz | Bulk | SFB | - | - | 67 W | 109 mm | - | Wire Leads | 12 VDC | 5300 RPM | 2.694 in H2O | - | Ball | 67 DBA | - | - | - | Locked Rotor Sensor | - | 195 mm | - | 33 mm | ||
![]() KFB1748SHT-F00 Delta Electronics | In Stock | - | - | 24 Weeks | - | - | - | 335 CFM (9.5 m3/min) | - | DC | 6 | DELTA ELECTRONICS INC | KFB1748SHT-F00 | - | Active | 5.7 | Details | - | - | Bulk | KFB | - | - | 69.6 W | 175 mm | unknown | Wire Leads | 48 VDC | 3300 RPM | 1.884 in H2O | - | Ball | 67.5 DBA | - | - | - | Tachometer | - | 175 mm | - | 69 mm | ||
![]() NFB0812L-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 28.4 CFM (0.8 m3/min) | - | DC | 135 | - | - | - | - | - | Details | - | 3.104109 oz | Bulk | NFB | Axial | - | 960 mW | 25 mm | - | Wire Leads | 12 VDC | 2400 RPM | 2.5 mmAq | - | Ball | 27.3 dBA | - | - | - | Locked Rotor Sensor | - | 80 mm | - | 80 mm | ||
![]() AFB08512HD-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 46 CFM (1.3 m3/min) | - | DC | 96 | - | - | - | - | - | Details | - | 2.716095 oz | Bulk | AFB | Axial | - | 2.64 W | 20 mm | - | Wire Leads | 12 VDC | 4000 RPM | 4.4 mmAq | - | Ball | 38 dBA | - | - | - | Locked Rotor Sensor | - | 85 mm | - | 85 mm |