- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2406KL-05W-B49-B50 NMB Technologies Corp. | In Stock | - | - | - | - | 15.9 CFM (0.45 m3/min) | DC | 150 | - | - | 06015KA-24M-AT-00 | - | - | Details | NMB-MAT | 1.587328 oz | - | 2406KL | - | - | 15 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() FFB1424HHG-F00 Delta Electronics | In Stock | - | - | - | Plastic | 220 CFM (6.2 m3/min) | DC | 24 | - | - | - | - | - | Details | - | 1.477 lbs | Bulk | FFB | - | 17.04 W | 51 mm | - | Wire Leads | 24 VDC | 2800 RPM | 12 mmAq | Ball | 54.5 dBA | Tachometer | 140 mm | 140 mm | ||
![]() AFB1524L-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 161 CFM (4.6 m3/min) | DC | 12 | - | - | - | - | - | Details | - | 1 lb | Bulk | AFB | - | 7.44 W | 25 mm | - | Wire Leads | 24 VDC | 2400 RPM | 7.7 mmAq | Ball | 46 dBA | Tachometer | 150 mm | 172 mm | ||
![]() AFB1548HH-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 215 CFM (6.1 m3/min) | DC | 12 | - | - | - | - | - | Details | - | 1 lb | Bulk | AFB | Axial | 14.88 W | 25 mm | - | Wire Leads | 48 VDC | 3200 RPM | 13 mmAq | Ball | 53.5 dBA | Locked Rotor Sensor | 150 mm | 172 mm | ||
![]() AFB0924L-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 37.3 CFM (1.05 m3/min) | DC | 72 | - | - | - | - | - | Details | - | 3.492122 oz | Bulk | AFB | - | 1.92 W | 25 mm | - | Wire Leads | 24 VDC | 1800 RPM | 2 mmAq | Ball | 25 dBA | Tachometer | 92 mm | 92 mm | ||
![]() FHB1748HHG-F00 Delta Electronics | In Stock | - | - | - | Aluminum | 388 CFM (11 m3/min) | DC | 8 | - | - | - | - | - | Details | - | 2.028 lbs | Bulk | FHB | - | 76.8 W | 51 mm | - | Wire Leads | 48 VDC | 4400 RPM | 35 mmAq | Ball | 71.5 dBA | Tachometer | 172 mm | 172 mm | ||
![]() PFB0948GHE-F00 Delta Electronics | In Stock | - | - | - | Plastic | 129 CFM (3.7 m3/min) | DC | 48 | - | - | - | - | - | Details | - | 8.818490 oz | Bulk | PFB | - | 16.8 W | 38 mm | - | Wire Leads | 48 VDC | 6000 RPM | 25 mmAq | Ball | 60.5 dBA | Tachometer | 92 mm | 92 mm | ||
![]() BFB1224ME-F00 Delta Electronics | In Stock | - | - | - | Plastic | 23.7 CFM (0.67 m3/min) | DC | 36 | - | - | - | - | - | Details | - | 8.113011 oz | Bulk | BFB | - | 5.52 W | 126 mm | - | Wire Leads | 24 VDC | 2000 RPM | 0.472 in H2O | Ball | 46 DBA | Tachometer | 125 mm | 34 mm | ||
![]() 05010KA-12N-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | 10.2 CFM (0.29 m3/min) | DC | 280 | - | - | 2004KL-04W-B50-B00 | - | - | Details | NMB-MAT | - | - | 05010KA | Axial | - | 10 mm | - | - | 12 VDC | - | - | - | - | - | 50 mm | 50 mm | ||
![]() AFB0712VH-AR00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 52 CFM (1.47 m3/min) | DC | 162 | DELTA ELECTRONICS INC | AFB0712VH-AR00 | - | Active | 5.57 | Details | - | 3.174657 oz | Bulk | AFB | Axial | 5.28 W | 25 mm | unknown | Wire Leads | 12 VDC | 5500 RPM | 10 mmAq | Ball | 47.5 dBA | Locked Rotor Sensor | 70 mm | 70 mm | ||
![]() FFB1448VHG-F00 Delta Electronics | In Stock | - | - | - | Plastic | 273 CFM (7.7 m3/min) | DC | 24 | - | - | - | - | - | Details | - | 1.477 lbs | Bulk | FFB | - | 24 W | 51 mm | - | Wire Leads | 48 VDC | 3600 RPM | 19 mmAq | Ball | 61.7 dBA | Tachometer | 140 mm | 140 mm | ||
![]() AFB1524L-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 161 CFM (4.6 m3/min) | DC | 12 | - | - | - | - | - | Details | - | 1 lb | Bulk | AFB | Axial | 7.44 W | 25 mm | - | Wire Leads | 24 VDC | 2400 RPM | 7.7 mmAq | Ball | 46 dBA | Locked Rotor Sensor | 150 mm | 172 mm | ||
![]() QFR0912VH-R00 Delta Electronics | In Stock | - | - | - | Plastic | 74.8 CFM (2.1 m3/min) | DC | 72 | - | - | - | - | - | Details | - | 3.880136 oz | Bulk | QFR | Axial | 4.8 W | 25 mm | - | Wire Leads | 12 VDC | 4200 RPM | 8.6 mmAq | Ball | 45 dBA | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() QFR1248GHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 211 CFM (6 m3/min) | DC | 36 | - | - | - | - | - | Details | - | 11.640407 oz | Bulk | QFR | Axial | 24 W | 38 mm | - | Wire Leads | 48 VDC | 6000 RPM | 29 mmAq | Ball | 64 dBA | Locked Rotor Sensor | 120 mm | 120 mm | ||
![]() FFB1248VH-F00 Delta Electronics | In Stock | - | - | - | Plastic | 127 CFM (3.6 m3/min) | DC | 54 | - | - | - | - | - | Details | - | 7.231162 oz | Bulk | FFB | - | 8.64 W | 25 mm | - | Wire Leads | 48 VDC | 3400 RPM | 8.2 mmAq | Ball | 51.9 dBA | Tachometer | 120 mm | 120 mm | ||
![]() BCB0812EHN-F00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 22.3 CFM (0.63 m3/min) | DC | 105 | DELTA ELECTRONICS INC | BCB0812EHN-F00 | - | Active | 5.68 | Details | - | - | Bulk | BCB | - | 12 W | 75 mm | unknown | Wire Leads | 12 VDC | 8200 RPM | 1.95 in H2O | Ball | 64 DBA | Tachometer | 80 mm | 30 mm | ||
![]() BFB0712L-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 9.26 CFM (0.26 m3/min) | DC | 108 | - | - | - | - | - | Details | - | 3.174657 oz | Bulk | BFB | - | 1.2 W | 70 mm | - | Wire Leads | 12 VDC | 2800 RPM | 0.286 in H2O | Ball | 39 DBA | Locked Rotor Sensor | 70 mm | 25 mm | ||
![]() 11938MA-24M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | 142 CFM (4 m3/min) | DC | 20 | - | - | 4715SL-05W-B49-D00 | - | - | Details | NMB-MAT | 14.109585 oz | - | 11938MA | - | - | 38 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11925KA-12K-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | 75.9 CFM (2.1 m3/min) | DC | 64 | - | - | 4710KL-04W-B29-B00 | - | - | Details | NMB-MAT | - | - | 11925KA | - | - | 25 mm | - | Wire Leads - 3 | 12 VDC | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11925KA-24K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | 75.9 CFM (2.1 m3/min) | DC | 64 | - | - | 4710KL-05W-B29-E50 | - | - | Details | NMB-MAT | - | - | 11925KA | - | - | 25 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | Tachometer | 119 mm | 119 mm |