- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KFB1748SHT-R00 Delta Electronics | In Stock | - | - | - | - | 335 CFM (9.5 m3/min) | DC | 6 | - | - | - | - | - | Details | - | - | Bulk | KFB | - | 69.6 W | 175 mm | - | Wire Leads | 48 VDC | 3300 RPM | 1.884 in H2O | Ball | 67.5 DBA | Locked Rotor Sensor | 175 mm | 69 mm | ||
![]() KFB1748VHT-R00 Delta Electronics | In Stock | - | - | - | - | 290 CFM (8.2 m3/min) | DC | 6 | - | - | - | - | - | Details | - | - | Bulk | KFB | - | 50.4 W | 175 mm | - | Wire Leads | 48 VDC | 3000 RPM | 1.405 in H2O | Ball | 65 DBA | Locked Rotor Sensor | 175 mm | 69 mm | ||
![]() AFB1748HH-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 215 CFM (6.1 m3/min) | DC | 12 | - | - | - | - | - | Details | - | 1 lb | Bulk | AFB | Axial | 14.88 W | 25 mm | - | Wire Leads | 48 VDC | 3200 RPM | 13 mmAq | Ball | 53.5 dBA | Locked Rotor Sensor | 172 mm | 172 mm | ||
![]() EFB0424HHD-F00 Delta Electronics | In Stock | - | - | - | Plastic | 9.43 CFM (0.27 m3/min) | DC | 336 | - | - | - | - | - | Details | - | 1.164041 oz | Bulk | EFB | - | 1.68 W | 20 mm | - | Wire Leads | 24 VDC | 8200 RPM | 8.9 mmAq | Ball | 30.5 dBA | Tachometer | 40 mm | 40 mm | ||
![]() QFR0812VH-R00 Delta Electronics | In Stock | - | - | - | Plastic | 47.8 CFM (1.35 m3/min) | DC | 135 | - | - | - | - | - | Details | - | 3.104109 oz | Bulk | QFR | Axial | 2.52 W | 25 mm | - | Wire Leads | 12 VDC | 3800 RPM | 6.3 mmAq | Ball | 38.3 dBA | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() FFB1448HHG-R00 Delta Electronics | In Stock | - | - | - | Plastic | 220 CFM (6.2 m3/min) | DC | 24 | - | - | - | - | - | Details | - | 1.477 lbs | Bulk | FFB | Axial | 17.28 W | 51 mm | - | Wire Leads | 48 VDC | 2800 RPM | 12 mmAq | Ball | 54.5 dBA | Locked Rotor Sensor | 140 mm | 140 mm | ||
![]() NFB0812L-F00 Delta Electronics | In Stock | - | - | - | Plastic | 28.4 CFM (0.8 m3/min) | DC | 135 | - | - | - | - | - | Details | - | 3.104109 oz | Bulk | NFB | - | 960 mW | 25 mm | - | Wire Leads | 12 VDC | 2400 RPM | 2.5 mmAq | Ball | 27.3 dBA | Tachometer | 80 mm | 80 mm | ||
![]() AFB0624L-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 16.8 CFM (0.48 m3/min) | DC | 180 | - | - | - | - | - | Details | - | 2.821917 oz | Bulk | AFB | Axial | 1.44 W | 25 mm | - | Wire Leads | 24 VDC | 3100 RPM | 2.8 mmAq | Ball | 26.5 dBA | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() KHB1748HHT Delta Electronics | In Stock | - | - | - | - | 252 CFM (7.1 m3/min) | DC | 6 | - | - | - | - | - | Details | - | 1.477 lbs | Bulk | KHB | - | 35.04 W | 175 mm | - | Wire Leads | 48 VDC | 2700 RPM | 1.209 in H2O | Ball | 62.5 DBA | - | 175 mm | 69 mm | ||
![]() KFB1748VHT-F00 Delta Electronics | In Stock | - | - | - | - | 290 CFM (8.2 m3/min) | DC | 6 | - | - | - | - | - | Details | - | - | Bulk | KFB | - | 50.4 W | 175 mm | - | Wire Leads | 48 VDC | 3000 RPM | 1.405 in H2O | Ball | 65 DBA | Tachometer | 175 mm | 69 mm | ||
![]() AFB08512LD-F00 Delta Electronics | In Stock | - | - | - | Plastic | 31.9 CFM (0.9 m3/min) | DC | 96 | - | - | - | - | - | Details | - | 2.716095 oz | Bulk | AFB | - | 1.32 W | 20 mm | - | Wire Leads | 12 VDC | 2800 RPM | 2.4 mmAq | Ball | 29.5 dBA | Tachometer | 85 mm | 85 mm | ||
![]() AFB0824SHE-F00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 72.8 CFM (2.1 m3/min) | DC | 90 | DELTA ELECTRONICS INC | AFB0824SHE-F00 | - | Active | 5.57 | Details | - | 4 oz | Bulk | AFB | - | 8.4 W | 38 mm | unknown | Wire Leads | 24 VDC | 5000 RPM | 13 mmAq | Ball | 46 dBA | Tachometer | 80 mm | 80 mm | ||
![]() BFB1224HE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 27.2 CFM (0.77 m3/min) | DC | 36 | - | - | - | - | - | Details | - | 8.113011 oz | Bulk | BFB | - | 8.16 W | 126 mm | - | Wire Leads | 24 VDC | 2300 RPM | 0.701 in H2O | Ball | 51.5 DBA | Locked Rotor Sensor | 125 mm | 34 mm | ||
![]() BFB1212ME-R00 Delta Electronics | In Stock | - | - | - | Plastic | 23.7 CFM (0.67 m3/min) | DC | 36 | - | - | - | - | - | Details | - | 8.113011 oz | Bulk | BFB | - | 5.04 W | 126 mm | - | Wire Leads | 12 VDC | 2000 RPM | 0.472 in H2O | Ball | 46 DBA | Locked Rotor Sensor | 125 mm | 34 mm | ||
![]() AFB1224EHE-CR00 Delta Electronics | In Stock | - | - | - | Plastic | 213 CFM (6 m3/min) | DC | 36 | - | - | - | - | - | Details | - | 11.287668 oz | Bulk | AFB | Axial | 20.4 W | 38 mm | - | Wire Leads | 24 VDC | 4600 RPM | 21 mmAq | Ball | 58.5 dBA | Locked Rotor Sensor | 120 mm | 120 mm | ||
![]() 11925KA-24N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | 115 CFM (3.2 m3/min) | DC | 64 | - | - | 4710KL-05W-B50-E00 | - | - | Details | NMB-MAT | - | - | 11925KA | Axial | - | 25 mm | - | - | 24 VDC | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 09225KA-12P-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | 61.8 CFM (1.75 m3/min) | DC | 60 | - | - | 3610KL-04W-B69-E50 | - | - | Details | NMB-MAT | - | - | 09225KA | - | - | 25 mm | - | Wire Leads - 3 | 12 VDC | - | - | - | - | Tachometer | 92 mm | 92 mm | ||
![]() 11925KA-12M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | 101 CFM (2.8 m3/min) | DC | 64 | - | - | 4710KL-04W-B40-E00 | - | - | Details | NMB-MAT | - | - | 11925KA | Axial | - | 25 mm | - | - | 12 VDC | - | - | - | - | - | 119 mm | 119 mm | ||
![]() AFB0724M-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 28.9 CFM (0.82 m3/min) | DC | 162 | - | - | - | - | - | Details | - | 3.174657 oz | Bulk | AFB | - | 2.16 W | 25 mm | - | Wire Leads | 24 VDC | 3100 RPM | 3.5 mmAq | Ball | 31.5 dBA | Tachometer | 70 mm | 70 mm | ||
![]() AFB0624LD-F00 Delta Electronics | In Stock | - | - | - | Plastic | 13.1 CFM (0.37 m3/min) | DC | 180 | - | - | - | - | - | Details | - | 2.186986 oz | Bulk | AFB | - | 720 mW | 20 mm | - | Wire Leads | 24 VDC | 3200 RPM | 3 mmAq | Ball | 24 dBA | Tachometer | 60 mm | 60 mm |