- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB0524HD-R00 Delta Electronics | In Stock | - | - | - | Plastic | 15.8 CFM (0.45 m3/min) | DC | 252 | - | - | - | - | - | Details | - | 1.340411 oz | Bulk | AFB | Axial | 1.68 W | 20 mm | - | Wire Leads | 24 VDC | 5600 RPM | 4.6 mmAq | Ball | 33 dBA | Locked Rotor Sensor | 50 mm | 50 mm | ||
![]() KFB1748SHT-A Delta Electronics | In Stock | - | - | - | - | 413 CFM (11.7 m3/min) | DC | 6 | - | - | - | - | - | Details | - | 1.477 lbs | Bulk | KFB | - | 69.6 W | 175 mm | - | Wire Leads | 48 VDC | 4000 RPM | 2.403 in H2O | Ball | 73 DBA | - | 175 mm | 69 mm | ||
![]() FFB1448GHE-MR00 Delta Electronics | In Stock | - | - | - | Plastic | 347 CFM (9.8 m3/min) | DC | 16 | - | - | - | - | - | Details | - | 1.411 lbs | Bulk | FFB | Axial | 72 W | 38 mm | - | Wire Leads | 48 VDC | 5250 RPM | 38 mmAq | Ball | 73 dBA | Locked Rotor Sensor | 140 mm | 140 mm | ||
![]() FFB1448UHE-MR00 Delta Electronics | In Stock | - | - | - | Plastic | 368 CFM (10.4 m3/min) | DC | 16 | - | - | - | - | - | Details | - | 1.411 lbs | Bulk | FFB | Axial | 86.4 W | 38 mm | - | Wire Leads | 48 VDC | 5500 RPM | 41 mmAq | Ball | 74 dBA | Locked Rotor Sensor | 140 mm | 140 mm | ||
![]() AFB1748L-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 161 CFM (4.6 m3/min) | DC | 12 | - | - | - | - | - | Details | - | 1 lb | Bulk | AFB | Axial | 8.16 W | 25 mm | - | Wire Leads | 48 VDC | 2400 RPM | 7.7 mmAq | Ball | 46 dBA | Locked Rotor Sensor | 172 mm | 172 mm | ||
![]() EFB1748LG-R00 Delta Electronics | In Stock | - | - | - | Aluminum | 210 CFM (5.9 m3/min) | DC | 8 | - | - | - | - | - | Details | - | 1.852 lbs | Bulk | EFB | Axial | 9.12 W | 51 mm | - | Wire Leads | 48 VDC | 2800 RPM | 11 mmAq | Ball | 48 dBA | Locked Rotor Sensor | 172 mm | 172 mm | ||
![]() KFB1748VHT-AR00 Delta Electronics | In Stock | - | - | - | - | 375 CFM (10.6 m3/min) | DC | 6 | - | - | - | - | - | Details | - | 1.477 lbs | Bulk | KFB | - | 54.24 W | 175 mm | - | Wire Leads | 48 VDC | 3600 RPM | 1.964 in H2O | Ball | 70 DBA | Locked Rotor Sensor | 175 mm | 69 mm | ||
![]() AFB0924M-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 49.5 CFM (1.4 m3/min) | DC | 72 | - | - | - | - | - | Details | - | 3.492122 oz | Bulk | AFB | - | 2.4 W | 25 mm | - | Wire Leads | 24 VDC | 2300 RPM | 3.3 mmAq | Ball | 31.5 dBA | Tachometer | 92 mm | 92 mm | ||
![]() AFB0824HHB-R00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 35.7 CFM (1.01 m3/min) | DC | 168 | DELTA ELECTRONICS INC | AFB0824HHB-R00 | - | Active | 5.57 | Details | - | 2.045890 oz | Bulk | AFB | Axial | 2.4 W | 15 mm | unknown | Wire Leads | 24 VDC | 3400 RPM | 4 mmAq | Ball | 37 dBA | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() PFB0924GHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 129 CFM (3.7 m3/min) | DC | 48 | - | - | - | - | - | Details | - | 8.818490 oz | Bulk | PFB | Axial | 15.12 W | 38 mm | - | Wire Leads | 24 VDC | 6000 RPM | 25 mmAq | Ball | 60.5 dBA | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() SFB0312M-F00 Delta Electronics | In Stock | - | - | - | Plastic | 23.9 CFM (0.68 m3/min) | DC | 40 | - | - | - | - | - | Details | - | 5.291094 oz | Bulk | SFB | - | 6.6 W | 38 mm | - | Wire Leads | 12 VDC | 5000 RPM | 0.325 in H2O | Ball | 46.5 DBA | Tachometer | 45 mm | 180 mm | ||
![]() EFB1748LG-F00 Delta Electronics | In Stock | - | - | - | Aluminum | 210 CFM (5.9 m3/min) | DC | 8 | - | - | - | - | - | Details | - | 1.852 lbs | Bulk | EFB | - | 9.12 W | 51 mm | - | Wire Leads | 48 VDC | 2800 RPM | 11 mmAq | Ball | 48 dBA | Tachometer | 172 mm | 172 mm | ||
![]() AFB1212EHE-CR00 Delta Electronics | In Stock | - | - | - | Plastic | 213 CFM (6 m3/min) | DC | 36 | - | - | - | - | - | Details | - | 11.287668 oz | Bulk | AFB | Axial | 21.6 W | 38 mm | - | Wire Leads | 12 VDC | 4600 RPM | 21 mmAq | Ball | 58.5 dBA | Locked Rotor Sensor | 120 mm | 120 mm | ||
![]() 11925KA-24N-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | 115 CFM (3.2 m3/min) | DC | 64 | - | - | 4710KL-05W-B59-E00 | - | - | Details | NMB-MAT | - | - | 11925KA | - | - | 25 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11938MA-24L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | 122 CFM (3.5 m3/min) | DC | 20 | - | - | 4715SL-05W-B39-D50 | - | - | Details | NMB-MAT | 14.109585 oz | - | 11938MA | - | - | 38 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 17250PA-12M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | 240 CFM (6.8 m3/min) | DC | 10 | - | - | 6820PL-04W-B40-D00 | - | - | Details | NMB-MAT | - | - | 17250PA | Axial | - | 50 mm | - | - | 12 VDC | - | - | - | - | - | 172 mm | 172 mm | ||
![]() 1606KL-04W-B49-B00 NMB Technologies Corp. | In Stock | - | - | - | - | 7 CFM (0.2 m3/min) | DC | 400 | - | - | 04015KA-12M-AL-00 | - | - | Details | NMB-MAT | 0.705479 oz | - | 1606KL | - | - | 15 mm | - | Wire Leads - 3 | 12 VDC | - | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | ||
![]() AUB0605HB-AR00 Delta Electronics | In Stock | - | - | - | Plastic | - | DC | 210 | - | - | - | - | - | Details | - | 1.340411 oz | Bulk | AUB | Axial | - | 15 mm | - | Wire Leads | 5 VDC | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() AUB0605LB-AR00 Delta Electronics | In Stock | - | - | - | Plastic | - | DC | 210 | - | - | - | - | - | Details | - | 1.340411 oz | Bulk | AUB | Axial | - | 15 mm | - | Wire Leads | 5 VDC | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() AUB0612L-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 13.8 CFM (0.39 m3/min) | DC | 180 | - | - | - | - | - | Details | - | 2.398629 oz | Bulk | AUB | Axial | 840 mW | 25 mm | - | Wire Leads | 12 VDC | 3100 RPM | 0.1 in H2O | Superflo | 26.5 dBA | Locked Rotor Sensor | 60 mm | 60 mm |