- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Life Expectancy | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFB0912EHE Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | 0.551lb 249.93g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2007 | PFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 8.16W | 0.680A | 8.16W | - | - | - | 680mA | CE, CSA, UL, VDE | - | 4800 RPM | Ball | Tubeaxial | 54.0 dB(A) | 7V~13.2VDC | 0.691 in H2O (172.1 Pa) | DC FAN | Locked Rotor Protection | 50000 h | 92mm | - | 38mm | - | ROHS3 Compliant | - | - | ||
![]() PFB1212EHE Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.838lb 380.11g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2007 | PFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 19.2W | - | - | unknown | 1.6A | CE, CSA, UL, VDE | 70000 hours | 4000 RPM | Ball | Tubeaxial | 59.0 dB(A) | 8V~13.2VDC | 0.751 in H2O (187.0 Pa) | - | Locked Rotor Protection | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() THA0412AD-TZW3 Delta Electronics | 25 |
| Datasheet | 19 Weeks | Flanges | Axial | Plastic | 0.055lb 24.95g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | -13~158°F -25°C~70°C | 2012 | THA | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | 70°C | -20°C | 5.16W | 5.16W | 0.430A | 5.16W | IP55 - Dust Protected, Water Resistant | - | - | 430mA | CE, cURus, TUV | - | 15600 RPM | Ball | Tubeaxial | 52.0 dB(A) | 7V~15VDC | 1.385 in H2O (345.0 Pa) | - | PWM Control, Speed Sensor (Tach) | - | 40mm | 40mm | 20.00mm | - | ROHS3 Compliant | Lead Free | IP55, Water Resistant | ||
![]() FFB0948VH-F00 Delta Electronics | 45 |
| Datasheet | 19 Weeks | - | - | - | 0.282lb 127.91g | Plastic | - | - | 48VDC | - | 2009 | FFB | Square - 92mm Lx92mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 8.16W | 0.170A | 8.16W | - | - | unknown | 170mA | CE, CSA, UL, VDE | - | 3700 RPM | Ball | Tubeaxial | 48.2 dB(A) | 28V~53VDC | 0.319 in H2O (79.5 Pa) | - | Speed Sensor (Tach) | - | 92mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-48LBXC Orion Fans | 49 |
| Datasheet | 20 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2016 | OD1238 XC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.220A | 11W | - | - | - | 220mA | cURus, TUV | - | 3200 RPM | Ball | Tubeaxial | 52.0 dB | - | 0.380 in H2O (94.6 Pa) | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD4028-12LS Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | 14~122°F -10°C~50°C | 2011 | OD4028 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.120A | - | - | - | - | 120mA | cURus, TUV | - | 5000 RPM | Sleeve | Tubeaxial | 25.0 dB | 7V~14VDC | 0.100 in H2O (24.9 Pa) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8015-12MSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8015-12LLSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | 15.00mm | - | ROHS3 Compliant | - | - | ||
![]() OD9225-24MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | 92.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB1212SHE-F00 Delta Electronics | 3265 |
| Datasheet | 19 Weeks | - | Axial | - | 0.564lb 255.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2014 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 12.6W | - | 12.6W | - | 120mm | - | 1.05A | CE, CSA, UL, VDE | 70000 hours | 3700 RPM | Ball | Tubeaxial | 53.0 dB(A) | 4V~13.2VDC | 0.571 in H2O (142.2 Pa) | DC FAN | Speed Sensor (Tach) | - | 120mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() OD8038-24HB-VXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.5A | 13W | - | - | - | 500mA | cURus, TUV | - | 6300 RPM | Ball | Tubeaxial | 57.0 dB | - | 0.810 in H2O (201.8 Pa) | - | Auto Restart, PWM Control | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8025-12LB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 600mW | - | 0.090A | - | - | - | - | - | cURus, TUV | - | 2100 RPM | Ball | Tubeaxial | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart, PWM Control | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-12HBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.5A | 6W | IP55 - Dust Protected, Water Resistant | - | - | 500mA | cURus, TUV | - | 2800 RPM | Ball | Tubeaxial | 43.0 dB | - | 0.240 in H2O (59.8 Pa) | - | Alarm Sensor | - | - | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD3010-12LSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | 14~140°F -10°C~60°C | 2010 | OD3010 | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | 0.060A | - | - | - | - | 60mA | cURus, TUV | - | 7000 RPM | Sealed Sleeve | Tubeaxial | 25.0 dB | 8V~17VDC | 0.110 in H2O (27.4 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-05LSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Locked Rotor Sensor | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-12HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-12LSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Locked Rotor Sensor | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8015-05HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8025-12LSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 600mW | - | 0.090A | - | - | - | - | - | cURus, TUV | - | 2100 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD9225-24HHSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | 92.5mm | - | - | - | ROHS3 Compliant | - | - |