- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFB1424VHG-EP Delta Electronics | 2971 |
| Datasheet | 19 Weeks | - | Axial | - | 1.5lbs 680.4g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2010 | FFB | Square - 139.7mm Lx139.7mm H | yes | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | 21.84W | - | - | 24W | IP56 - Dust Protected, Water Resistant | - | unknown | 1A | CE, CSA, UL, VDE | - | 70000 hours | 3200 RPM | Ball | Tubeaxial | - | 58.5 dB(A) | 18V~26.4VDC | 0.644 in H2O (160.4 Pa) | - | GR-487, PWM Control, Speed Sensor (Tach) | 139.7mm | - | - | ROHS3 Compliant | - | Lead Free | IP56, Water Resistant | ||
![]() OD8025-12HBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | - | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.8W | - | - | - | 0.180A | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | 3100 RPM | Ball | Tubeaxial | - | 35.0 dB | - | 0.150 in H2O (37.3 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OD1238-48HSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | - | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | 0.100A | 4.8W | - | - | - | 100mA | cURus, TUV | - | 65000 hours | 3000 RPM | Sealed Sleeve | Tubeaxial | - | 42.0 dB | 28V~56VDC | 0.280 in H2O (69.7 Pa) | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD3010-05LLB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | 14~158°F -10°C~70°C | - | 2010 | OD3010 | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | Ball | Tubeaxial | - | - | 3.5V~5VDC | - | - | Speed Sensor (Tach) | - | 10.20mm | - | ROHS3 Compliant | - | - | - | ||
![]() OD3010-12LB01A Orion Fans | 49 |
| Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD3010 | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | 0.060A | - | - | - | - | 60mA | cURus, TUV | - | - | 7000 RPM | Ball | Tubeaxial | - | 25.0 dB | 8V~17VDC | 0.110 in H2O (27.4 Pa) | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD3010-12HB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD3010 | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | - | - | - | - | 0.100A | - | - | - | - | 100mA | cURus, TUV | - | - | 11000 RPM | Ball | Tubeaxial | - | 32.0 dB | 8V~17VDC | 0.200 in H2O (49.8 Pa) | - | PWM Control | - | 10.20mm | - | ROHS3 Compliant | - | - | - | ||
![]() OD8025-12MSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 960mW | - | - | - | 0.130A | - | - | - | - | - | cURus, TUV | - | - | 2500 RPM | Sealed Sleeve | Tubeaxial | - | - | - | 0.100 in H2O (24.9 Pa) | - | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CFM-9225V-245-460 CUI Devices | In Stock | - | Datasheet | 13 Weeks | - | - | - | 0.234lb 106.14g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | - | CFM-92V | Square - 92mm Lx92mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 6.08W | - | - | - | 0.253A | - | - | - | - | - | CE, cURus, TUV | - | - | 4500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | - | 46.0 dB(A) | 10V~27.6VDC | 0.350 in H2O (87.2 Pa) | - | Auto Restart | - | 25.00mm | - | Non-RoHS Compliant | - | - | - | ||
![]() BFB0524HH Delta Electronics | 180 | - | Datasheet | 19 Weeks | Flanges | - | - | 0.062lb 28.12g | Plastic | - | - | - | - | - | 2011 | BFB | Square/Rounded - 51mm Lx51mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | APPROVALS: CE; VDE | 2.64W | 24V | 0.110A | 2.64W | - | 51mm | - | 110mA | CE, CSA, UL, VDE | 24V | - | 6500 RPM | Ball | Blower | - | 45.0 dB(A) | 14V~27.6VDC | 0.866 in H2O (215.7 Pa) | DC FAN | Locked Rotor Protection | 51.3mm | 15mm | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() OD6025-12HHB Orion Fans | 49 |
| Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | -4~167°F -20°C~75°C | - | 2013 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | Ball | Tubeaxial | - | - | - | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PFB0612GHE-T500 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.287lb 130.18g | Plastic | - | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | 2009 | PFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 10.2W | - | 0.850A | 10.2W | IP55 - Dust Protected, Water Resistant | 60mm | - | 850mA | CE, CSA, UL, VDE | - | 50000 hours | 10000 RPM | Ball | Tubeaxial | - | 57.5 dB(A) | 7V~13.2VDC | 1.444 in H2O (359.7 Pa) | - | Locked Rotor Protection | 60mm | - | - | ROHS3 Compliant | - | Lead Free | IP55, Water Resistant | ||
![]() OD127AP-12MTB Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | Plastic | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | - | 2006 | OD127AP | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | - | 750mW | - | 0.5A | - | - | - | - | 500mA | cURus, TUV | - | - | 2600 RPM | Ball | Tubeaxial | - | 38.0 dB | 9V~13.8VDC | 0.330 in H2O (82.2 Pa) | - | - | 127mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 109R0648H4011 Sanyo Denki America Inc. | 40 |
| Datasheet | 16 Weeks | - | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 48VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | - | Active | Not Applicable | 3 Wire Leads | - | - | - | - | 1.92W | - | - | - | - | - | unknown | - | CSA, TUV, UL | - | - | 3800 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 40V~53VDC | - | DC FAN | Speed Sensor (Tach) | 60mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0812SH-R00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2004 | AFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 4.08W | - | 0.340A | 4.08W | - | - | - | 340mA | CE, CSA, UL, VDE | - | 70000 hours | 4000 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | 7V~13VDC | 0.267 in H2O (66.5 Pa) | DC FAN | Locked Rotor Sensor | 80mm | 25.4mm | - | ROHS3 Compliant | - | - | - | ||
![]() OD9225-24MB Orion Fans | 81 |
| Datasheet | 19 Weeks | - | Axial | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 24VDC | -4~176°F -20°C~80°C | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 120mW | - | 0.120A | - | - | 25mm | - | 120mA | cURus, TUV | 24V | - | 2400 RPM | Ball | Tubeaxial | 2.9W | 31.0 dB | 12V~28VDC | 0.090 in H2O (22.4 Pa) | - | - | 92.5mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OD254AP-24HTB Orion Fans | 14 | - | Datasheet | 17 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 40000 Hrs @ 60°C | 24VDC | -4~167°F -20°C~75°C | - | 2012 | OD254 | Round - 254mm Dia | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | - | 64W | - | - | 64W | - | - | - | 2.65A | cURus, TUV | - | - | 2500 RPM | Ball | Tubeaxial | - | 64.0 dB | 16V~27VDC | 0.830 in H2O (206.7 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD9238-12MB Orion Fans | 40 |
| Datasheet | 19 Weeks | - | - | - | 0.463lb 210.01g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2013 | OD9238 | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.450A | 12W | - | - | - | 450mA | cURus, TUV | - | - | 3600 RPM | Ball | Tubeaxial | - | 47.0 dB | 7V~13.2VDC | 0.340 in H2O (84.7 Pa) | - | - | 92.5mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0912L Delta Electronics | 160 |
| Datasheet | 19 Weeks | - | Axial | - | 0.218lb 98.88g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2007 | AFB | Square - 92mm Lx92mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 840mW | - | 0.070A | 840mW | - | 92mm | unknown | 70mA | CE, CSA, UL, VDE | - | - | 2100 RPM | Ball | Tubeaxial | - | 25.0 dB(A) | 7V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | 92mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0924SH-TZUH Delta Electronics | 1898 |
| Datasheet | 19 Weeks | - | Axial | - | 0.265lb 120.2g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2010 | AFB | Square - 92mm Lx92mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 1.92W | - | 0.400A | 9.6W | IP55 - Dust Protected, Water Resistant | - | unknown | 400mA | CE, CSA, UL, VDE | - | 70000 hours | 4800 RPM | Ball | Tubeaxial | - | 53.0 dB(A) | 14V~26.4VDC | 0.526 in H2O (131.0 Pa) | - | Speed Sensor (Tach) | 92mm | - | - | ROHS3 Compliant | - | Lead Free | IP55, Water Resistant | ||
![]() AFB0812VH Delta Electronics | 62 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2003 | AFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 3.12W | - | 0.260A | 3.12W | - | 80mm | - | 260mA | CE, CSA, UL, VDE | - | 70000 hours | 3600 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | 7V~13.8VDC | 0.217 in H2O (54.1 Pa) | DC FAN | - | 80mm | 25.4mm | - | ROHS3 Compliant | - | - | - |