- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Cable Length | Rated Current | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Outside Diameter | Thermal Support Device Type | Rated Power | Features | Life Expectancy | Pressure | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC30100V1-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.019lb 8.62g | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | 5VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® MC | Square - 30mm Lx30mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | 0.120A | 600mW | - | 10mm | - | 120mA | CE, CUR, TUV, UL | 5V | 60000 hours | - | - | - | 9500 RPM | Vapo-Bearing™ | Tubeaxial | - | 600mW | 23.0 dB(A) | 2.5V~6VDC | 0.150 in H2O (37.3 Pa) | - | DC FAN | 0.6W | Auto Restart | - | - | - | 30mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 9LG0912P1F001 Sanyo Denki America Inc. | 36 |
| Datasheet | 16 Weeks | - | - | - | Aluminium | 270.000008g | PLASTIC | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | 12VDC | - | - | 2014 | San Ace 92L | Square - 92mm Lx92mm H | - | Active | Not Applicable | Lead Wire | - | - | - | - | - | 12W | - | - | - | - | 38mm | unknown | 1A | CSA, TUV, UL | 12V | - | 7000 rpm | - | - | - | Ball | Tubeaxial | - | 12W | 55 dB | - | - | - | DC FAN | - | - | 180000 h | 26.67 mmH2O | - | 92mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ME50100V1-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | PVC, Plastic | Thermoplastic | 0.039lb 17.69g | - | Polybutylene Terephthalate (PBT) | Polyamide (PA), Nylon | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | 5VDC | 14~158°F -10°C~70°C | - | 2011 | MagLev® ME | Square - 50mm Lx50mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | Black | - | - | - | 0.260A | 1.3W | - | 50mm | - | 260mA | CE, CUR, TUV, UL | 5V | 60000 hours | - | 250mm | - | 5200 RPM | Vapo-Bearing™ | Tubeaxial | - | 1.3W | 30.0 dB(A) | 3.5V~6VDC | 0.140 in H2O (34.9 Pa) | - | DC FAN | - | Auto Restart | - | - | - | 10mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() F310R-12LLC Nidec Copal Electronics | 15082030 |
| Datasheet | 13 Weeks | - | Axial | - | Polybutylene | 0.018lb 8.16g | - | Acrylic Butadiene Styrene (ABS), Polybutylene Terephthalate (PBT) | Acrylic Butadiene Styrene (ABS), Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14~140°F -10°C~60°C | - | 2011 | F310R | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 300mW | 12V | 0.025A | 300mW | - | - | unknown | 25mA | - | - | - | - | - | - | 5500 RPM | Sleeve | Tubeaxial | - | - | 13.0 dB(A) | 10.2V~13.8VDC | 0.056 in H2O (13.9 Pa) | - | DC FAN | - | - | - | - | - | 10mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 9TM48P4H01 Sanyo Denki America Inc. | 52 |
| Datasheet | 16 Weeks | - | 100 | - | Plastic | 0.331lb 150.14g | - | Aluminum | Plastic | - | - | - | 40000 Hrs @ 60°C | - | - | - | - | - | - | - | - | - | 48VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace C100 | Round - 100mm Dia | - | Active | Not Applicable | 4 Wire Leads | - | 70°C | -10°C | - | 10.56W | 10.56W | - | 0.220A | - | - | - | - | 220mA | CSA, TUV, UL | 48V | - | - | - | - | 6400 RPM | Ball | Motorized Impellers | - | - | 60.0 dB(A) | 36V~60VDC | 2.250 in H2O (560.0 Pa) | 100 mm | - | - | PWM Control, Speed Sensor (Tach) | - | - | 100mm | 100mm | 100mm | 25.00mm | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 06038RA-12Q-EA-00 NMB Technologies Corp. | 168 | - | - | - | - | - | - | - | - | - | - | - | 52.9 CFM (1.5 m3/min) | DC | 60 | 80000 Hrs @ 25°C | NMB Technologies Corporation | - | - | Bulk | 2415RL-04W-B70-E00 | Active | Details | NMB-MAT | 4.409245 oz | 12VDC | - | - | - | 06038RA | Square - 60mm L x 60mm H | - | - | - | 2 Wire Leads | Axial | - | - | - | 9.2 W | - | - | 0.770A | - | - | 38 mm | - | - | - | 12 VDC | - | - | - | - | 10000 RPM | Ball | Tubeaxial | 53.3 CFM (1.49m³/min) | - | 56.0dB | 7 ~ 13.8VDC | 1.230 in H2O (306.4 Pa) | - | - | - | Auto Restart | - | - | - | 60 mm | - | 60 mm | - | - | - | - | - | - | - | ||
![]() AFB0412HHA-TA5F Delta Electronics | 1168 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.031lb 14.06g | - | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2008 | AFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 600mW | - | 0.050A | 600mW | IP55 - Dust Protected, Water Resistant | 40mm | - | 50mA | CE, CSA, UL, VDE | - | 70000 hours | - | - | - | 7000 RPM | Ball | Tubeaxial | - | - | 31.5 dB(A) | 7V~13.8VDC | 0.190 in H2O (47.3 Pa) | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() 109R0824F4011 Sanyo Denki America Inc. | 10 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | Plastic | - | - | - | - | 60000 Hrs @ 60°C | - | - | - | - | - | - | - | - | - | 24VDC | -4~158°F -20°C~70°C | Bulk | 2017 | San Ace 80 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 1.44W | - | - | - | - | - | unknown | - | CSA, TUV, UL | - | - | - | - | 60A | 2600 RPM | Ball | Tubeaxial | - | - | 26.0 dB(A) | 12V~27.6VDC | - | - | DC FAN | - | Speed Sensor (Tach) | - | 2.89 mmH2O | - | 80mm | - | 25mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 9LG1248P1G001 Sanyo Denki America Inc. | 2454 |
| Datasheet | 16 Weeks | - | Axial | - | Aluminium | 453.59237g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48VDC | - | Bulk | 2014 | San Ace 120L | Square - 119mm Lx119mm H | - | Active | Not Applicable | - | - | - | - | - | - | 38.4W | - | - | - | - | - | - | - | CSA, TUV, UL | 48V | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | DC FAN | - | - | - | - | - | 120mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() EFB1524VHG-EP Delta Electronics | 942 |
| Datasheet | 19 Weeks | - | Axial | - | Aluminium | 1.9lbs 861.8g | - | Aluminum | Plastic | - | - | - | 80000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | - | 2010 | EFB | Rectangular/Rounded - 172mm Lx150mm H | yes | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | 23.28W | - | - | 24.48W | IP56 - Dust Protected, Water Resistant | - | unknown | 1.02A | CE, CSA, UL, VDE | - | 80000 hours | - | - | - | 4000 RPM | Ball | Tubeaxial | - | - | 60.0 dB(A) | 20.4V~27.6VDC | 0.937 in H2O (233.4 Pa) | - | - | - | GR-487, PWM Control, Speed Sensor (Tach) | - | - | - | 150mm | - | - | - | - | - | ROHS3 Compliant | - | - | IP56, Water Resistant | ||
![]() 9G0924G1011 Sanyo Denki America Inc. | 45 |
| Datasheet | 16 Weeks | - | - | - | - | 0.397lb 180.08g | - | Plastic | - | - | - | - | 40000 Hrs @ 60°C | - | - | - | - | - | - | - | - | - | 24VDC | -4~140°F -20°C~60°C | - | - | San Ace 92 | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 13.2W | - | 0.550A | - | - | - | unknown | - | CSA, TUV, UL | - | - | - | - | 550A | 5000 RPM | Ball | Tubeaxial | - | - | 50.0 dB(A) | 20.4V~27.6VDC | 0.602 in H2O (149.9 Pa) | - | DC FAN | - | Speed Sensor (Tach) | - | - | - | 92mm | - | 38mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PFB1248UHE-EP Delta Electronics | 327 |
| Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.838lb 380.11g | - | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | 48VDC | -40~167°F -40°C~75°C | - | 2005 | PFB | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | 48W | - | 0.880A | 42.24W | IP56 - Dust Protected, Water Resistant | - | unknown | 880mA | CE, CSA, UL, VDE | - | 70000 hours | - | - | - | 5300 RPM | Ball | Tubeaxial | - | - | 66.0 dB(A) | 30V~60VDC | 1.311 in H2O (326.6 Pa) | - | - | - | GR-487, PWM Control, Speed Sensor (Tach) | - | - | - | 120mm | - | - | - | - | - | ROHS3 Compliant | - | - | IP56, Water Resistant | ||
![]() OD127-12HHB Orion Fans | 40 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | - | - | 12VDC | -4~167°F -20°C~75°C | - | 2010 | OD127 | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | 2.3A | cURus, TUV | - | - | - | - | - | 4100 RPM | Ball | Tubeaxial | - | - | 62.0 dB | 8V~14VDC | 0.550 in H2O (137.0 Pa) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD9225-12HHB Orion Fans | 40 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | - | 92.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 9GT0424P3J001 Sanyo Denki America Inc. | 500 | - | Datasheet | 16 Weeks | - | Axial | - | Aluminium | 0.121lb 54.88g | - | Aluminum | Plastic | - | - | - | 40000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | 24VDC | -40~185°F -40°C~85°C | - | 2014 | San Ace 40T | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | 3.6W | - | 0.150A | - | - | - | - | 150mA | CSA, TUV, UL | 24V | - | - | - | - | 11700 RPM | Ball | Tubeaxial | - | - | 48.0 dB(A) | 20.4V~27.6VDC | 0.827 in H2O (206.0 Pa) | - | DC FAN | - | PWM Control, Speed Sensor (Tach) | - | - | - | 40mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() OD9225-24HB Orion Fans | 93 | - | Datasheet | 19 Weeks | Flanges | Axial | - | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | 24VDC | -4~176°F -20°C~80°C | Box | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 180mW | - | 0.150A | - | - | 25mm | - | 150mA | cURus, TUV | 24V | - | - | - | - | 2900 RPM | Ball | Tubeaxial | - | 3.6W | 35.0 dB | 12V~28VDC | 0.130 in H2O (32.4 Pa) | - | - | - | - | - | - | - | 92.5mm | - | - | 25.4mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() BFB1248HH Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | - | - | - | 0.507lb 229.97g | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BFB | Square/Rounded - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 10.56W | 48V | 0.220A | 10.6W | - | 120mm | unknown | 220mA | CE, CSA, UL, VDE | - | - | - | - | - | 2800 RPM | Ball | Blower | - | - | 54.0 dB(A) | 28V~56VDC | 0.984 in H2O (245.1 Pa) | - | - | - | Locked Rotor Protection | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3110KL-04W-B70-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | - | 0.209lb 94.8g | - | Plastic | - | - | - | - | 70000 Hrs @ 25°C | - | - | - | - | - | - | - | - | - | 12VDC | 14~140°F -10°C~60°C | - | 2004 | 3110KL | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 3.89W | - | 0.290A | 3.86W | - | 80mm | - | 290mA | CE, CSA, UL, VDE | - | 70000 hours | - | - | - | 4000 RPM | Ball | Tubeaxial | - | - | 40.0 dB | 6V~13.8VDC | 0.258 in H2O (64.4 Pa) | - | DC FAN | - | - | - | - | - | 25mm | - | - | - | No | Unknown | RoHS Compliant | - | - | - | ||
![]() OD4020-12MB Orion Fans | 79 | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | - | - | 12VDC | -4~176°F -20°C~80°C | Box | 2010 | OD4020 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 70mW | - | 0.080A | - | - | 20mm | - | 80mA | cURus, TUV | 12V | - | - | - | - | 6900 RPM | Ball | Tubeaxial | - | 1W | 28.0 dB | 7V~14VDC | 0.240 in H2O (59.8 Pa) | - | - | - | - | - | - | - | 40mm | - | - | 20mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 9TP24P0H001 Sanyo Denki America Inc. | 2230 |
| Datasheet | 16 Weeks | - | - | - | - | 2.4lbs 1.1kg | - | Aluminum | Plastic | - | - | - | Varies Based on Temperature | - | - | - | - | - | - | - | - | - | 24VDC | -4~158°F -20°C~70°C | - | 2015 | San Ace C221 | Round - 221mm Dia | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | 76.8W | - | - | 3.2A | - | - | - | unknown | - | CSA, TUV, UL | - | - | - | - | - | 3050 RPM | Ball | Motorized Impellers | - | - | 71.0 dB(A) | 16V~36VDC | 2.130 in H2O (530.6 Pa) | - | DC FAN | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |