- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD8025-24LSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | cURus, TUV | 3100 RPM | Sealed Sleeve | Tubeaxial | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() OD4020-12HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.100A | - | 100mA | cURus, TUV | 7800 RPM | Sleeve | Tubeaxial | 32.0 dB | 7V~14VDC | 0.300 in H2O (74.7 Pa) | - | - | - | - | ROHS3 Compliant | ||
![]() OD1238-12MBXC5 Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 18W | - | 18W | 1.5A | cURus, TUV | 3800 RPM | Ball | Tubeaxial | 57.0 dB | - | 0.510 in H2O (127.0 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | ||
![]() OD1238-24HBXC01A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.980A | 19W | 980mA | cURus, TUV | 4300 RPM | Ball | Tubeaxial | 61.0 dB | - | 0.640 in H2O (159.4 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD8015-12HSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() OD9225-12HSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | PWM Control, Speed Sensor (Tach) | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | ||
![]() OD9225-12LLSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | PWM Control | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD1238-48MBXC02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.360A | 17W | 360mA | cURus, TUV | 3800 RPM | Ball | Tubeaxial | 57.0 dB | - | 0.510 in H2O (127.0 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() OD1238-48MBXC01A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.360A | 17W | 360mA | cURus, TUV | 3800 RPM | Ball | Tubeaxial | 57.0 dB | - | 0.510 in H2O (127.0 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD1238-48LLBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.180A | 9W | 180mA | cURus, TUV | 2800 RPM | Ball | Tubeaxial | 48.0 dB | - | 0.290 in H2O (72.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD6038-24MBVXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.430A | 10W | 430mA | cURus, TUV | 8000 RPM | Ball | Tubeaxial | 58.0 dB | - | 0.970 in H2O (241.6 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | ||
![]() OD3010-12LLSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | - | 0.060A | - | 60mA | cURus, TUV | 7000 RPM | Sealed Sleeve | Tubeaxial | 25.0 dB | 8V~17VDC | 0.110 in H2O (27.4 Pa) | - | - | - | 10.20mm | ROHS3 Compliant | ||
![]() OD3010-12HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | - | 0.100A | - | 100mA | cURus, TUV | 11000 RPM | Sealed Sleeve | Tubeaxial | 32.0 dB | 8V~17VDC | 0.200 in H2O (49.8 Pa) | - | - | - | 10.20mm | ROHS3 Compliant | ||
![]() OD4010-24MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.040A | - | 40mA | cURus, TUV | 4800 RPM | Sealed Sleeve | Tubeaxial | 20.0 dB | 10V~27VDC | 0.080 in H2O (19.9 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD4010-24HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.060A | - | 60mA | cURus, TUV | 6000 RPM | Sealed Sleeve | Tubeaxial | 25.0 dB | 10V~27VDC | 0.100 in H2O (24.9 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD8025-12HSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.9W | 0.250A | - | - | cURus, TUV | 3100 RPM | Sealed Sleeve | Tubeaxial | 34.0 dB | - | 0.160 in H2O (39.8 Pa) | Auto Restart, PWM Control | - | - | 25.00mm | ROHS3 Compliant | ||
![]() OD6025-12MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | Auto Restart | - | - | - | ROHS3 Compliant | ||
![]() OD8015-12HHSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD9225-05LLB Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | - | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD3010-05LLSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | 3.5V~5VDC | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant |