- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD8038-12MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.330A | 2.5W | - | 330mA | cURus, TUV | - | 3000 RPM | Ball | Tubeaxial | 36.0 dB | - | 0.170 in H2O (42.3 Pa) | Speed Sensor (Tach) | 80.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD6038-12HBVXC02A Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 17W | - | 17W | - | 1.42A | cURus, TUV | - | 10000 RPM | Ball | Tubeaxial | 64.0 dB | - | 1.590 in H2O (396.1 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6038-48MBVXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | Auto Restart, PWM Control | - | 38.00mm | - | ROHS3 Compliant | - | - | ||
![]() OD6038-24LBVXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.200A | 4W | - | 200mA | cURus, TUV | - | 6000 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.580 in H2O (144.5 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-48HB-VXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.300A | 14W | - | 300mA | cURus, TUV | - | 6300 RPM | Ball | Tubeaxial | 57.0 dB | - | 0.810 in H2O (201.8 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-48LB-VXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 7W | 0.150A | 7W | - | 150mA | cURus, TUV | - | 4900 RPM | Ball | Tubeaxial | 51.0 dB | - | 0.500 in H2O (124.5 Pa) | Auto Restart, PWM Control | - | 38.00mm | - | ROHS3 Compliant | - | - | ||
![]() OD1232-24MS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 24VDC | 14~122°F -10°C~50°C | - | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.280A | - | - | 280mA | cURus, TUV | - | 3300 RPM | Sleeve | Tubeaxial | 48.0 dB | 12V~27.8VDC | 0.330 in H2O (82.2 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1232-12MS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 12VDC | 14~122°F -10°C~50°C | - | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.5A | - | - | 500mA | cURus, TUV | - | 3300 RPM | Sleeve | Tubeaxial | 48.0 dB | 6V~13.8VDC | 0.330 in H2O (82.2 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD2510-05HB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | -13~158°F -25°C~70°C | - | 2010 | OD2510 | Square - 25.5mm Lx25.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.180A | - | - | 180mA | cURus, TUV | - | 12000 RPM | Ball | Tubeaxial | 31.0 dB | 3.5V~6VDC | 0.230 in H2O (57.3 Pa) | Speed Sensor (Tach) | 25.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1232-48HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 48VDC | 14~122°F -10°C~50°C | - | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.180A | - | - | 180mA | cURus, TUV | - | 3750 RPM | Sealed Sleeve | Tubeaxial | 51.0 dB | 24V~55.2VDC | 0.420 in H2O (104.6 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8025-24MBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | - | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 960mW | 0.060A | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | 2500 RPM | Ball | Tubeaxial | 28.0 dB | - | 0.100 in H2O (24.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | 25.00mm | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD1238-48LSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | - | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.070A | 3.36W | - | 70mA | cURus, TUV | 65000 hours | 2000 RPM | Sealed Sleeve | Tubeaxial | 26.0 dB | 28V~56VDC | 0.130 in H2O (32.4 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8025-24LBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | - | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 720mW | 0.050A | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | 2100 RPM | Ball | Tubeaxial | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD172SAP-48HB Orion Fans | 49 |
| Datasheet | 17 Weeks | Flanges | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 40000 Hrs @ 60°C | 48VDC | -4~167°F -20°C~75°C | Box | 2001 | OD172S | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.480A | - | - | 480mA | cURus, TUV | - | 3300 RPM | Ball | Tubeaxial | 52.0 dB | 22V~63VDC | 0.790 in H2O (196.8 Pa) | Auto Restart | - | - | 50.8mm | ROHS3 Compliant | Lead Free | - | ||
![]() OD3010-05MB01A Orion Fans | 49 |
| Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | - | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | CE, cURus | - | - | Ball | Tubeaxial | - | 3.5V~5VDC | - | Speed Sensor (Tach) | - | 10.20mm | - | ROHS3 Compliant | - | - | ||
![]() OD4010-24LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | - | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.030A | - | - | 30mA | cURus, TUV | - | 4200 RPM | Ball | Tubeaxial | 14.0 dB | 10V~27VDC | 0.060 in H2O (14.9 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD4020-12HBXC Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | - | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-05LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 600mW | 0.120A | - | - | - | cURus, TUV | - | 3500 RPM | Ball | Tubeaxial | 25.0 dB | - | 0.080 in H2O (19.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-12LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 840mW | - | - | - | - | cURus, TUV | - | 3500 RPM | Ball | Tubeaxial | 21.0 dB | - | 0.080 in H2O (19.9 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-12MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.090A | - | - | - | cURus, TUV | - | 3900 RPM | Ball | Tubeaxial | 29.0 dB | - | 0.120 in H2O (29.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - |