- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD9225-12LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | Locked Rotor Sensor | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD9225-12HHS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | PWM Control, Speed Sensor (Tach) | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | - | ||
![]() OD1225-12HSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 5.3W | - | 0.440A | 5.3W | - | - | - | 440mA | cURus, TUV | - | 2200 RPM | Sealed Sleeve | Tubeaxial | 39.0 dB | - | 0.140 in H2O (34.9 Pa) | - | Locked Rotor Sensor | - | - | 25.00mm | ROHS3 Compliant | - | ||
![]() OD9225-12LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD1225-24HSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.240A | 5.8W | - | - | - | 240mA | cURus, TUV | - | 2200 RPM | Sealed Sleeve | Tubeaxial | 39.0 dB | - | 0.140 in H2O (34.9 Pa) | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() PFB0924DHE-T500 Delta Electronics | 1617 |
| Datasheet | 19 Weeks | Axial | 0.551lb 249.93g | Plastic | - | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | 2011 | PFB | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 34.8W | - | 34.8W | IP55 - Dust Protected, Water Resistant | - | unknown | 1.45A | CE, CSA, UL, VDE | 50000 hours | 8000 RPM | Ball | Tubeaxial | 66.5 dB(A) | 14V~26.4VDC | 1.819 in H2O (453.1 Pa) | - | Locked Rotor Protection | 92mm | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() AFB0812SH Delta Electronics | 46 |
| Datasheet | 19 Weeks | Axial | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2002 | AFB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 4.08W | 0.340A | 4.08W | - | 80mm | - | 340mA | CE, CSA, UL, VDE | 70000 hours | 4000 RPM | Ball | Tubeaxial | 40.0 dB(A) | 7V~13VDC | 0.267 in H2O (66.5 Pa) | DC FAN | - | 80mm | - | 25.4mm | ROHS3 Compliant | - | ||
![]() OD9225-12MSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Locked Rotor Sensor | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD9225-12LSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | PWM Control, Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD8025-48HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 3.8W | - | 0.080A | - | - | - | - | - | cURus | - | 3300 RPM | Sealed Sleeve | Tubeaxial | 33.0 dB | 24V~56VDC | 0.230 in H2O (57.3 Pa) | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD8015-05HB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD8015-05MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD8025-12HHB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.16W | - | 0.230A | - | - | - | - | - | cURus, TUV | - | 3400 RPM | Ball | Tubeaxial | 40.0 dB | - | 0.190 in H2O (47.3 Pa) | - | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | ||
![]() OD8025-12MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 960mW | - | 0.130A | - | - | - | - | - | cURus, TUV | - | 2500 RPM | Ball | Tubeaxial | 28.0 dB | - | 0.100 in H2O (24.9 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD8025-12LLB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 490mW | - | 0.040A | - | - | - | - | - | cURus, TUV | - | 1600 RPM | Ball | Tubeaxial | 19.0 dB | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | 25.00mm | ROHS3 Compliant | - | ||
![]() OD8025-12LLB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 490mW | - | 0.040A | - | - | - | - | - | cURus, TUV | - | 1600 RPM | Ball | Tubeaxial | 19.0 dB | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | ||
![]() OD8025-12LLB10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 490mW | - | 0.040A | - | - | - | - | - | cURus, TUV | - | 1600 RPM | Ball | Tubeaxial | 19.0 dB | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD9225-12LS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | PWM Control, Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD9225-24HHS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | Locked Rotor Sensor | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD9225-12HHS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | Locked Rotor Sensor | 92.5mm | - | - | ROHS3 Compliant | - |