- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1225-12MBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.330A | 4W | IP55 - Dust Protected, Water Resistant | - | 330mA | cURus, TUV | 2050 RPM | Ball | Tubeaxial | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | Alarm Sensor | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OD1225-12MBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.330A | 4W | IP55 - Dust Protected, Water Resistant | - | 330mA | cURus, TUV | 2050 RPM | Ball | Tubeaxial | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OD1238-24LBXC5 Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.420A | 9W | - | - | 420mA | cURus, TUV | 3200 RPM | Ball | Tubeaxial | 52.0 dB | - | 0.380 in H2O (94.6 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD2510-05MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | 14~122°F -10°C~50°C | 2010 | OD2510 | Square - 25.5mm Lx25.5mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.120A | - | - | - | 120mA | cURus, TUV | 10000 RPM | Sealed Sleeve | Tubeaxial | 24.0 dB | 3.5V~6VDC | 0.170 in H2O (42.3 Pa) | Speed Sensor (Tach) | 25.5mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD1232-12LSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 12VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.320A | - | - | - | 320mA | cURus, TUV | 2900 RPM | Sealed Sleeve | Tubeaxial | 44.0 dB | 6V~13.8VDC | 0.270 in H2O (67.3 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD1238-12LSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 3W | - | - | 0.240A | 3W | - | - | 240mA | cURus, TUV | 1950 RPM | Sealed Sleeve | Tubeaxial | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | - | 38.50mm | - | ROHS3 Compliant | - | - | - | ||
![]() OD1238-12HSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 4.7W | - | - | 0.5A | 4.7W | - | - | 500mA | cURus, TUV | 2800 RPM | Sealed Sleeve | Tubeaxial | 47.0 dB | - | 0.270 in H2O (67.3 Pa) | Locked Rotor Sensor | - | 38.50mm | - | ROHS3 Compliant | - | - | - | ||
![]() OD1232-12MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 12VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.5A | - | - | - | 500mA | cURus, TUV | 3300 RPM | Sealed Sleeve | Tubeaxial | 48.0 dB | 6V~13.8VDC | 0.330 in H2O (82.2 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD1232-12HSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 12VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 122°C | 14°C | - | - | - | 0.600A | - | - | - | 600mA | cURus, TUV | 3750 RPM | Sealed Sleeve | Tubeaxial | 51.0 dB | 6V~13.8VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Sensor | - | 32.00mm | - | ROHS3 Compliant | - | - | - | ||
![]() OD1232-24MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 24VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 122°C | 14°C | - | - | - | 0.280A | - | - | - | 280mA | cURus, TUV | 3300 RPM | Sealed Sleeve | Tubeaxial | 48.0 dB | 12V~27.8VDC | 0.330 in H2O (82.2 Pa) | Speed Sensor (Tach) | - | 32.00mm | - | ROHS3 Compliant | - | - | - | ||
![]() OD1238-12MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.350A | 4W | - | - | 350mA | cURus, TUV | 2540 RPM | Sealed Sleeve | Tubeaxial | 41.0 dB | - | 0.230 in H2O (57.3 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD1232-24MSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 24VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.280A | - | - | - | 280mA | cURus, TUV | 3300 RPM | Sealed Sleeve | Tubeaxial | 48.0 dB | 12V~27.8VDC | 0.330 in H2O (82.2 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD1238-24HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.320A | 7W | - | - | 320mA | cURus, TUV | 2800 RPM | Sealed Sleeve | Tubeaxial | 43.0 dB | - | 0.240 in H2O (59.8 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD1232-12LSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 12VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 122°C | 14°C | - | - | - | 0.320A | - | - | - | 320mA | cURus, TUV | 2900 RPM | Sealed Sleeve | Tubeaxial | 44.0 dB | 6V~13.8VDC | 0.270 in H2O (67.3 Pa) | Locked Rotor Sensor | - | 32.00mm | - | ROHS3 Compliant | - | - | - | ||
![]() OD1238-12MSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 4W | - | - | 0.350A | 4W | - | - | 350mA | cURus, TUV | 2540 RPM | Sealed Sleeve | Tubeaxial | 41.0 dB | - | 0.230 in H2O (57.3 Pa) | Locked Rotor Sensor | - | 38.50mm | - | ROHS3 Compliant | - | - | - | ||
![]() OD8025-48HB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 48VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 149°C | 5°C | 3.8W | - | - | 0.080A | 3.8W | - | - | 80mA | cURus | 3300 RPM | Ball | Tubeaxial | 33.0 dB | 24V~56VDC | 0.230 in H2O (57.3 Pa) | Speed Sensor (Tach) | - | 25.00mm | - | ROHS3 Compliant | - | - | - | ||
![]() OD4020-12HBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD4020 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD4020-12HBXC02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD4020 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD4020-12MBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD4020 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0612HHD Delta Electronics | 342 |
| Datasheet | 19 Weeks | Flanges | Axial | 0.137lb 62.14g | Plastic | - | - | - | - | - | AFB | Square - 60mm Lx60mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.8W | 12V | 0.150A | 1.8W | - | 60mm | 150mA | CE, CSA, UL, VDE | 4400 RPM | Ball | Tubeaxial | 31.0 dB(A) | 7V~13.8VDC | 0.229 in H2O (57.0 Pa) | - | 60mm | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - |