- Manufacturer
- Series
- Length
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Part # Aliases
- Color
- Designed for
- Factory Lead Time
Attribute column
Categories
Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Body Material | Shape | Package Cooled | Material Finish | Base Product Number | Brand | Contact Sizes | Designed for | Device Cooled | Fin Style | For Use With | Heatsink Material | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Product Style | Rad Hardened | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Note | ELV | Attachment Method | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Product Type | Includes | Finish | Thread/Screw/Hole Size | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Category | Product Length | Thermal Resistance | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Length - Center to Center | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C400K25R Ohmite | 11 |
| - | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | TO-247, TO-264, SOT-227 | - | 120088 | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | Board Level, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip and Board Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.724 (43.79mm) | - | - | - | - | - | - | - | ||
![]() 1960061089N001 Advantech | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | RS73F1JRT | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±25ppm/°C | - | - | 35.7 kOhms | - | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Adhesive Mount | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape | - | - | - | - | - | - | - | - | - | - | - | 26.6 mm | 4.4 °C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-8 | - | - | TO-8 Package Case | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | Thermal Link Retainer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | Plastic | - | - | - | - | - | D38999/24FG | - | 12 | BGA | - | Pin Fin | - | Aluminum | - | - | - | Amphenol Aerospace Operations | - | Adhesive | Bulk | - | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Receptacle Housing | For Female Sockets | - | 11 | - | - | - | - | Threaded | - | Crimp | - | D | Shielded | Environment Resistant | - | Electroless Nickel | 21-11 | Silver | - | - | Contacts Not Included | - | Adhesive | - | G | - | - | - | - | - | - | Heat Sinks | - | - | 42.1 mm | 2.5 °C/W | - | - | 42.16 mm | - | 42.16 mm | 11.43 mm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM 6063 | - | - | - | - | - | - | BGA, PGA, PLCC, QFP | BGA | FORGED | - | Aluminum | - | - | - | Glenair | - | Adhesive | Retail Package | 40(mm) | Not Required(mm) | Active | - | No | - | - | - | * | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape | - | - | - | - | Black Anodized | - | - | - | Heatsinks | - | - | - | 3.2°C/W@200LFPM | 40(mm) | - | 6.3 mm | - | 40 mm | 40 mm | - | 6.3(mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APR | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1963203-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Aluminium | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.67 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 26924 Elesa USA Corporation | In Stock | - | - | - | Screw Holes, Back | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-40201-2140080 | Elesa USA Corporation | - | - | Bag | - | - | Active | - | - | - | - | - | IFF | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | - | - | - | - | - | - | 4.409 (112.00mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() ZAS17105013LRPN CTS Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | Entrelec | 017961816 | CTS Electrocomponents | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZAS17112510RRPN CTS Corporation | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Cal-Chip Electronics, Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 4 V | -55°C ~ 125°C | TC | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Molded | - | - | - | - | - | 220 µF | - | - | - | - | - | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | - | - | - | - | - | ||
![]() BDN14-3CB CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1542001-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Cold-Forged Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1963842-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | - | SMT Adapters | - | - | - | - | - | - | - | - | - | 1.27mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMT Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125325 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1542002-0 TE Connectivity | In Stock | - | - | Clip | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.92 mm | 13.87 mm | - | - | - | - | - | - | - | UL94 V-0 | Not Applicable | - | ||
![]() 2-1963552-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX1806-1B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - |