- Manufacturer
- Series
- Length
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Part # Aliases
- Color
- Designed for
- Factory Lead Time
Attribute column
Categories
Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Body Material | Automotive | Base Product Number | Contact Finish Mating | Contact Materials | Device Cooled | ECCN (US) | EU RoHS | Fin Style | Heatsink Material | Impedance (Max) (Zzt) | Mfr | Mounting | Package | PPAP | Primary Material | Product Depth (mm) | Product Status | RoHS | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Depth | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Output Type | Wire Gauge | Row Spacing | ELV | Attachment Method | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Cable Termination | Power - Max | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Voltage - Zener (Nom) (Vz) | Wire Type | Maximum Pressure | Finish | Product | Features | Product Length | Thermal Resistance | Product Length (mm) | Diameter | Height | Width | Contact Finish Thickness | Product Height (mm) | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10-53190095-C1-R0G Aavid | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | BGA | EAR99 | Compliant | Straight | - | - | - | Clip | - | - | - | 19 | - | - | - | - | - | - | Active | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black Anodized | - | - | - | - | 19 | - | - | - | - | 9.5 | - | - | ||
![]() V5830 ASSMANN WSW Components | 16 |
| - | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V4094 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V9582Y-LP ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML73/38 Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z3A52SBXBNR250E CTS Corporation | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | - | Retail Package | - | Metal | - | Active | - | -65°C ~ 175°C | - | 806 | - | - | Solder | Plug, Male Pins | - | - | Olive Drab | - | Threaded | - | - | - | A | - | - | Olive Drab Cadmium | 17-20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1963552-5 TE Connectivity | In Stock | - | - | - | - | 8-DIP Module | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | 1230 | - | Active | - | - | - | - | - | - | - | - | - | -- | - | - | 0 mV ~ 100 mV | - | - | - | PCB | Wheatstone Bridge | - | - | - | - | - | - | - | - | ±0.1% | 30 PSI (206.84 kPa) | Absolute | Barbless | Male - 0.13 (3.18mm) Tube | - | - | 90 PSI (620.53 kPa) | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | - | - | - | - | - | Tube | AMPMODU MTE | - | Obsolete | - | Receptacle | - | 13 | Black | 1 | Latch Lock | Female Socket | 0.100 (2.54mm) | - | - | 31 mm | - | - | - | Tin-Lead | - | - | 22-26 AWG | -- | - | Clip | - | - | IDC | - | - | - | - | - | - | - | Discrete or Ribbon Cable | - | - | - | Closed End | 6.3 mm | 3.01 °C/W | - | - | 18 mm | 31 mm | 100.0µin (2.54µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Bulk | MTA-156 | - | Obsolete | - | Receptacle | - | 11 | Blue | 1 | Locking Ramp | Female Socket | 0.156 (3.96mm) | - | - | - | - | - | - | Tin-Lead | - | - | 26 AWG | -- | - | Adhesive | - | - | IDC | - | - | - | - | - | - | - | Discrete or Ribbon Cable | - | - | - | Closed End | 44.6 mm | 1.1 °C/W | - | - | - | - | 80.0µin (2.03µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | APR | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Elliptical | - | - | - | Screw Mount | - | - | - | - | - | - | - | - | F | - | - | - | - | Passive | - | - | - | - | - | - | - | - | 35 mm | - | - | - | - | - | - | - | - | - | Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 1.65 °C/W | - | - | 27 mm | 35 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1963562-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | AER | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWTC-REC1-915 Omega Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1542006-6 TE Connectivity | In Stock | - | - | Clip | Surface Mount | DO-214AA, SMB | - | - | SMBJ (DO-214AA) | Aluminium | - | - | SMBJ5914 | - | - | - | - | - | - | - | 9 Ohms | Microchip Technology | - | Tape & Reel (TR) | - | - | - | Active | Compliant | -65°C ~ 150°C | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 75 µA @ 1 V | 1.2 V @ 200 mA | - | 2 W | - | - | - | - | - | 3.6 V | - | - | - | - | - | - | - | - | 34.92 mm | 19.93 mm | - | - | - | UL94 V-0 | Not Applicable | ||
![]() 5-1542001-2 TE Connectivity | In Stock | - | - | Clip | - | - | - | - | - | Aluminium | Aluminium | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | - | - | Active | Compliant | - | - | * | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8 mm | 19.05 mm | - | - | - | UL94 V-0 | Not Applicable | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | DO-219AB | - | - | DO-219AB (SMF) | - | - | - | - | - | - | - | - | - | Vertical | - | 60 Ohms | - | Screw Mount | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, BZD27C-M | -- | Active | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip | 1µA @ 43V | 1.2V @ 200mA | - | 800mW | - | - | - | - | - | 56V | - | - | - | - | - | 26.6 mm | 3.35 °C/W | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape/Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.6 mm | 6.2 °C/W | - | - | - | - | - | - | - | - | ||
![]() 036620 Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |