- Manufacturer
- Series
- Length
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Part # Aliases
- Color
- Designed for
- Factory Lead Time
Attribute column
Categories
Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Package Cooled | Material Finish | RoHS | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | Power Rating | Packing Method | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation | Finish | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Device Used On | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OMNI-UNI-18-75 Wakefield-Vette | In Stock | - | - | 12 Weeks | Clip, Solder | TO-247 | Aluminum | - | Rectangular, Fins | TO-247, TO-264 | Black Anodized | - | - | 2016 | OmniKlip™ | yes | Active | Not Applicable | - | Board Level, Vertical | - | - | - | - | Clip, Solder Foot | 1.500 38.10mm | - | - | - | - | - | - | - | - | - | - | - | 2.953 75.00mm | 0.710 18.03mm | - | ROHS3 Compliant | - | ||
![]() ATS-50330P-C2-R0 AdvancedThermalSolutions | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | Compliant | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1 °C/W | - | - | - | - | - | 17.5 mm | 58.2 mm | 33 mm | No SVHC | - | Lead Free | ||
![]() B60-075-VE Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, Solder | TO-247 | Aluminum | - | Rectangular, Fins | TO-220, TO-247, TO-264 | Degreased | - | - | 2014 | B60 | - | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | - | Clip, Solder Foot | 1.610 40.89mm | - | - | - | - | - | - | - | - | - | - | 64.2mm | 2.953 75.00mm | 2.530 64.26mm | - | ROHS3 Compliant | - | ||
![]() 527-24AB Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | Half Brick | Aluminium | - | - | - | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | - | Passive | Black | - | - | EXTRUDED | - | - | - | - | ANODIZED | - | - | - | - | - | - | - | 6.1mm | 61mm | 57.9mm | - | ROHS3 Compliant | - | ||
![]() 680-125220 Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt | TO-220 | Aluminum | - | Square, Pin Fins | TO-220 (Dual) | Black Anodized | - | Bulk | 2004 | 680 | yes | Active | Not Applicable | - | Board Level | Black | 8W | - | - | Bolt On | 1.250 31.75mm | 1.50°C/W @ 400 LFM | - | - | - | - | - | - | 7.5W @ 45°C | OMNIDIRECT | - | 31.8mm | 1.810 45.97mm | 1.810 45.97mm | - | ROHS3 Compliant | Lead Free | ||
![]() 421K Wakefield-Vette | 2 |
| Datasheet | 10 Weeks | Press Fit, Stud | TO-3 | Aluminum | 285.77g | Rectangular, Fins | TO-3, DO-5, Stud Mount | Black Anodized | - | Bulk | - | 421 | - | Active | Not Applicable | - | Board Level | Black | 50W | - | EXTRUDED | Press Fit | 2.625 66.67mm | 0.70°C/W @ 250 LFM | 50W | - | - | - | 1.16°C/W | - | 50.0W @ 58°C | - | - | 66.7mm | 3.000 76.20mm | 4.750 120.65mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSE-B18317-035H-01 CUI Devices | In Stock | - | Datasheet | 11 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-218 | Black Anodized | - | - | - | HSE | - | Active | Not Applicable | - | Board Level, Vertical | - | - | - | - | PC Pin | 0.984 25.00mm | 4.33°C/W @ 200 LFM | - | - | - | - | 7.50°C/W | - | 10.0W @ 75°C | - | - | - | 1.250 31.75mm | 1.638 41.60mm | - | RoHS Compliant | - | ||
![]() EA-T220-51E Ohmite | In Stock | - | Datasheet | 20 Weeks | Bolt, PC Pin, Solder | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | - | 2011 | E | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | - | Bolt On and PC Pin | 0.500 12.70mm | 4.00°C/W @ 600 LFM | - | - | - | - | 7.50°C/W | - | 5.0W @ 40°C | - | - | 50.8mm | 2.000 50.80mm | 1.378 35.00mm | Unknown | ROHS3 Compliant | - | ||
![]() 537-95AB Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt | Half Brick | Aluminum | - | Rectangular, Fins | Quarter Brick DC/DC Converter | Black Anodized | - | Bulk | 2007 | 537 | - | Active | Not Applicable | - | Top Mount | Black | - | - | EXTRUDED | Bolt On | 0.950 24.13mm | 2.10°C/W @ 300 LFM | - | - | - | 2.1 °C/W | - | - | - | - | - | 24.1mm | 2.280 57.90mm | 1.450 36.83mm | - | ROHS3 Compliant | Lead Free | ||
![]() WV-T247-101E Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin, Solder | - | Aluminum | 11.9068g | Rectangular, Fins | TO-247 | Degreased | - | - | 2010 | W | - | Active | Not Applicable | - | Board Level, Vertical | Black | - | - | - | Clip and PC Pin | 0.630 16.00mm | 8.00°C/W @ 500 LFM | - | - | - | - | 9.00°C/W | - | 1.0W @ 20°C | - | - | 32mm | 1.260 32.00mm | 0.921 23.40mm | Unknown | ROHS3 Compliant | - | ||
![]() 901-19-2-23-2-B-0 Wakefield-Vette | 2 |
| Datasheet | 12 Weeks | - | - | Aluminum | - | Square, Pin Fins | BGA | Black Anodized | - | - | 1998 | 901 | - | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | Push Pin | 0.892 22.65mm | 5.40°C/W @ 200 LFM | - | - | - | - | 10.60°C/W | - | - | - | - | - | 0.748 19.00mm | 0.748 19.00mm | - | ROHS3 Compliant | - | ||
![]() EV-T220-38E Ohmite | In Stock | - | Datasheet | 20 Weeks | Bolt, PC Pin, Solder | - | Aluminum | - | Rectangular, Fins | TO-220 | Degreased | - | - | 2010 | E | - | Active | 1 (Unlimited) | 3A611.Y.3 | Board Level, Vertical | Black | - | BULK | - | Bolt On and PC Pin | 0.500 12.70mm | 4.00°C/W @ 300 LFM | - | - | - | - | 13.00°C/W | - | 8.0W @ 80°C | LONGITUDINAL | TRANSISTOR | 38.1mm | 1.500 38.10mm | 1.378 35.00mm | Unknown | ROHS3 Compliant | - | ||
![]() DA-T263-101E-TR Ohmite | In Stock | - | Datasheet | 20 Weeks | - | TO-263 | Aluminum | - | Rectangular, Fins | TO-263 (D2Pak) | Black Anodized | - | Tape & Reel (TR) | 2012 | D | - | Active | 1 (Unlimited) | - | Top Mount | Black | - | TR, 13 INCH | - | Solderable Feet | 0.400 10.16mm | 8.00°C/W @ 500 LFM | - | - | - | - | - | - | 2.0W @ 30°C | - | TRANSISTOR | 10.16mm | 0.500 12.70mm | 1.020 25.91mm | - | RoHS Compliant | - | ||
![]() 901-19-2-21-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | 1998 | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | - | 20.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 902-21-2-18-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | - | 17.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-50300P-C2-R0 AdvancedThermalSolutions | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | Compliant | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 °C/W | - | - | - | - | - | 17.5 mm | 30 mm | 30 mm | No SVHC | - | Lead Free | ||
![]() 637-15ABPE Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt, PC Pin | TO-220 | Aluminum | 15.88g | Rectangular, Fins | TO-220 | Black Anodized | - | - | 2001 | 637 | - | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | - | Bolt On and PC Pin | 0.500 12.70mm | 5.50°C/W @ 200 LFM | - | - | - | 11 °C/W | - | - | 6.0W @ 65°C | - | - | 38.1mm | 1.500 38.10mm | 1.375 34.93mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OMNI-UNI-34-50 Wakefield-Vette | In Stock | - | - | - | - | - | Aluminum | - | Rectangular, Fins | TO-220, TO-247, TO-264 | Black Anodized | - | - | 2017 | OmniKlip™ | - | Active | Not Applicable | - | Board Level, Vertical | - | - | - | - | Clip, Solder Foot | 2.953 75.00mm | - | - | - | - | - | - | - | - | - | - | - | 1.969 50.00mm | 1.339 34.00mm | - | ROHS3 Compliant | - | ||
![]() HSE-B20254-035H-01 CUI Devices | In Stock | - | Datasheet | 11 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | HSE | - | Active | Not Applicable | - | Board Level, Vertical | - | - | - | - | PC Pin | 0.500 12.70mm | 4.42°C/W @ 200 LFM | - | - | - | - | 14.42°C/W | - | 5.2W @ 75°C | - | - | - | 1.000 25.40mm | 1.378 35.00mm | - | RoHS Compliant | - | ||
![]() 698-100AB Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Adhesive | BGA | - | 65.2g | - | - | - | - | - | 2001 | 698 | - | Active | 1 (Unlimited) | - | Passive | Black | - | - | FIN | - | - | - | - | ANODIZED | - | - | - | PIN FIN ARRAY | - | OMNIDIRECT | - | 25.4mm | - | 53.3mm | - | ROHS3 Compliant | - |