- Manufacturer
- Series
- Length
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Part # Aliases
- Color
- Designed for
- Factory Lead Time
Attribute column
Categories
Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Cooled | Material Finish | Compatible with (details) | Designed for | Dim | Factory colour | Fin Style | Heatsink Material | Material properties | Mounting Styles | RoHS | RoHS-compliant | Series | Part Status | Type | ELV | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Thermal Resistance | Diameter | Height | Length | Width | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS-53400G-C1-R0 Advanced Thermal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATS-53210P-C1-R0 Advanced Thermal | In Stock | - | - | - | Aluminum (Blue Anodized) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATS-53400B-C1-R0 Advanced Thermal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATS-53300P-C1-R0 Advanced Thermal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATS-53375P-C1-R0 Advanced Thermal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATS028028011-PF020 Advanced Thermal | 147 |
| - | - | - | - | - | - | - | BGA | - | - | Omnidirectional Fin | Aluminum | - | PCB | - | - | BGA High Aspect Ratio | - | Component | - | - | - | - | - | - | Heat Sinks | 8.58 C/W | - | 11.4 mm | 27.9 mm | 27.9 mm | - | - | ||
![]() ATS048054025-PF037 Advanced Thermal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATS048054020-PF036 Advanced Thermal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATS043045009-PF031 Advanced Thermal | 76 |
| - | - | - | - | - | - | - | BGA | - | - | Omnidirectional Fin | Aluminum | - | PCB | - | - | - | - | Component | - | - | - | - | - | - | Heat Sinks | 8.4 C/W | - | 8.9 mm | 44.5 mm | 43.2 mm | - | - | ||
![]() ATS043045010-PF032 Advanced Thermal | 89 |
| - | - | - | - | - | - | - | BGA | - | - | Omnidirectional Fin | Aluminum | - | PCB | - | - | - | - | Component | - | - | - | - | - | - | Heat Sinks | 5 C/W | - | 10.2 mm | 44.5 mm | 43.2 mm | - | - | ||
![]() ATS041041013-PF027 Advanced Thermal | 131 |
| - | - | - | - | - | - | - | BGA | - | - | Omnidirectional Fin | Aluminum | - | PCB | - | - | BGA High Aspect Ratio | - | Component | - | - | - | - | - | - | Heat Sinks | 3.3 C/W | - | 13.3 mm | 40.6 mm | 40.6 mm | - | - | ||
![]() ATS041041007-PF026 Advanced Thermal | 134 |
| - | - | - | - | - | - | - | BGA | - | - | Omnidirectional Fin | Aluminum | - | PCB | - | - | BGA High Aspect Ratio | - | Component | - | - | - | - | - | - | Heat Sinks | 5.5 C/W | - | 6.6 mm | 40.6 mm | 40.6 mm | - | - | ||
![]() ATS028028006-PF018 Advanced Thermal | 134 |
| - | - | - | - | - | - | - | BGA | - | - | Omnidirectional Fin | Aluminum | - | PCB | - | - | - | - | Component | - | - | - | - | - | - | Heat Sinks | 8.3 C/W | - | 6.4 mm | 27.9 mm | 27.9 mm | - | - | ||
![]() ATS025025006-PF014 Advanced Thermal | 101 |
| - | - | - | - | - | - | - | BGA | - | - | Omnidirectional Fin | Aluminum | - | PCB | - | - | - | - | Component | - | - | - | - | - | - | Heat Sinks | 17 C/W | - | 6.4 mm | 25 mm | 25 mm | - | - | ||
![]() ATS021021011-PF012 Advanced Thermal | 224 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATS021021015-PF013 Advanced Thermal | 213 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 077.25-1 Finder | In Stock | - | - | - | Aluminium | - | - | - | Finder 77 series | - | (L x W x H) 106.5 x 65.5 x 70 mm | Black | - | - | anodised | - | - | Yes | - | - | 077.25 | - | - | - | - | - | - | - | - | - | 70mm | 106.5mm | 65.5mm | - | - | ||
![]() HSE-B20500-040H-01 CUI Inc | In Stock | - | - | - | Aluminum Alloy | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | - | - | - | - | - | - | HSE | Active | Board Level, Vertical | - | PC Pin | 0.492 (12.50mm) | 8.90°C/W @ 200 LFM | 8.43°C/W | 8.9W @ 75°C | - | - | -- | - | 1.969 (50.00mm) | 1.359 (34.50mm) | - | - | ||
![]() 6-1542006-0 TE Connectivity | In Stock | - | - | Clip | Aluminium | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Compliant | - | - | - | - | - | - | - | 26.97 mm | 9.85 mm | - | - | UL94 V-0 | Not Applicable | ||
![]() ATS028028018-SF-9Q Advanced Thermal | 89 |
| - | - | - | - | - | - | - | BGA | - | - | Straight Fin | Aluminum | - | PCB | - | - | BGA High Aspect Ratio | - | Component | - | - | - | - | - | - | Heat Sinks | 4.82 C/W | - | 18 mm | 28 mm | 28 mm | - | - |