- Manufacturer
- Series
- Length
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Part # Aliases
- Color
- Designed for
- Factory Lead Time
Attribute column
Categories
Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Brand | Designed for | Factory Pack QuantityFactory Pack Quantity | Fin Style | Heatsink Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Tradename | Series | Part Status | Type | Subcategory | Reach Compliance Code | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Product Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Product Category | Thermal Resistance | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS060060014-MF-16M Advanced Thermal | 86 |
| - | - | - | - | - | - | maxiFLOW BGA | - | Slanted Vane | Aluminum | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | Heat Sinks | - | 3.62 C/W | - | 14 mm | 60 mm | 60 mm | ||
![]() ATS060060013-MF-16L Advanced Thermal | 84 |
| - | - | - | - | - | - | maxiFLOW BGA | - | Slanted Vane | Aluminum | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | Heat Sinks | - | 4.04 C/W | - | 13 mm | 60 mm | 60 mm | ||
![]() ATS040040006-PF-13E Advanced Thermal | 108 |
| - | - | - | - | - | - | BGA | - | Omnidirectional Fin | Aluminum | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | Heat Sinks | - | 12.05 C/W | - | 6 mm | 40 mm | 40 mm | ||
![]() ATS042042010-SF-14I Advanced Thermal | 78 |
| - | - | - | - | - | - | BGA | - | Straight Fin | Aluminum | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | Heat Sinks | - | 7.83 C/W | - | 10 mm | 42 mm | 42 mm | ||
![]() ATS037037005-MF-12D Advanced Thermal | 77 |
| - | - | - | - | - | - | maxiFLOW BGA | - | Slanted Vane | Aluminum | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | Heat Sinks | - | 19.6 C/W | - | 5 mm | 37 mm | 37 mm | ||
![]() ATS028028025-SF-9X Advanced Thermal | 21 |
| - | - | - | - | - | - | BGA | - | Straight Fin | Aluminum | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | Heat Sinks | - | 3.36 C/W | - | 25 mm | 28 mm | 28 mm | ||
![]() ATS035035020-SF-11S Advanced Thermal | 87 |
| - | - | - | - | - | - | BGA | - | Straight Fin | Aluminum | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | Heat Sinks | - | 3.63 C/W | - | 20 mm | 35 mm | 35 mm | ||
![]() ATS020020025-SF-7X Advanced Thermal | 198 |
| - | - | - | - | - | - | BGA | - | Straight Fin | Aluminum | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | Heat Sinks | - | 4.87 C/W | - | 25 mm | 20 mm | 20 mm | ||
![]() ATS014014016-PF-3O Advanced Thermal | 99 |
| - | - | - | - | - | - | BGA | - | Omnidirectional Fin | Aluminum | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | Heat Sinks | - | 12.91 C/W | - | 16 mm | 14 mm | 14 mm | ||
![]() ATS014014010-SF-3I Advanced Thermal | In Stock | - | - | - | - | - | - | - | BGA | - | Straight Fin | Aluminum | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | Heat Sinks | - | 19.32 C/W | - | 10 mm | 14 mm | 14 mm | ||
![]() ATS010010010-SF-1I Advanced Thermal | 132 |
| - | - | - | - | - | - | BGA | - | Straight Fin | Aluminum | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | Heat Sinks | - | 31.2 C/W | - | 10 mm | 10 mm | 10 mm | ||
![]() TX1806-1U CTS Corporation | In Stock | - | - | - | - | - | - | CTS Electronic Components | - | 1 | - | - | - | CTS | - | CTS Electrocomponents | - | Bulk | - | Obsolete | - | - | iZIF | TX | - | - | Heat Sinks | - | - | - | - | Heat Sinks | - | - | - | Heat Sinks | - | - | - | - | - | ||
![]() HSS-B20-NP-06 CUI Inc | In Stock | - | - | Aluminum | Square, Fins | TO-220 | Black Anodized | - | - | - | - | - | CUI DEVICES | CUI Devices | HSS-B20-NP-06 | - | - | - | Active | - | 1.55 | Yes | - | -- | Active | Board Level | - | compliant | Bolt On | 0.375 (9.52mm) | 7.51°C/W @ 200 LFM | - | 26.32°C/W | 2.9W @ 75°C | - | - | - | -- | - | 0.748 (19.00mm) | 0.748 (19.00mm) | ||
![]() HSS-B20-0503H CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | - | CUI DEVICES | CUI Devices | HSS-B20-0503H | - | - | - | Active | - | 5.54 | Yes | - | -- | Active | Board Level, Vertical | - | compliant | PC Pin | 1.180 (29.97mm) | 5.44°C/W @ 200 LFM | - | 16.30°C/W | 4.6W @ 75°C | - | - | - | -- | - | 0.500 (12.70mm) | 1.000 (25.40mm) | ||
![]() HSS-B20-NP CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | - | CUI DEVICES | CUI Devices | HSS-B20-NP | - | - | - | Active | - | 2.16 | Yes | - | -- | Active | Board Level | - | compliant | -- | 0.500 (12.70mm) | 5.01°C/W @ 200 LFM | - | 18.63°C/W | 4.0W @ 75°C | - | - | - | -- | - | 1.500 (38.10mm) | 0.504 (12.80mm) | ||
![]() HSE-B381-04H CUI Inc | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-218, TO-220 | Black Anodized | - | - | - | - | - | CUI DEVICES | CUI Devices | HSE-B381-04H | - | - | - | Active | - | 5.29 | Yes | - | HSE | Active | Board Level, Vertical | - | compliant | PC Pin | 0.630 (16.00mm) | 4.44°C/W @ 200 LFM | - | 12.71°C/W | 5.9W @ 75°C | - | - | - | -- | - | 1.500 (38.10mm) | 0.650 (16.50mm) | ||
![]() HSE-B20508-035H-01 CUI Inc | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HSE | Active | Board Level, Vertical | - | - | PC Pin | 0.500 (12.70mm) | 4.76°C/W @ 200 LFM | - | 9.15°C/W | 8.2W @ 75°C | - | - | - | -- | - | 2.000 (50.80mm) | 1.378 (35.00mm) | ||
![]() HSS-B20-NP-02 CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | - | CUI DEVICES | CUI Devices | HSS-B20-NP-02 | - | - | - | Active | - | 5.58 | Yes | - | -- | Active | Board Level | - | compliant | -- | 0.394 (10.00mm) | 5.39°C/W @ 200 LFM | - | 20.59°C/W | 3.6W @ 75°C | - | - | - | -- | - | 0.748 (19.00mm) | 0.830 (21.08mm) | ||
![]() HSE-B20270-040H CUI Inc | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | - | CUI DEVICES | CUI Devices | HSE-B20270-040H | - | - | - | Active | - | 5.58 | Yes | - | HSE | Active | Board Level, Vertical | - | compliant | PC Pin | 0.492 (12.50mm) | 3.64°C/W @ 200 LFM | - | 12.50°C/W | 6.0W @ 75°C | - | - | - | -- | - | 1.063 (27.00mm) | 1.378 (35.00mm) | ||
![]() HSE-B20508-035H-W CUI Inc | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HSE | Active | Board Level, Vertical | - | - | PC Pin | 0.500 (12.70mm) | 5.17°C/W @ 200 LFM | - | 9.62°C/W | 7.8W @ 75°C | - | - | - | -- | - | 2.000 (50.80mm) | 1.378 (35.00mm) |