- Manufacturer
- Series
- Length
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Part # Aliases
- Color
- Designed for
- Factory Lead Time
Attribute column
Categories
Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Construction | Reach Compliance Code | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation | Finish | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS-61300R-C1-R0 Advanced Thermal Solutions Inc. | 97 |
| - | 6 Weeks | Clip | - | Aluminum | - | Stainless Steel | Square, Pin Fins | BGA | Black Anodized | - | 2010 | fanSINK, maxiGRIP | - | Active | 1 (Unlimited) | Top Mount | Black | 30mm | - | - | Clip, Thermal Material | 0.768 19.50mm | 2.00°C/W @ 200 LFM | - | - | - | - | - | - | - | 19.5mm | 1.181 30.00mm | 1.181 30.00mm | No | - | ROHS3 Compliant | - | ||
![]() 528-24AB Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | Half Brick | Aluminium | - | - | - | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | - | ANODIZED | - | - | - | - | - | 6.1mm | 61mm | 61mm | - | - | ROHS3 Compliant | - | ||
![]() 374324B00035G Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 8 Weeks | - | BGA | Aluminum | - | - | Square, Pin Fins | BGA, FPGA | Black Anodized | Bulk | 2002 | 37432 | - | Active | Not Applicable | Board Level | Black | 27mm | - | - | Thermal Tape, Adhesive (Included) | 0.394 10.00mm | 9.30°C/W @ 200 LFM | - | - | - | 30.60°C/W | - | 3.0W @ 90°C | - | 10mm | 1.063 27.00mm | 1.063 27.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSS-B20-NP-02 CUI Devices | 48 |
| Datasheet | 11 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | - | - | HSS | - | Active | Not Applicable | Board Level | - | - | - | - | - | 0.394 10.00mm | 5.39°C/W @ 200 LFM | - | - | - | 20.59°C/W | - | 3.6W @ 75°C | - | - | 0.748 19.00mm | 0.830 21.08mm | - | - | RoHS Compliant | - | ||
![]() V6534B Assmann WSW Components | In Stock | - | Datasheet | - | PC Pin | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2010 | - | yes | Obsolete | 1 (Unlimited) | Board Level, Vertical | Black | 10mm | - | - | PC Pin | 0.394 10.00mm | - | - | - | - | 35.00°C/W | - | - | - | 10mm | 0.787 20.00mm | 0.984 25.00mm | No | - | RoHS Compliant | - | ||
![]() ATS-X53270B-C1-R0 Advanced Thermal Solutions Inc. | 204 |
| - | 6 Weeks | Clip | - | Aluminum | - | - | Square, Fins | BGA | Blue Anodized | - | 2009 | superGRIP™ | - | Active | 1 (Unlimited) | Top Mount | - | - | - | unknown | Clip, Thermal Material | 0.295 7.50mm | 14.10°C/W @ 200 LFM | - | - | - | - | - | - | - | - | 1.063 27.00mm | 1.063 27.00mm | - | - | ROHS3 Compliant | - | ||
![]() HSS-C52-NP-SMT-TR CUI Devices | In Stock | - | Datasheet | 11 Weeks | - | - | Copper | - | - | Rectangular, Fins | TO-252 (DPak) | Tin | Tape & Reel (TR) | - | HSS | - | Active | Not Applicable | Top Mount | - | - | - | - | - | 0.400 10.16mm | 10.05°C/W @ 200 LFM | - | - | - | 35.71°C/W | - | 2.1W @ 75°C | - | - | 0.315 8.00mm | 0.900 22.86mm | - | - | RoHS Compliant | - | ||
![]() ATS-53250D-C1-R0 Advanced Thermal Solutions Inc. | 79 |
| - | 6 Weeks | Clip | - | Aluminum | - | - | Square, Fins | BGA | Black Anodized | - | 2007 | maxiGRIP | - | Active | Not Applicable | Top Mount | Black | 25mm | - | - | Clip, Thermal Material | 0.374 9.50mm | 15.30°C/W @ 200 LFM | - | - | - | - | - | - | - | 9.5mm | 0.984 25.00mm | 0.984 25.00mm | No | - | ROHS3 Compliant | - | ||
![]() 569000B00000G Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 8 Weeks | - | TO-3 | Aluminum | - | - | Square | LED | Black Anodized | Bulk | 2015 | - | - | Active | Not Applicable | Board Level | Black | - | - | - | Thermal Tape, Adhesive (Not Included) | 1.310 33.27mm | 1.50°C/W @ 500 LFM | 10W | - | - | 5.50°C/W | - | 12.0W @ 60°C | - | 33.27mm | 1.830 46.48mm | 1.830 46.48mm | - | - | RoHS Compliant | Lead Free | ||
![]() 265-118ABHE-22 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt, PC Pin | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2007 | 265 | - | Active | Not Applicable | Board Level, Vertical | Black | - | FIN | - | Bolt On and PC Pin | 0.500 12.70mm | 7.00°C/W @ 200 LFM | - | - | - | 14.00°C/W | - | 4.0W @ 56°C | - | 30mm | 1.180 29.97mm | 1.000 25.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V8818V Assmann WSW Components | 2164 |
| - | 23 Weeks | Through Hole | - | Aluminum | - | - | Rectangular, Fins | SOT-32, TO-220 | Black Anodized | - | 2010 | - | yes | Active | 1 (Unlimited) | Board Level | - | 19mm | - | - | Bolt On and PC Pin | 0.844 21.44mm | - | - | - | - | 7.50°C/W | - | - | - | 21.44mm | 2.362 60.00mm | 0.748 19.00mm | No | - | ROHS3 Compliant | - | ||
![]() R2V-CT4-38E Ohmite | 18 |
| Datasheet | 20 Weeks | Clip, PC Pin, Screw | - | Aluminum | 181.436948g | - | Rectangular, Fins | TO-247 | Degreased | - | 2011 | R2 | - | Active | 1 (Unlimited) | Board Level | - | - | - | - | Clip and PC Pin | 0.870 22.10mm | 1.00°C/W @ 800 LFM | - | - | - | 9.80°C/W | - | 2.0W @ 20°C | - | 22mm | 1.500 38.10mm | 1.380 35.05mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FA-T220-64E Ohmite | 38 |
| Datasheet | 20 Weeks | Bolt, PC Pin, Screw, Vertical | TO-220 | Aluminum | 46g | - | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | - | 2010 | F | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | - | - | - | Bolt On and PC Pin | 0.984 25.00mm | 2.00°C/W @ 300 LFM | - | - | - | 3.00°C/W | - | 10.0W @ 50°C | OMNIDIRECT | 63.5mm | 2.500 63.50mm | 1.638 41.60mm | - | Unknown | ROHS3 Compliant | - | ||
![]() R2V-CT6-38E Ohmite | In Stock | - | Datasheet | 20 Weeks | Clip, PC Pin | - | Aluminum | 181.436948g | - | Rectangular, Fins | TO-264 | Unfinished | - | 2012 | R2 | - | Last Time Buy | 1 (Unlimited) | Board Level | - | - | - | - | Clip and PC Pin | 0.870 22.10mm | - | - | - | - | 9.80°C/W | - | - | - | 38mm | 1.500 38.10mm | 1.380 35.05mm | - | Unknown | ROHS3 Compliant | - | ||
![]() MA-302-55E Ohmite | 453 |
| Datasheet | 23 Weeks | Clip, PC Pin | TO-247 | Aluminum | 133.242759g | - | Rectangular, Fins | TO-247, TO-264 | Black Anodized | - | 2010 | M | - | Active | 1 (Unlimited) | Top Mount | Black | - | - | - | Clip and PC Pin | 1.712 43.48mm | 1.00°C/W @ 300 LFM | - | - | 3 °C/W | - | - | 5.0W @ 20°C | - | 43.5mm | 2.170 55.12mm | 2.200 55.88mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 658-35ABT3 Wakefield-Vette | 10 |
| - | 12 Weeks | Adhesive | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | Bulk | 2008 | 658 | - | Active | Not Applicable | Top Mount | Black | - | FIN | - | Thermal Tape, Adhesive (Included) | 0.350 8.89mm | 3.00°C/W @ 800 LFM | - | - | 3 °C/W | - | PIN FIN ARRAY | - | OMNIDIRECT | 8.9mm | 1.100 27.94mm | 1.100 27.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 511-3U Wakefield-Vette | In Stock | - | Datasheet | 8 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | Power Modules | - | - | 2007 | 511 | - | Active | 1 (Unlimited) | Top Mount | - | - | FIN | - | Adhesive | 2.410 61.21mm | - | - | - | - | 0.90°C/W | - | - | LONGITUDINAL | 61.2mm | 3.000 76.20mm | 5.210 132.33mm | - | - | ROHS3 Compliant | - | ||
![]() 507102B00000G Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 7 Weeks | Bolt | TO-220 | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | Bulk | 2001 | Hat Section 5070 | - | Active | Not Applicable | Board Level | Black | 17.78mm | - | - | Bolt On | 0.500 12.70mm | 5.00°C/W @ 200 LFM | - | - | - | 15.60°C/W | - | 4.0W @ 40°C | - | 12.7mm | 0.700 17.78mm | 1.750 44.45mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ATS-X53400B-C1-R0 Advanced Thermal Solutions Inc. | 144 |
| - | 6 Weeks | Clip | - | Aluminum | - | - | Square, Fins | BGA | Blue Anodized | - | 2009 | superGRIP™ | - | Active | 1 (Unlimited) | Top Mount | - | - | - | unknown | Clip, Thermal Material | 0.295 7.50mm | 9.10°C/W @ 200 LFM | - | - | - | - | - | - | - | - | 1.575 40.00mm | 1.575 40.00mm | - | - | ROHS3 Compliant | - | ||
![]() 531202B00000G Aavid | In Stock | - | Datasheet | 16 Weeks | Bolt, Screw | Radial | Aluminium, Anodized | - | - | Fins, Rectangular | - | - | Bulk | 2007 | - | - | Active | - | Passive | Black | 12.7mm | EXTRUDED | - | - | 12.7mm | 4 °C/W | 9W | - | - | 7.5 °C/W | - | - | - | 50.8mm | 34.92mm | 34.925mm | No | - | RoHS Compliant | Lead Free |