- Manufacturer
- Series
- Length
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Part # Aliases
- Color
- Designed for
- Factory Lead Time
Attribute column
Categories
Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Weight | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Power Rating | Packing Method | Depth | Construction | Reach Compliance Code | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Device Used On | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 563202B00000G Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 7 Weeks | - | Bolt, PC Pin | TO-220 | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2007 | - | Active | Not Applicable | - | Board Level | Black | - | - | - | - | - | Bolt On and PC Pin | 0.500 12.70mm | 5.00°C/W @ 200 LFM | - | - | - | 9.40°C/W | - | 1.0W @ 20°C | - | - | 55.55mm | 2.000 50.80mm | 1.380 35.05mm | - | - | RoHS Compliant | - | ||
![]() 7140DG Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 9 Weeks | - | Clip, PC Pin | - | Copper | - | Rectangular, Fins | TO-220 | Tin | - | 2007 | - | Active | Not Applicable | - | Board Level | - | - | - | 17.78mm | - | - | Clip and PC Pin | 0.375 9.52mm | 10.00°C/W @ 200 LFM | - | - | - | 20.80°C/W | - | 1.5W @ 50°C | - | - | 9.52mm | 0.700 17.78mm | 0.900 22.86mm | No | - | RoHS Compliant | Lead Free | ||
![]() 6038BG Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 9 Weeks | - | Clip, PC Pin | TO-220 | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2007 | - | Active | Not Applicable | - | Board Level, Vertical | Black | - | - | - | - | - | Clip and PC Pin | 0.500 12.70mm | 8.00°C/W @ 500 LFM | - | - | - | 18.00°C/W | - | 2.0W @ 40°C | - | - | 12.7mm | 1.180 29.97mm | 1.000 25.40mm | - | - | RoHS Compliant | Lead Free | ||
![]() 592902B03400G Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 7 Weeks | - | Bolt, PC Pin, Solder | TO-220 | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2007 | Channel 5900 | Active | Not Applicable | - | Board Level, Vertical | - | - | - | - | - | - | Bolt On and PC Pin | 0.500 12.70mm | 6.00°C/W @ 400 LFM | - | - | - | 17.90°C/W | - | 1.0W @ 20°C | - | - | - | 0.980 24.89mm | 0.942 23.93mm | - | - | RoHS Compliant | - | ||
![]() HF20G Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 7 Weeks | - | Clip, PC Pin | TO-220 | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2007 | - | Active | Not Applicable | - | Board Level, Vertical | Black | - | - | 20mm | - | - | Clip and PC Pin | 0.787 19.99mm | 6.00°C/W @ 400 LFM | - | - | - | 13.10°C/W | - | 1.0W @ 20°C | - | - | 28mm | 0.790 20.07mm | 1.102 28.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() CR101-50VE Ohmite | 75 |
| Datasheet | 20 Weeks | - | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-101 | Degreased | - | - | CR | Active | 1 (Unlimited) | - | Board Level, Vertical | - | - | - | - | - | - | 3 Clips and PC Pin | - | - | - | - | - | 5.30°C/W | - | - | - | - | - | 1.969 50.00mm | 1.969 50.00mm | - | - | ROHS3 Compliant | - | ||
![]() 7106DG Aavid, Thermal Division of Boyd Corporation | 1184 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TO-263 | Copper | - | Rectangular, Fins | TO-263 (D2Pak), PowerSO-10 (MO-184), SO-10 | Tin | Box | 2007 | - | Active | Not Applicable | - | Top Mount | - | - | - | 14.99mm | - | - | SMD Pad | 0.375 9.52mm | 5.00°C/W @ 400 LFM | - | - | 15 °C/W | - | - | 2.0W @ 40°C | - | - | 10mm | 0.590 15.00mm | 1.020 25.91mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATS-X50330P-C1-R0 Advanced Thermal Solutions Inc. | 159 |
| - | 6 Weeks | - | Clip | - | Aluminum | - | Square, Angled Fins | BGA | Blue Anodized | - | 2009 | maxiFLOW, superGRIP™ | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | FIN | unknown | Clip, Thermal Material | 0.689 17.50mm | 2.70°C/W @ 200 LFM | - | - | - | - | PIN FIN ARRAY | - | OMNIDIRECT | - | - | 1.299 32.99mm | 1.299 32.99mm | - | - | ROHS3 Compliant | - | ||
![]() VM1-038-1AE Ohmite | 18 |
| Datasheet | 20 Weeks | - | Solderable Feet | TO-247 | Aluminum | 42g | Rectangular, Fins | TO-220, TO-247 | Black Anodized | - | 2014 | VM | Active | 1 (Unlimited) | - | Board Level, Vertical | Black | - | - | - | - | - | Solderable Feet | 0.984 25.00mm | 0.60°C/W @ 600 LFM | - | - | 0.6 °C/W | - | - | 10.0W @ 50°C | - | - | 38.6mm | 1.520 38.61mm | 2.362 60.00mm | - | - | ROHS3 Compliant | - | ||
![]() MA-101-27E Ohmite | In Stock | - | Datasheet | 23 Weeks | - | Clip, PC Pin | TO-247 | Aluminum | 31.184475g | Rectangular, Fins | TO-247, TO-264 | Black Anodized | - | 2008 | M | Active | 1 (Unlimited) | - | Top Mount | Black | - | BULK | - | U | - | Clip and PC Pin | 1.520 38.61mm | - | - | - | - | 8.00°C/W | - | - | LONGITUDINAL | TRANSISTOR | 27mm | 1.060 26.92mm | 1.350 34.30mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 533702B02552G Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 7 Weeks | - | Clip, PC Pin | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2007 | - | Active | Not Applicable | - | Board Level, Vertical | Black | - | - | - | - | - | Clip and PC Pin | 1.000 25.40mm | 4.00°C/W @ 200 LFM | - | - | - | 5.70°C/W | - | 12.0W @ 70°C | - | - | 25.4mm | 1.000 25.40mm | 1.650 41.91mm | - | No SVHC | RoHS Compliant | - | ||
![]() 901-19-1-28-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | - | 27.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HSE-B20254-056H CUI Devices | 282 |
| Datasheet | 11 Weeks | - | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-220 | Black Anodized | - | - | HSE | Active | Not Applicable | - | Board Level, Vertical | - | - | - | - | - | - | PC Pin | 0.500 12.70mm | 8.36°C/W @ 200 LFM | - | - | - | 13.64°C/W | - | 5.5W @ 75°C | - | - | - | 1.000 25.40mm | 1.378 35.00mm | - | - | RoHS Compliant | - | ||
![]() 910-40-2-33-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | - | 32.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 907-33-1-33-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | - | 32.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 910-40-2-28-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | - | 27.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 906-31-2-33-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | - | 32.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 906-31-2-21-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | - | 20.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 272-AB Wakefield-Vette | In Stock |
| - | 12 Weeks | - | Bolt, PC Pin, Solder | TO-220 | Aluminum | 5.72g | Rectangular, Fins | TO-220, TO-202 | Black Anodized | Bulk | 2001 | 272 | Active | Not Applicable | - | Board Level | Black | 4W | - | - | FIN | - | Bolt On and PC Pin | 0.375 9.52mm | 3.60°C/W @ 400 LFM | 4W | - | - | 10.50°C/W | - | 4.0W @ 42°C | LONGITUDINAL | - | 9.4mm | 1.450 36.83mm | 1.750 44.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() C247-050-2AE Ohmite | 567 |
| Datasheet | 20 Weeks | - | Clip, PC Pin | - | Aluminum | 31.184475g | Rectangular, Fins | TO-247 | Black Anodized | - | 2010 | C | Active | 1 (Unlimited) | Radial | Board Level, Vertical | Black | - | - | - | - | - | 2 Clips and PC Pin | 0.710 18.03mm | 5.00°C/W @ 200 LFM | - | - | 5 °C/W | - | - | 2.5W @ 30°C | - | - | 38mm | 1.969 50.00mm | 1.500 38.10mm | - | Unknown | ROHS3 Compliant | - |