- Manufacturer
- Series
- Length
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Part # Aliases
- Color
- Designed for
- Factory Lead Time
Attribute column
Categories
Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Shape | Package Cooled | Material Finish | Brand | Designed for | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Packing Method | Depth | Construction | Reach Compliance Code | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Product Type | Finish | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Product | Fin Orientation | Product Category | Device Used On | Thermal Resistance | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS-CPX035035035-152-C2-R0 Advanced Thermal Solutions Inc. | 59 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | pushPIN™ | - | Active | 1 (Unlimited) | Top Mount | - | - | - | - | - | - | Push Pin | 1.378 35.00mm | 3.32°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.378 35.00mm | 1.378 35.00mm | - | ROHS3 Compliant | - | ||
![]() ATS-CPX045045035-192-C2-R0 Advanced Thermal Solutions Inc. | 120 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | pushPIN™ | - | Active | 1 (Unlimited) | Top Mount | - | - | - | - | - | - | Push Pin | 1.378 35.00mm | 2.35°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.772 45.00mm | 1.772 45.00mm | - | ROHS3 Compliant | - | ||
![]() ATS-FPX045045010-105-C2-R1 Advanced Thermal Solutions Inc. | 18 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | pushPIN™ | - | Active | 1 (Unlimited) | Top Mount | - | - | - | - | - | - | Push Pin | 0.374 9.50mm | 28.22°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.772 45.00mm | 1.772 45.00mm | - | ROHS3 Compliant | - | ||
![]() V7477WC Assmann WSW Components | 40 |
| Datasheet | 23 Weeks | Bolt, PC Pin | SOT | Aluminum | Aluminium | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | yes | Active | 1 (Unlimited) | Top Mount | Black | - | - | 12.7mm | - | - | Bolt On and PC Pin | 0.500 12.70mm | - | - | - | - | - | 14.00°C/W | - | - | - | - | - | - | - | 12.7mm | 1.000 25.40mm | 1.374 34.90mm | No | ROHS3 Compliant | - | ||
![]() 625-25ABT4E Wakefield-Vette | 10 |
| - | 12 Weeks | Adhesive | - | Aluminum | - | Square, Pin Fins | BGA | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 625 | - | Active | 1 (Unlimited) | Top Mount | Black | - | - | - | - | - | Thermal Tape, Adhesive (Included) | 0.250 6.35mm | 12.00°C/W @ 500 LFM | - | - | - | 12 °C/W | - | - | - | - | - | - | - | - | 6.4mm | 0.984 25.00mm | 0.984 25.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 7109DG/TR Aavid Thermalloy | In Stock | - | - | 8 Weeks | - | - | - | COPPER | - | - | - | - | - | - | - | - | AAVID THERMALLOY LLC | Aavid Thermalloy | 7109DG/TR | - | ROHS COMPLIANT | - | Transferred | 2.72 | - | Yes | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | compliant | - | - | - | - | TIN | HEAT SINK | - | - | - | - | - | FOLDEDBACK | - | IC | 11 Ω | 11.43 mm | 25.4 mm | 19.38 mm | - | - | - | ||
![]() HS16 Apex Microtechnology | In Stock | - | Datasheet | 12 Weeks | Bolt | PDIP | Aluminum | - | Rectangular, Fins | 10-PowerDip | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apex Precision Power® | - | Active | 1 (Unlimited) | Board Level | - | - | - | - | - | - | Bolt On | 1.310 33.27mm | 0.60°C/W @ 600 LFM | - | - | - | - | 2.00°C/W | - | - | - | - | - | - | - | - | 3.000 76.20mm | 4.812 122.22mm | - | RoHS Compliant | - | ||
![]() 6221BG Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 8 Weeks | - | TO-220 | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | Board Level, Vertical | Black | - | - | - | - | - | Bolt On and PC Pin | 0.500 12.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.97mm | 1.180 29.97mm | 1.000 25.40mm | - | RoHS Compliant | Lead Free | ||
![]() V7477W Assmann WSW Components | 5345 |
| - | 23 Weeks | Bolt, PC Pin | SOT-32 | Aluminum | - | Rectangular, Fins | SOT-32, TO-220, TOP-3 | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | yes | Active | 1 (Unlimited) | Board Level, Vertical | Black | - | - | - | - | - | Bolt On and PC Pin | 0.500 12.70mm | - | - | - | - | - | 14.00°C/W | - | - | - | - | - | - | - | 12.7mm | 1.000 25.40mm | 1.374 34.90mm | - | ROHS3 Compliant | Lead Free | ||
![]() HS11 Apex Microtechnology | In Stock | - | Datasheet | 12 Weeks | Bolt | - | Aluminum | - | Rectangular, Fins | TO-3, PDIP | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apex Precision Power® | - | Active | 1 (Unlimited) | Board Level | - | - | - | - | - | - | Bolt On | 2.000 50.80mm | - | - | - | - | - | 0.68°C/W | - | - | - | - | - | - | - | - | 6.000 152.40mm | 8.000 203.00mm | - | RoHS Compliant | - | ||
![]() 241204B91200G Aavid Thermalloy | 514 |
| - | - | - | - | - | - | - | - | - | Aavid | 1/2 Brick DC/DC Converter | 48.25 x 60.96 x 11.4mm | 160 | 1/2 Brick DC/DC Converter | AAVID THERMALLOY LLC | Aavid | 241204B91200G | Screw | ROHS COMPLIANT | 318398 | Transferred | 8.36 | Details | Yes | - | - | for Half DC/DC | - | - | - | DC/DC Converter | - | Heatsinks | - | - | FIN | unknown | - | - | - | Heatsinks | - | HEAT SINK | - | - | - | - | Heatsinks | - | Heat Sinks | - | - | 11.4mm | 60.96mm | 60.96mm | - | - | - | ||
![]() 609-50ABS3 Wakefield-Vette | In Stock | - | - | 12 Weeks | Clip | BGA | Aluminum | - | Rectangular, Pin Fins | Assorted (BGA, LGA, CPU, ASIC...) | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 609 | - | Active | Not Applicable | Top Mount | Black | - | - | - | - | - | Clip, Thermal Material | 0.500 12.70mm | 2.50°C/W @ 250 LFM | - | - | - | 2.5 °C/W | - | - | - | - | - | - | - | - | 12.7mm | 2.895 73.53mm | 2.000 50.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() ATS-X50300B-C1-R0 Advanced Thermal Solutions Inc. | 120 |
| - | 6 Weeks | Clip | - | Aluminum | - | Square, Angled Fins | BGA | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | maxiFLOW, superGRIP™ | - | Active | 1 (Unlimited) | Top Mount | - | - | - | - | FIN | unknown | Clip, Thermal Material | 0.295 7.50mm | 7.10°C/W @ 200 LFM | - | - | - | - | - | PIN FIN ARRAY | - | - | OMNIDIRECT | - | - | - | - | 1.181 30.00mm | 1.181 30.00mm | - | ROHS3 Compliant | - | ||
![]() HSE-B254-045H CUI Devices | In Stock | - | Datasheet | 11 Weeks | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HSE | - | Active | Not Applicable | Board Level, Vertical | - | - | - | - | - | - | PC Pin | 0.500 12.70mm | 3.86°C/W @ 200 LFM | - | - | - | - | 11.72°C/W | - | 6.4W @ 75°C | - | - | - | - | - | - | 1.000 25.40mm | 1.772 45.00mm | - | RoHS Compliant | - | ||
![]() ATS-H1-112-C2-R1 Advanced Thermal Solutions Inc. | 117 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | pushPIN™ | - | Active | 1 (Unlimited) | Top Mount | - | - | - | - | - | - | Push Pin | 0.500 12.70mm | 26.30°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.362 60.00mm | 2.362 60.00mm | - | ROHS3 Compliant | - | ||
![]() ATS-CPX050050020-123-C3-R0 Advanced Thermal Solutions Inc. | 18 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | pushPIN™ | - | Active | 1 (Unlimited) | Top Mount | - | - | - | - | - | - | Push Pin | 0.790 20.00mm | 4.24°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.969 50.00mm | 1.969 50.00mm | - | ROHS3 Compliant | - | ||
![]() ATS-FPX025025015-44-C2-R0 Advanced Thermal Solutions Inc. | 42 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | pushPIN™ | - | Active | 1 (Unlimited) | Top Mount | - | - | - | - | - | - | Push Pin | 0.590 15.00mm | 20.35°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.984 25.00mm | 0.984 25.00mm | - | ROHS3 Compliant | - | ||
![]() SKV505014-AL Wakefield-Vette | 3 |
| Datasheet | 10 Weeks | - | - | Aluminum | - | Square, Fins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKV | - | Active | Not Applicable | Top Mount | - | - | - | - | - | - | Push Pin | 0.551 14.00mm | 2.20°C/W @ 200 LFM | - | - | - | - | 9.90°C/W | - | - | - | - | - | - | - | - | 1.969 50.00mm | 1.969 50.00mm | - | ROHS3 Compliant | - | ||
![]() SKV808012-AL Wakefield-Vette | 1 |
| Datasheet | 10 Weeks | - | - | Aluminum | - | Square, Fins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKV | - | Active | Not Applicable | Top Mount | - | - | - | - | - | - | Push Pin | 0.472 12.00mm | 1.30°C/W @ 200 LFM | - | - | - | - | 5.70°C/W | - | - | - | - | - | - | - | - | 3.150 80.00mm | 3.150 80.00mm | - | ROHS3 Compliant | - | ||
![]() SKV38538514-CU Wakefield-Vette | 2 |
| Datasheet | 10 Weeks | - | - | Copper | - | Rectangular, Fins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKV | - | Active | Not Applicable | Top Mount | - | - | - | - | - | - | Push Pin | 0.551 14.00mm | 2.60°C/W @ 200 LFM | - | - | - | - | 15.90°C/W | - | - | - | - | - | - | - | - | 1.480 37.59mm | 1.516 38.50mm | - | ROHS3 Compliant | - |