- Manufacturer
- Series
- Length
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Part # Aliases
- Color
- Designed for
- Factory Lead Time
Attribute column
Categories
Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Shape | Package Cooled | Material Finish | Base Product Number | Designed for | Factory Pack QuantityFactory Pack Quantity | Fin Style | For Use With | Heatsink Material | Mfr | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Series | Type | Color | Voltage | Attachment Method | Thermal Resistance @ Forced Air Flow | Platform | Dimensions - Overall | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Connection Type | Features | Wick Type | Working Fluid | Power - Cooling | Power Input | Flow Rate | Fluid Capacity | Thermal Resistance @ GPM | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 127787 Wakefield-Vette | In Stock | - | - | Aluminum | - | Rectangular, Fins | - | - | - | - | 25 | - | - | - | Wakefield-Vette | - | Box | - | Active | Details | - | 1.056 lbs | - | 1277 | Top Mount, Extrusion | - | - | Adhesive | - | - | - | 1.16°C/W | - | Extrusions | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 ft | 1.625 (41.28mm) | - | ||
![]() 127783 Wakefield-Vette | In Stock | - | - | Aluminum | - | Rectangular, Fins | - | - | - | - | 25 | - | - | - | Wakefield-Vette | - | Box | - | Active | Details | - | 1.056 lbs | - | 1277 | H Style | - | - | Bolt On | - | - | - | 0.58°C/W | - | Extrusions | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 ft | 4.000 (101.60mm) | - | ||
![]() HP-CWS-R08-200-N Aavid | In Stock | - | - | Copper | - | Round | - | - | HP-CWS | - | 5000 | Pipe | - | Copper | Aavid, Thermal Division of Boyd Corporation | - | Bulk | 678680 | Active | Details | - | - | -55°C ~ 180°C | HP-CWS | Copper-Water Heat Pipes | - | - | Epoxy or Solder | - | - | - | - | - | Heatpipes | - | - | Sintered | - | 99.0W @ 200mm | - | - | - | - | - | - | 8 mm | - | 200 mm | - | - | ||
![]() HP-CWS-R08-100-N Aavid | In Stock | - | - | Copper | - | Round | - | - | HP-CWS | - | 250 | Pipe | - | Copper | Aavid, Thermal Division of Boyd Corporation | - | Bulk | 651275 682446 | Active | Details | - | - | -55°C ~ 180°C | HP-CWS | Copper-Water Heat Pipes | - | - | Epoxy or Solder | - | - | - | - | - | Heatpipes | - | - | Sintered | - | 199.0W @ 100mm | - | - | - | - | - | - | 8 mm | - | 100 mm | - | - | ||
![]() HP-CWS-R03-075-N Aavid | In Stock | - | - | Copper | - | Round | - | - | HP-CWS | - | 5000 | - | - | - | Aavid, Thermal Division of Boyd Corporation | - | Bulk | 678657 | Active | Details | - | - | -55°C ~ 180°C | HP-CWS | Copper-Water Heat Pipes | - | - | Epoxy or Solder | - | - | - | - | - | Heatpipes | - | - | Sintered | - | 35.0W @ 75mm | - | - | - | - | - | - | 0.118 (3.00mm) OD | - | 75 mm | - | - | ||
![]() CM036-20001N Sunon | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Sunon Fans | - | Box | - | Active | Details | - | 6.349313 oz | - | CM036 | Thermal Module | - | - | Bolt On | - | - | 5.25 L x 2.25 W x 0.61 H (133.4mm x 57.2mm x 15.6mm) | - | - | Liquid Cold Plates | - | - | - | - | 500 W | - | - | - | - | - | - | - | 15.6 mm | 133.4 mm | 57.2 mm | - | ||
![]() FHS-A090025S43 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | DHA-B Standard Cooler | 60 | - | - | - | - | - | - | - | - | Details | - | 24 lbs | - | FHS | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSS15-B20-P40 CUI Devices | In Stock | - | - | Aluminum Alloy | - | Rectangular | TO-220 | Black Anodized | - | TO-220 | 5040 | Formed Fin | - | Aluminum Alloy | CUI Devices | PCB Mount | Box | - | Active | - | - | - | - | HSS | Board Level, Vertical | Black | - | Bolt On and PC Pin | 8.50°C/W @ 200 LFM | - | - | 15.16°C/W | 5.0W @ 75°C | Heatsinks | - | - | - | - | - | - | - | - | - | 18.6 C/W | - | - | 12.7 mm | 28.1 mm | 23.4 mm | - | ||
![]() HSB14-353518 CUI Devices | In Stock | - | - | Aluminum Alloy | - | Square, Pin Fins | BGA | Black Anodized | - | BGA | 1280 | Vertical Fin | - | Aluminum Alloy | CUI Devices | Adhesive | Box | - | Active | - | - | - | - | HSB | Top Mount | Black | - | Adhesive | 3.60°C/W @ 200 LFM | - | - | 8.97°C/W | 8.4W @ 75°C | Heatsinks | - | - | - | - | - | - | - | - | - | 12.7 C/W | - | - | 18 mm | 35 mm | 35 mm | - | ||
![]() THS-BD7-BTL ADLINK Technology | In Stock | - | - | - | - | - | - | - | - | Express-BD7 | 1 | - | Express-BD7 COM Express Basic Size Type 7 Module | - | - | Through Hole | - | - | - | Details | COM Express | - | - | Express-BD7 | Top Mount | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSS20-B20-NP CUI Devices | In Stock | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-218, TO-220 | Black Anodized | - | TO-220 | - | Twisted Fin | - | Aluminum | CUI Devices | PCB | Bag | - | Active | Details | - | - | - | HSS | Top Mount | Black | - | Bolt On | 11.20°C/W @ 200 LFM | - | - | 26.40°C/W | 2.84W @ 75°C | Heatsinks | - | - | - | - | - | - | - | - | - | 31.2 C/W | - | - | 19 mm | 22 mm | 19 mm | - | ||
![]() HSE05-171933 CUI Devices | In Stock | - | - | Aluminum Alloy | - | Rectangular, Angled Fins | TO-218, TO-220 | Black Anodized | - | TO-220, TO-218 | - | Angled Fin | - | Aluminum | CUI Devices | PCB | Box | - | Active | Details | - | - | - | HSE | Board Level | Black | - | PC Pin | 6.90°C/W @ 200 LFM | - | - | 18.83°C/W | 3.98W @ 75°C | Heatsinks | - | - | - | - | - | - | - | - | - | 22.6 C/W | - | - | 32.5 mm | 19.4 mm | 17 mm | - | ||
![]() HSB26-343408 CUI Devices | In Stock | - | - | Aluminum Alloy | - | Square, Pin Fins | BGA | Black Anodized | - | BGA | - | Vertical Fin | - | Aluminum | CUI Devices | Adhesive | Box | - | Active | Details | - | - | - | HSB | BGA Heatsink | Black | - | Adhesive | 5.30°C/W @ 200 LFM | - | - | 15.19°C/W | 4.94W @ 75°C | Heatsinks | - | - | - | - | - | - | - | - | - | 17.9 C/W | - | - | 8 mm | 33.5 mm | 33.5 mm | - | ||
![]() HSE07-753045 CUI Devices | In Stock | - | - | Aluminum Alloy | - | Rectangular, Fins | TO-218, TO-220 | Black Anodized | - | TO-220, TO-218 | - | Extruded Radial Fin | - | Aluminum | CUI Devices | PCB | Bag | - | Active | Details | - | - | - | HSE | Extruded Heatsink | Black | - | Clip | 2.10°C/W @ 200 LFM | - | - | 4.85°C/W | 15.46W @ 75°C | Heatsinks | - | - | - | - | - | - | - | - | - | 5.5 C/W | - | - | 45 mm | 70 mm | 30 mm | - | ||
![]() HSB25-282810 CUI Devices | In Stock | - | - | Aluminum Alloy | - | Square, Pin Fins | BGA | Black Anodized | - | BGA | - | Vertical Fin | - | Aluminum | CUI Devices | Adhesive | Box | - | Active | Details | - | - | - | HSB | BGA Heatsink | Black | - | Push Pin | 5.10°C/W @ 200 LFM | - | - | 15.41°C/W | 4.87W @ 75°C | Heatsinks | - | - | - | - | - | - | - | - | - | 18.2 C/W | - | - | 10 mm | 28.5 mm | 28.5 mm | - | ||
![]() HSB24-252510 CUI Devices | In Stock | - | - | Aluminum Alloy | - | Square, Pin Fins | BGA | Black Anodized | - | BGA | - | Vertical Fin | - | Aluminum | CUI Devices | Adhesive | Box | - | Active | Details | - | - | - | HSB | BGA Heatsink | Black | - | Adhesive | 6.50°C/W @ 200 LFM | - | - | 18.10°C/W | 4.14W @ 75°C | Heatsinks | - | - | - | - | - | - | - | - | - | 21.3 C/W | - | - | 10 mm | 25 mm | 25 mm | - | ||
![]() 0S51620BML516STD Aavid | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | 0S516-20-B-ML516-STD 405071 | - | Details | Max Clip | - | - | Extrusions - Max Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSB23-232325 CUI Devices | In Stock | - | - | Aluminum Alloy | - | Square, Pin Fins | BGA | Black Anodized | - | BGA | - | Vertical Fin | - | Aluminum | CUI Devices | Adhesive | Box | - | Active | Details | - | - | - | HSB | BGA Heatsink | Black | - | Adhesive | 3.80°C/W @ 200 LFM | - | - | 12.23°C/W | 6.13W @ 75°C | Heatsinks | - | - | - | - | - | - | - | - | - | 16.1 C/W | - | - | 25 mm | 23 mm | 23 mm | - | ||
![]() HSS28-B20-P39 CUI Devices | In Stock | - | - | Aluminum Alloy | - | Square, Fins | TO-218, TO-220 | Black Anodized | - | TO-220 | - | Straight Fin | - | Aluminum | CUI Devices | PCB | Bag | - | Active | Details | - | - | - | HSS | Stamped Heatsink | Black | - | Bolt On and PC Pin | 12.00°C/W @ 200 LFM | - | - | 27.66°C/W | 2.71W @ 75°C | Heatsinks | - | - | - | - | - | - | - | - | - | 32.7 C/W | - | - | 9.5 mm | 19 mm | 19 mm | - | ||
![]() HSE12-B20-NP CUI Devices | In Stock | - | - | Aluminum Alloy | - | Rectangular | TO-218, TO-220 | Black Anodized | - | TO-220, TO-218 | - | Formed Fin | - | Aluminum | CUI Devices | PCB | Bag | - | Active | Details | - | - | - | HSE | Extruded Heatsink | Black | - | Bolt On | 19.20°C/W @ 200 LFM | - | - | 38.75°C/W | 1.94W @ 75°C | Heatsinks | - | - | - | - | - | - | - | - | - | 41.6 C/W | - | - | 4.5 mm | 25 mm | 12 mm | - |