- Manufacturer
- Series
- Length
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Part # Aliases
- Color
- Designed for
- Factory Lead Time
Attribute column
Categories
Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Package Cooled | Material Finish | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Natural Thermal Resistance | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS-08A-168-C2-R0 Advanced Thermal Solutions Inc. | 48 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.984 25.00mm | 7.01°C/W @ 100 LFM | - | - | - | 0.984 25.00mm | 0.984 25.00mm | ROHS3 Compliant | - | ||
![]() ATS-09C-74-C2-R0 Advanced Thermal Solutions Inc. | 50 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.590 15.00mm | 20.35°C/W @ 100 LFM | - | - | - | 0.984 25.00mm | 0.984 25.00mm | ROHS3 Compliant | - | ||
![]() ATS-19B-148-C2-R0 Advanced Thermal Solutions Inc. | 40 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.590 15.00mm | 8.59°C/W @ 100 LFM | - | - | - | 1.378 35.00mm | 1.378 35.00mm | ROHS3 Compliant | - | ||
![]() ATS-06C-148-C2-R0 Advanced Thermal Solutions Inc. | 60 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.590 15.00mm | 8.59°C/W @ 100 LFM | - | - | - | 1.378 35.00mm | 1.378 35.00mm | ROHS3 Compliant | - | ||
![]() ATS-CPX025025020-139-C2-R0 Advanced Thermal Solutions Inc. | 985 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.790 20.00mm | 9.10°C/W @ 100 LFM | - | - | - | 0.984 25.00mm | 0.984 25.00mm | ROHS3 Compliant | - | ||
![]() ATS-09G-166-C2-R0 Advanced Thermal Solutions Inc. | 51 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.590 15.00mm | 12.18°C/W @ 100 LFM | - | - | - | 0.984 25.00mm | 0.984 25.00mm | ROHS3 Compliant | - | ||
![]() HS24 Apex Microtechnology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | SMD/SMT | Copper | Rectangular, Fins | SMD | Solderable | - | Apex Precision Power® | Active | 1 (Unlimited) | Top Mount | SMD Pad | 0.400 10.16mm | 16.00°C/W @ 600 LFM | - | 50.00°C/W | - | 0.500 12.70mm | 1.220 30.99mm | Non-RoHS Compliant | - | ||
![]() HS06 Apex Microtechnology | In Stock | - | Datasheet | 12 Weeks | Bolt | - | Aluminum | Rectangular, Fins | PDIP | Black Anodized | - | Apex Precision Power® | Active | 1 (Unlimited) | Board Level, Extrusion | Bolt On | 2.000 50.80mm | 0.30°C/W @ 600 LFM | - | 0.96°C/W | - | 5.500 139.70mm | 6.250 158.75mm | RoHS Compliant | - | ||
![]() ATS-13C-104-C2-R1 Advanced Thermal Solutions Inc. | 60 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.500 12.70mm | 25.23°C/W @ 100 LFM | - | - | - | 1.575 40.00mm | 1.575 40.00mm | ROHS3 Compliant | - | ||
![]() ATS-21F-19-C2-R0 Advanced Thermal Solutions Inc. | 71 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.790 20.00mm | 9.77°C/W @ 100 LFM | - | - | - | 2.126 54.00mm | 2.126 54.00mm | ROHS3 Compliant | - | ||
![]() ATS-11G-19-C2-R0 Advanced Thermal Solutions Inc. | 36 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.790 20.00mm | 9.77°C/W @ 100 LFM | - | - | - | 2.126 54.00mm | 2.126 54.00mm | ROHS3 Compliant | - | ||
![]() ATS-11A-39-C2-R0 Advanced Thermal Solutions Inc. | 58 |
| - | 6 Weeks | Push Pin | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.230 5.84mm | 18.94°C/W @ 100 LFM | - | - | - | 2.280 57.90mm | 2.400 60.96mm | ROHS3 Compliant | - | ||
![]() ATS-07G-24-C2-R0 Advanced Thermal Solutions Inc. | 68 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.790 20.00mm | 8.37°C/W @ 100 LFM | - | - | - | 2.362 60.00mm | 2.362 60.00mm | ROHS3 Compliant | - | ||
![]() ATS-15E-28-C2-R0 Advanced Thermal Solutions Inc. | 39 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.590 15.00mm | 10.58°C/W @ 100 LFM | - | - | - | 2.756 70.00mm | 2.756 70.00mm | ROHS3 Compliant | - | ||
![]() ATS-12B-26-C2-R0 Advanced Thermal Solutions Inc. | 63 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.394 10.00mm | 14.20°C/W @ 100 LFM | - | - | - | 2.756 70.00mm | 2.756 70.00mm | ROHS3 Compliant | - | ||
![]() D10650-40T5 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | Composite | Square, Pin Fins | BGA | - | 2008 | Deltem™ | Active | 1 (Unlimited) | Top Mount | Thermal Tape, Adhesive (Included) | 0.400 10.16mm | 25.00°C/W @ 350 LFM | 25 °C/W | - | 2.0W @ 40°C | 0.650 16.51mm | 0.650 16.51mm | ROHS3 Compliant | Lead Free | ||
![]() ATS-14H-160-C2-R0 Advanced Thermal Solutions Inc. | 51 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.590 15.00mm | 6.67°C/W @ 100 LFM | - | - | - | 1.772 45.00mm | 1.772 45.00mm | ROHS3 Compliant | - | ||
![]() ATS-05B-33-C2-R0 Advanced Thermal Solutions Inc. | 33 |
| - | 6 Weeks | Push Pin | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.700 17.78mm | 17.42°C/W @ 100 LFM | - | - | - | 2.280 57.90mm | 1.450 36.83mm | ROHS3 Compliant | - | ||
![]() ATS-18E-110-C2-R1 Advanced Thermal Solutions Inc. | 58 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 0.500 12.70mm | 26.99°C/W @ 100 LFM | - | - | - | 2.126 54.00mm | 2.126 54.00mm | ROHS3 Compliant | - | ||
![]() ATS-19D-192-C2-R0 Advanced Thermal Solutions Inc. | 60 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | Push Pin | 1.378 35.00mm | 2.35°C/W @ 100 LFM | - | - | - | 1.772 45.00mm | 1.772 45.00mm | ROHS3 Compliant | - |