- Manufacturer
- Series
- Length
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Part # Aliases
- Color
- Designed for
- Factory Lead Time
Attribute column
Categories
Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Package Cooled | Material Finish | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation @ Temperature Rise | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS-12D-25-C3-R0 Advanced Thermal Solutions Inc. | 5 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | Push Pin | 0.984 25.00mm | 6.32°C/W @ 100 LFM | - | - | 2.362 60.00mm | 2.362 60.00mm | ROHS3 Compliant | - | ||
![]() ATS-P2-32-C1-R0 Advanced Thermal Solutions Inc. | 5 |
| - | 6 Weeks | Push Pin | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | Push Pin | 0.450 11.43mm | 21.45°C/W @ 100 LFM | - | - | 2.280 57.90mm | 1.450 36.83mm | ROHS3 Compliant | - | ||
![]() ATS-01A-33-C3-R0 Advanced Thermal Solutions Inc. | 13 |
| - | 6 Weeks | Push Pin | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | Push Pin | 0.700 17.78mm | 17.50°C/W @ 100 LFM | - | - | 2.280 57.90mm | 1.450 36.83mm | ROHS3 Compliant | - | ||
![]() ATS-21G-33-C3-R0 Advanced Thermal Solutions Inc. | 5 |
| - | 6 Weeks | Push Pin | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | Push Pin | 0.700 17.78mm | 17.50°C/W @ 100 LFM | - | - | 2.280 57.90mm | 1.450 36.83mm | ROHS3 Compliant | - | ||
![]() 833802T00000 Comair Rotron | In Stock | - | Datasheet | - | Clip, PC Pin | - | Copper | Rectangular, Fins | TO-220 | Tin | 2006 | - | Obsolete | Not Applicable | Board Level, Vertical | - | Clip and PC Pin | 0.515 13.08mm | 12.00°C/W @ 500 LFM | 0.5W @ 20°C | 21.5mm | 0.848 21.55mm | 0.520 13.21mm | RoHS Compliant | Lead Free | ||
![]() 833702T00000 Comair Rotron | In Stock | - | Datasheet | - | Clip, PC Pin | - | Copper | Rectangular, Fins | TO-220 | Tin | 2006 | - | Obsolete | Not Applicable | Board Level, Vertical | - | Clip and PC Pin | 0.375 9.52mm | 8.00°C/W @ 400 LFM | 1.5W @ 40°C | 27.9mm | 1.100 27.94mm | 0.866 22.00mm | RoHS Compliant | Lead Free | ||
![]() 411616B02500 Comair Rotron | In Stock | - | Datasheet | - | Bolt, PC Pin | - | Aluminum | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | 2006 | - | Obsolete | Not Applicable | Board Level, Vertical | Black | Bolt On and PC Pin | 0.984 25.00mm | 1.50°C/W @ 700 LFM | 8.0W @ 40°C | 38.1mm | 1.500 38.10mm | 1.638 41.60mm | RoHS Compliant | Lead Free | ||
![]() 821102B04000 Comair Rotron | In Stock | - | Datasheet | - | Bolt, PC Pin | TO-220 | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | 2006 | - | Obsolete | Not Applicable | Board Level, Vertical | Black | Bolt On and PC Pin | 0.375 9.52mm | 12.00°C/W @ 200 LFM | 1.0W @ 30°C | 19.2mm | 0.750 19.05mm | 0.520 13.21mm | RoHS Compliant | Lead Free | ||
![]() 821202B04000 Comair Rotron | In Stock | - | Datasheet | - | Bolt, PC Pin | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | 2006 | - | Obsolete | Not Applicable | Board Level, Vertical | Black | Bolt On and PC Pin | 0.500 12.70mm | 10.00°C/W @ 200 LFM | 1.5W @ 40°C | 19.1mm | 0.750 19.05mm | 0.520 13.21mm | RoHS Compliant | Lead Free | ||
![]() 412320B02500 Comair Rotron | In Stock | - | Datasheet | - | Bolt, PC Pin | - | Aluminum | Rectangular, Fins | TO-220, TO-218 | Black Anodized | 2006 | - | Obsolete | Not Applicable | Board Level, Vertical | Black | Bolt On and PC Pin | 0.630 16.00mm | 2.00°C/W @ 800 LFM | 1.5W @ 20°C | 50.8mm | 2.000 50.80mm | 0.650 16.51mm | RoHS Compliant | Lead Free | ||
![]() 822802B00000 Comair Rotron | In Stock | - | Datasheet | - | Bolt | TO-220 | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | 2006 | - | Obsolete | Not Applicable | Board Level | Black | Bolt On | 0.375 9.52mm | 5.00°C/W @ 500 LFM | 2.0W @ 40°C | 9.5mm | 0.700 17.78mm | 1.750 44.45mm | RoHS Compliant | Lead Free | ||
![]() 412315B02500 Comair Rotron | In Stock | - | Datasheet | - | Bolt, PC Pin | - | Aluminum | Rectangular, Fins | TO-220, TO-218 | Black Anodized | 2006 | - | Obsolete | Not Applicable | Board Level, Vertical | Black | Bolt On and PC Pin | 0.630 16.00mm | 5.00°C/W @ 200 LFM | 1.0W @ 20°C | 38.1mm | 1.500 38.10mm | 0.650 16.51mm | RoHS Compliant | Lead Free | ||
![]() ATS-11A-34-C3-R0 Advanced Thermal Solutions Inc. | In Stock | - | - | 6 Weeks | Push Pin | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | Push Pin | 0.900 22.86mm | 14.40°C/W @ 100 LFM | - | - | 2.280 57.90mm | 1.450 36.83mm | ROHS3 Compliant | - | ||
![]() ATS-05B-34-C3-R0 Advanced Thermal Solutions Inc. | 13 |
| - | 6 Weeks | Push Pin | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | Push Pin | 0.900 22.86mm | 14.40°C/W @ 100 LFM | - | - | 2.280 57.90mm | 1.450 36.83mm | ROHS3 Compliant | - | ||
![]() ATS-07C-34-C3-R0 Advanced Thermal Solutions Inc. | 13 |
| - | 6 Weeks | Push Pin | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | Push Pin | 0.900 22.86mm | 14.40°C/W @ 100 LFM | - | - | 2.280 57.90mm | 1.450 36.83mm | ROHS3 Compliant | - | ||
![]() ATS-18D-76-C3-R0 Advanced Thermal Solutions Inc. | In Stock | - | - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | Push Pin | 0.984 25.00mm | 11.84°C/W @ 100 LFM | - | - | 0.984 25.00mm | 0.984 25.00mm | ROHS3 Compliant | - | ||
![]() ATS-15D-76-C3-R0 Advanced Thermal Solutions Inc. | 43 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | Push Pin | 0.984 25.00mm | 11.84°C/W @ 100 LFM | - | - | 0.984 25.00mm | 0.984 25.00mm | ROHS3 Compliant | - | ||
![]() ATS-10H-149-C1-R0 Advanced Thermal Solutions Inc. | 43 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | Push Pin | 0.790 20.00mm | 6.18°C/W @ 100 LFM | - | - | 1.378 35.00mm | 1.378 35.00mm | ROHS3 Compliant | - | ||
![]() ATS-21H-144-C1-R0 Advanced Thermal Solutions Inc. | 35 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | Push Pin | 0.984 25.00mm | 5.48°C/W @ 100 LFM | - | - | 1.181 30.00mm | 1.181 30.00mm | ROHS3 Compliant | - | ||
![]() ATS-08B-144-C1-R0 Advanced Thermal Solutions Inc. | In Stock | - | - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | Push Pin | 0.984 25.00mm | 5.48°C/W @ 100 LFM | - | - | 1.181 30.00mm | 1.181 30.00mm | ROHS3 Compliant | - |