- Manufacturer
- Series
- Length
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Part # Aliases
- Color
- Designed for
- Factory Lead Time
Attribute column
Categories
Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | RPM | Bearing Type | Air Flow | Power Dissipation @ Temperature Rise | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS-01E-28-C1-R0 Advanced Thermal Solutions Inc. | 13 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.590 15.00mm | 10.57°C/W @ 100 LFM | - | - | - | - | - | 2.756 70.00mm | 2.756 70.00mm | - | ROHS3 Compliant | - | ||
![]() ATS-01A-208-C3-R0 Advanced Thermal Solutions Inc. | 22 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | pushPIN™ | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.236 6.00mm | 10.56°C/W @ 100 LFM | - | - | - | - | - | 2.756 70.00mm | 2.756 70.00mm | - | ROHS3 Compliant | - | ||
![]() ATS-12H-208-C3-R0 Advanced Thermal Solutions Inc. | 22 |
| - | 6 Weeks | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.236 6.00mm | 10.56°C/W @ 100 LFM | - | - | - | - | - | 2.756 70.00mm | 2.756 70.00mm | - | ROHS3 Compliant | - | ||
![]() ATS-15E-208-C3-R0 Advanced Thermal Solutions Inc. | 5 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.236 6.00mm | 10.56°C/W @ 100 LFM | - | - | - | - | - | 2.756 70.00mm | 2.756 70.00mm | - | ROHS3 Compliant | - | ||
![]() ATS-19G-208-C3-R0 Advanced Thermal Solutions Inc. | 22 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.236 6.00mm | 10.56°C/W @ 100 LFM | - | - | - | - | - | 2.756 70.00mm | 2.756 70.00mm | - | ROHS3 Compliant | - | ||
![]() ATS-20F-36-C3-R0 Advanced Thermal Solutions Inc. | 22 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.450 11.43mm | 14.90°C/W @ 100 LFM | - | - | - | - | - | 1.450 36.83mm | 2.267 57.60mm | - | ROHS3 Compliant | - | ||
![]() ATS-12A-36-C3-R0 Advanced Thermal Solutions Inc. | 5 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.450 11.43mm | 14.90°C/W @ 100 LFM | - | - | - | - | - | 1.450 36.83mm | 2.267 57.60mm | - | ROHS3 Compliant | - | ||
![]() ATS-06A-33-C3-R0 Advanced Thermal Solutions Inc. | In Stock | - | - | 6 Weeks | Push Pin | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.700 17.78mm | 17.50°C/W @ 100 LFM | - | - | - | - | - | 2.280 57.90mm | 1.450 36.83mm | - | ROHS3 Compliant | - | ||
![]() TC014-06001 Sunon Fans | In Stock | - | - | - | - | - | - | 635.029318g | - | Square, Fins | - | - | 2012 | MagLev® TC | Obsolete | Not Applicable | 3 Wire Leads | Board Level | 158°C | -4°C | - | 4.8W | 12V | 4.9W | - | 410mA | Bolt On | 3.150 80.00mm | - | 3500 RPM | Ball | 56 CFM | - | - | 3.858 98.00mm | 3.858 98.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 411915B02500 Comair Rotron | In Stock | - | Datasheet | - | Bolt, PC Pin | - | Aluminum | - | - | Rectangular, Fins | TO-220, TO-202 | Black Anodized | 2006 | - | Obsolete | Not Applicable | - | Board Level, Vertical | - | - | Black | - | - | - | - | - | Bolt On and PC Pin | 0.500 12.70mm | 3.00°C/W @ 500 LFM | - | - | - | 8.0W @ 80°C | 38.1mm | 1.500 38.10mm | 1.375 34.93mm | - | RoHS Compliant | Lead Free | ||
![]() 825402B03400 Comair Rotron | In Stock | - | Datasheet | - | Bolt, PC Pin | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | - | Obsolete | Not Applicable | - | Board Level, Vertical | - | - | Black | - | - | - | - | - | Bolt On and PC Pin | 0.500 12.70mm | 4.00°C/W @ 600 LFM | - | - | - | 1.0W @ 20°C | 29.9mm | 0.942 23.92mm | 1.000 25.40mm | - | RoHS Compliant | Lead Free | ||
![]() 821002B04000 Comair Rotron | In Stock | - | Datasheet | - | Bolt, PC Pin | TO-220 | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | - | Obsolete | Not Applicable | - | Board Level, Vertical | - | - | Black | - | - | - | - | - | Bolt On and PC Pin | 0.250 6.35mm | 16.00°C/W @ 200 LFM | - | - | - | 1.5W @ 50°C | 19.1mm | 0.750 19.05mm | 0.520 13.21mm | - | RoHS Compliant | Lead Free | ||
![]() 831502B03700 Comair Rotron | In Stock | - | Datasheet | - | Clip, PC Pin | - | Aluminum | - | - | Rectangular, Fins | TO-220, TO-262 | Black Anodized | 2006 | - | Obsolete | Not Applicable | - | Board Level, Vertical | - | - | Black | - | - | - | - | - | Clip and PC Pin | 0.500 12.70mm | 7.00°C/W @ 400 LFM | - | - | - | 1.0W @ 30°C | 12.1mm | 0.750 19.05mm | 0.504 12.80mm | - | RoHS Compliant | Lead Free | ||
![]() 8256BPT00000 Comair Rotron | In Stock | - | Datasheet | - | Bolt, PC Pin | - | Copper | - | - | Rectangular, Fins | TO-220 | Black Paint | 2006 | - | Obsolete | Not Applicable | - | Board Level, Vertical | - | - | Black | - | - | - | - | - | Bolt On and PC Pin | 0.500 12.70mm | 6.00°C/W @ 300 LFM | - | - | - | 1.0W @ 20°C | 29.9mm | 1.180 29.97mm | 1.000 25.40mm | - | RoHS Compliant | Lead Free | ||
![]() 821102B00000 Comair Rotron | In Stock | - | Datasheet | - | Bolt | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | - | Obsolete | Not Applicable | - | Board Level | - | - | Black | - | - | - | - | - | Bolt On | 0.375 9.52mm | 12.00°C/W @ 200 LFM | - | - | - | 1.0W @ 30°C | 19mm | 0.750 19.05mm | 0.520 13.21mm | - | RoHS Compliant | Lead Free | ||
![]() 821002B00000 Comair Rotron | In Stock | - | Datasheet | - | Bolt | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | - | Obsolete | Not Applicable | - | Board Level | - | - | Black | - | - | - | - | - | Bolt On | 0.250 6.35mm | 10.00°C/W @ 500 LFM | - | - | - | 1.5W @ 50°C | 19mm | 0.750 19.05mm | 0.520 13.21mm | - | RoHS Compliant | Lead Free | ||
![]() 831402B00000 Comair Rotron | In Stock | - | Datasheet | - | Clip, PC Pin | TO-220 | Aluminum | - | Aluminium | Rectangular, Fins | TO-220, TO-262 | Black Anodized | 2006 | - | Obsolete | Not Applicable | - | Board Level | - | - | Black | - | - | - | 12.8mm | - | Clip and PC Pin | 0.500 12.70mm | 7.00°C/W @ 400 LFM | - | - | - | 1.0W @ 30°C | 12.9mm | 0.750 19.05mm | 0.504 12.80mm | No | RoHS Compliant | Lead Free | ||
![]() ATS-05G-34-C3-R0 Advanced Thermal Solutions Inc. | 13 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.900 22.86mm | 14.40°C/W @ 100 LFM | - | - | - | - | - | 2.280 57.90mm | 1.450 36.83mm | - | ROHS3 Compliant | - | ||
![]() ATS-19C-34-C3-R0 Advanced Thermal Solutions Inc. | 5 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.900 22.86mm | 14.40°C/W @ 100 LFM | - | - | - | - | - | 2.280 57.90mm | 1.450 36.83mm | - | ROHS3 Compliant | - | ||
![]() ATS-18C-34-C3-R0 Advanced Thermal Solutions Inc. | 5 |
| - | 6 Weeks | Push Pin | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.900 22.86mm | 14.40°C/W @ 100 LFM | - | - | - | - | - | 2.280 57.90mm | 1.450 36.83mm | - | ROHS3 Compliant | - |