- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Natural Thermal Resistance | Product | Thermal Resistivity | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53-02-10G Aavid | In Stock | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | PAD GTR .006X0.562D W/.203HOLE 034975 | - | Details | Thermalsil III | - | - | - | Insulators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EYG-M121810SW Panasonic | In Stock | - | - | - | - | - | Graphite | - | - | - | 20 | - | - | - | - | - | - | Details | - | - | - | - | PGS | - | - | - | Gray | - | - | - | - | - | - | - | - | - | Thermally Conductive Graphite Sheet | - | 180 mm | 115 mm | 0.1 mm | - | - | - | - | - | ||
![]() PP400-0.009-00-1212 Bergquist | In Stock | - | - | - | - | - | Silicone Elastomer | - | 2.5 kVAC | - | 1 | + 150 C | - | - 20 C | - | BG93931 2192600 | - | Details | Poly-Pad / Sil-Pad | - | - | - | 400 / TSP PP900 | - | - | - | Brown (Tan) | - | - | - | - | - | - | 48 MPa | - | - | Thermally Conductive Insulator | - | 304.8 mm | 304.8 mm | 0.229 mm | - | - | - | UL 94 V-0 | - | ||
![]() HF650P-0.0050-01-1112 Bergquist | In Stock | - | - | - | - | - | Silicone Elastomer | - | 5 kVAC | - | - | + 150 C | - | - 40 C | - | - | - | Details | Hi-Flow | - | - | - | 650P / THF 1500P | - | - | - | Gold | - | - | - | - | - | - | 7000 psi | - | - | Phase Change Material | - | - | - | 0.14 mm | - | - | - | UL 94 V-0 | - | ||
![]() EYG-A060907DM Panasonic | In Stock | - | - | - | - | - | Graphite | - | - | - | 20 | - | Panasonic Electronic Components | - | Bulk | - | Obsolete | Details | - | - | - | - | PGS | - | - | - | Gray | - | - | - | - | - | - | - | - | - | Thermally Conductive Graphite Sheet | - | - | - | - | - | - | - | - | - | ||
![]() EYG-A030303DM Panasonic | In Stock | - | - | - | - | - | Graphite | - | - | - | 20 | - | Panasonic Electronic Components | - | Bulk | - | Obsolete | Details | - | - | - | - | PGS | - | - | - | Gray | - | - | - | - | - | - | - | - | - | Thermally Conductive Graphite Sheet | - | - | - | - | - | - | - | - | - | ||
![]() 19-36565-0002-1 Bergquist | In Stock | - | - | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | 2413416 | - | Details | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | - | - | - | - | - | - | ||
![]() SP980-0.009-AC-1212 Bergquist | In Stock | - | - | - | - | - | Silicone Elastomer | - | 4 kVAC | High Pressure Applications | 1 | + 150 C | - | - 40 C | - | L12INW12INH0.009 AC BG415632 L12INW12INH0D0 2166281 | - | Details | Sil-Pad | 14 oz | - | - | 980 / TSP 1680 | - | - | Thermal Pad | Mauve | - | - | - | - | - | - | 50 psi | 1. 2 W/m-K | - | Thermally Conductive Insulator | - | 304.8 mm | 304.8 mm | 0.22 mm | - | - | - | UL 94 V-0 | - | ||
![]() A15037006 Laird Thermal Materials | In Stock | - | - | - | - | - | Silicone Elastomer | - | - | - | 1000 | + 150 C | - | - 60 C | - | - | - | Details | Tpcm | - | Bulk | - | Tpcm AL-52 | - | - | Thermal Pad | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() SP1200-0.016-00-1212 Bergquist | In Stock | - | - | - | - | - | Silicone Elastomer | - | 6 kVAC | - | 1 | + 180 C | - | - 60 C | - | L12INW12INH0.016 BG428881 2191750 | - | Details | Sil-Pad | 12.129878 oz | - | - | 1200 / TSP 1800 | - | - | Thermal Pad | Black | - | - | - | - | - | - | 9 MPa | 1.8 W/m-K | - | Thermally Conductive Insulator | - | 304.8 mm | 304.8 mm | 0.406 mm | - | - | - | UL 94 V-0 | - | ||
![]() GP3500ULM-0.040-02-0816 Bergquist | In Stock | - | - | - | - | - | Silicone Elastomer | - | 5 kVAC | - | 1 | + 200 C | - | - 60 C | - | BG430147 L16INW8INH0.04 SH 2192143 | - | Details | GAP PAD | 11.618573 oz | - | - | 3500ULM / TGP 3500ULM | - | - | Thermal Pad | Gray | - | - | - | - | - | - | 4 psi | 3.5 W/m-K | - | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 1.01 mm | - | - | - | UL 94 V-0 | - | ||
![]() GP2200SF-0.125-02-0816 Bergquist | In Stock | - | - | - | - | - | Fiberglass | - | 5 kVAC | - | 1 | + 125 C | - | - 60 C | - | L16INW8INH0.125 SH BG426410 L16INW8INH0D0 2167048 | - | Details | GAP PAD | 2.251 lbs | - | - | 2200SF / TGP 2200SF | - | - | Thermal Pad | Green | - | - | - | - | - | - | 33 psi | 2 W/m-K | - | Thermally Conductive Gap Pad | - | 203.2 mm | 1.333 ft | 0.125 in | - | - | - | UL 94 V-0 | - | ||
![]() GP3500ULM-0.060-02-0816 Bergquist | In Stock | - | - | - | - | - | Silicone Elastomer | - | 5 kVAC | - | 1 | + 200 C | - | - 60 C | - | PN0003971 BG430619 L8INW16INH0.06 2193745 2167529 2193745 | - | Details | GAP PAD | 1.390 lbs | - | - | 3500ULM / TGP 3500ULM | - | - | Thermal Pad | Gray | - | - | - | - | - | - | 4 psi | 3.5 W/m-K | - | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 1.52 mm | - | - | - | UL 94 V-0 | - | ||
![]() GP5000S35-0.080-02-0816 Bergquist | In Stock | - | - | - | - | - | Fiberglass | - | 5 kVAC | - | 1 | + 200 C | - | - 60 C | - | L16INW8INH0.08 SH BG419872 L16INW8INH0D0 2166513 | - | Details | GAP PAD | 1.435 lbs | Bulk | - | 5000S35 / TGP 5000 | - | - | Thermal Pad | Green | - | - | - | - | - | - | 45 psi | 5 W/m-K | - | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 0.08 in | - | - | - | UL 94 V-0 | - | ||
![]() 1009AC-60 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | TO-126 | Silicone Rubber | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | Sil-Pad® 1000 | Active | Not Applicable | Pad, Sheet | Pink | TO-126 | 6 Months | Adhesive - One Side | 90°F 32.22°C or Below | Fiberglass | 11.10mm x 7.92mm | - | 1.2W/m-K | 0.35 °C/W | - | 0.35°C/W | 11.1mm | 7.92mm | 0.0090 0.229mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() EYG-A121807A Panasonic Electronic Components | In Stock | - | Datasheet | 7 Weeks | Adhesive | - | Graphite | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | PGS | Active | 1 (Unlimited) | Graphite-Pad, Sheet | Gray | In-Plane Heat Transfer | - | Adhesive - One Side | - | Acrylic Tape | 180.00mm x 115.00mm | - | 1000W/m-K | - | - | - | 18mm | 115mm | 0.0028 0.070mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() GP1450-0.020-01-0816 Bergquist | In Stock | - | - | - | - | - | Fiberglass | - | 6 kVAC | - | 1 | + 125 C | - | - 60 C | - | PN0002242 2193446 | - | Details | GAP PAD | - | - | - | 1450 / TGP 1350 | - | - | Thermal Pad | Pink | - | - | - | - | - | - | 16 psi | 1.3 W/m-K | - | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 0.02 in | - | - | - | UL 94 V-0 | - | ||
![]() 19-36565-0001-1 Bergquist | In Stock | - | - | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | L0.7INW0.4INH0.04IN 2360610 | - | Details | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | - | - | - | - | - | - | ||
![]() SP900S-0.009-AC-104 Bergquist | In Stock | - | - | - | - | - | Silicone Elastomer | - | 5.5 kVAC | - | 100 | + 180 C | - | - 60 C | - | BG416811 2189860 | - | Details | Sil-Pad | - | - | - | 900S / TSP 1600S | - | - | Thermal Pad | Pink | - | - | - | - | - | - | 9 MPa | 1.6 W/m-K | - | Thermally Conductive Insulator | - | - | - | 0.229 mm | - | - | - | UL 94 0-V | - | ||
![]() GPA3000-0.040-01-0816 Bergquist | In Stock | - | - | - | - | - | Silicone Elastomer | - | 5 kVAC | Electronic Components and Heat Sink | 1 | + 200 C | - | - 60 C | - | L8INW16INH0.04 BG405320.01 L8INW16INH0D0 2165953 | - | Details | GAP PAD | 1 lb | - | - | A3000 / TGP A2600 | - | - | Thermal Pad | Gold | - | - | - | - | - | - | 50 psi | 2.6 W/m-K | - | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 1.016 mm | - | - | - | UL 94 V-0 | - |