- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Breakdown Voltage / V | Container | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Packaging | Series | Size / Dimension | Type | Color | Size | Shelf Life | Storage/Refrigeration Temperature | Shelf Life Start | Shipping Info | Tensile Strength | Thermal Conductivity | Product | Features | Usable Temperature Range | Length | Width | Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103900F00000G Aavid | In Stock | - | - | Silicone-Free Metal Oxide | 103900 | - | Cartridge | 30 | + 180 C | Aavid, Thermal Division of Boyd Corporation | - 40 C | Dispenser | 100163 | Active | Details | Available in USA only.Must ship UPS or FedEx Ground. | Sil-Free Plus | 12 oz | - | Grease & Epoxy | 12 oz Cartridge | Sil-Free Plus | White | 340 g | 24 Months | - | Date of Manufacture | - | - | 1.4 W/m-K | Thermally Conductive Grease | - | -40°F ~ 356°F (-40°C ~ 180°C) | - | - | - | - | - | ||
![]() TCF 2000 AF Bergquist | In Stock | - | - | Aluminum | - | - | - | 1 | + 150 C | - | - | - | 2478322 | - | Details | - | LOCTITE Thermstrate | 0.011005 oz | - | 51 / 2000 / TCF 2000 AF | - | Thermal Pad | Black | - | - | - | - | - | - | 4.1 W/m-K | Thermal Management | - | - | - | - | 0.076 mm | - | UL94 V-0 | ||
![]() TGP3000ULM-0.060-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | - | 1 | + 200 C | - | - 60 C | - | 2633438 | - | Details | - | GAP PAD | 13 oz | - | 3000ULM / TGP 3000ULM | - | Thermal Pad | Blue | - | - | - | - | - | 25 psi | 3 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 1.524 mm | - | UL 94 V-0 | ||
![]() TGP3000ULM-0.120-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | - | 1 | + 200 C | - | - 60 C | - | 2633446 | - | Details | - | GAP PAD | 1.556 lbs | - | 3000ULM / TGP 3000ULM | - | Thermal Pad | Blue | - | - | - | - | - | 25 psi | 3 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 3.048 mm | - | UL 94 V-0 | ||
![]() A15710-08 Laird Thermal Materials | In Stock | - | - | Phase Change Compound | - | - | - | 36 | + 125 C | - | - 40 C | - | - | - | Details | - | - | - | Bulk | - | - | Thermal Pad | Gray | - | - | - | - | - | 50 psi | 3.8 W/m-K | Thermally Conductive Insulator | - | - | - | - | - | - | UL 94 V-0 | ||
![]() Q3-0.005-00-136 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.127 mm | - | UL 94 V-0 | ||
![]() Q3-0.005-AC-135 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 3800 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.127 mm | - | UL 94 V-0 | ||
![]() Q3-0.005-AC-42 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 4200 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.127 mm | - | UL 94 V-0 | ||
![]() Q3-0.005-AC-40 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 3100 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.127 mm | - | UL 94 V-0 | ||
![]() PPK4-0.006-AC-91 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | - | 2100 | + 150 C | - | - | - | - | - | Details | - | Poly-Pad / Sil-Pad | - | - | K-4 / TSP PPK900 | - | - | Pink | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.152 mm | - | - | ||
![]() PPK4-0.006-AC-75 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | - | 4300 | + 150 C | - | - | - | - | - | Details | - | Poly-Pad / Sil-Pad | - | - | K-4 / TSP PPK900 | - | - | Pink | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.152 mm | - | - | ||
![]() Q3-0.005-AC-19 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 4700 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.127 mm | - | UL 94 V-0 | ||
![]() Q3-0.005-AC-36 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 3900 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.127 mm | - | UL 94 V-0 | ||
![]() Q3-0.005-00-40 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.127 mm | - | UL 94 V-0 | ||
![]() Q3-0.005-AC-112 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 3300 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.127 mm | - | UL 94 V-0 | ||
![]() Q3-0.005-00-117 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.127 mm | - | UL 94 V-0 | ||
![]() Q3-0.005-00-125 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.127 mm | - | UL 94 V-0 | ||
![]() Q3-0.005-AC-64 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 4700 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.127 mm | - | UL 94 V-0 | ||
![]() Q3-0.005-AC-119 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 4800 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.127 mm | - | UL 94 V-0 | ||
![]() QII-0.006-00-33 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | - | Q-Pad / Sil-Pad | - | - | II / TSP Q2500 | - | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.152 mm | - | UL 94 V-0 |