- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Product Status | RoHS | Tradename | Series | Type | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QII-0.006-00-77 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PPK4-0.006-AC-27 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | 3500 | + 150 C | - | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() HF625-0.005-00-100 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4 kVAC | 100 | + 150 C | - | - | - | Details | Hi-Flow | 625 / THF 500 | - | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() PPK4-0.006-AC-31 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | 2400 | + 150 C | - | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() HF625-0.005-00-132 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4 kVAC | 100 | + 150 C | - | - | - | Details | Hi-Flow | 625 / THF 500 | - | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-127 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-119 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-126 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-59 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3500 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-133 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4 kVAC | 100 | + 150 C | - | - | - | Details | Hi-Flow | 625 / THF 500 | - | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-27 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-80 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-111 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-00-126 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-58 Bergquist | In Stock | - | - | Silicone Elastomer | Q3-0.005 | - | 4600 | + 180 C | Bergquist | - 60 C | Active | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() PPK4-0.006-AC-55 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | 3900 | + 150 C | - | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() Q3-0.005-AC-111 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4600 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-135 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-00-133 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-00-110 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 |