- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1200-0.009-AC-32 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 900 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-AC-51 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-AC-67 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1500 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-61 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-134 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1900 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-138 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-122 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-22 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-119 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-29 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1400 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-56 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-AC-11 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1700 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-20 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2200 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-44 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-89 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1900 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-119 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2300 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-13 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-6 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | SP1200-0.012-00-06 | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-117 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-73 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1100ST / TSP 1100ST | Yellow | 1.5 MPa | Thermally Conductive Insulator | 0.3048 mm | UL 94 V-0 |