- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP2000-0.010-AC-119 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 2200 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-00-27 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-AC-60 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 2200 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-00-138 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-AC-79 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP1200-0.016-00-42 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP2000-0.010-AC-117 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 900 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-26 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-76 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-18 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP1500ST-0.008-02-56 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1500ST / TSP 1800ST | Blue | 1.6 MPa | Thermally Conductive Insulator | 0.203 mm | UL 94 V-0 | ||
![]() SP2000-0.010-00-57 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP1200-0.016-AC-90 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1800 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP2000-0.010-00-133 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-135 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP1200-0.016-AC-58 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2000 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1500ST-0.008-02-119 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1500ST / TSP 1800ST | Blue | 1.6 MPa | Thermally Conductive Insulator | 0.203 mm | UL 94 V-0 | ||
![]() SP1200-0.016-AC-6 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 900 | + 180 C | - 60 C | SP1200-0.016-AC-06 | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.016-AC-25 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.016-AC-59 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 900 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 |