- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Type | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP800-0.005-AC-52 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 4100 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-AC-65 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4000 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-AC-84 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4000 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-55 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-20 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 4500 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | - | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-73 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3800 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | - | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-133 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-103 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | - | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-56 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-28 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | - | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP800-0.005-AC-62 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 4200 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-55 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 4300 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-100 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | - | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-65 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | - | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP900S-0.009-00-82 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | - | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP800-0.005-AC-58 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 4300 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-96 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | - | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP900S-0.009-00-44 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | - | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP1200-0.009-00-16 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-7 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 2300 | + 180 C | - 60 C | SP400-0.009-AC-07 | Details | Sil-Pad | 400 / TSP 900 | - | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 |