- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPA2000-0.015-AC-68 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 800 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-112 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-AC-114 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-00-54 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-00-138 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-00-47 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-114 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 800 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-AC-4 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | SPA2000-0.020-AC-04 | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-00-19 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | Brown (Beige) | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-00-137 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-00-112 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | Brown (Beige) | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.015-00-42 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-00-68 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | Brown (Beige) | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA1500-0.010-AC-30 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1700 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPK4-0.006-00-16 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-4 / TSP K900 | Gray | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-AC-8 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 900 | + 180 C | - 60 C | SPK10-0.006-AC-08 | Details | Sil-Pad | K-10 / TSP K1300 | Brown (Beige) | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-00-103 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | Brown (Beige) | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.015-00-41 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-00-56 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | BG80056 2192508 | Details | Sil-Pad | K-10 / TSP K1300 | Brown (Beige) | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-AC-79 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 800 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | Brown (Beige) | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 |