- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Dielectric Strength | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Packaging | Series | Type | Color | Usage | Size | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Product | Thermal Resistivity | Diameter | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EYG-R0404ZRMP Panasonic | 13 | - | - | Graphite | Rectangular | EYG-R0404 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 38 mm x 36 mm x 0.35 mm | - | - | - | - | - | 38.00mm x 36.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 38 mm | 36 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0912ZLGD Panasonic | 16 |
| - | Graphite | Rectangular | EYG-R0912 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 120 mm x 88 mm x 0.25 mm | - | - | - | - | - | 120.00mm x 88.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 120 mm | 88 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0813ZLMD Panasonic | 45 |
| - | Graphite | Rectangular | EYG-R0813 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 123 mm x 71 mm x 0.25 mm | - | - | - | - | - | 123.00mm x 71.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 123 mm | 71 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0309ZRAK Panasonic | 55 |
| - | Graphite | Rectangular | EYG-R0309 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 89.5 mm x 29.5 mm x 0.35 mm | - | - | - | - | - | 90.00mm x 29.50mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 89.5 mm | 29.5 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R1014ZLAD Panasonic | 75 |
| - | Graphite | Rectangular | EYG-R1014 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 138 mm x 97.8 mm x 0.25 mm | - | - | - | - | - | 138.00mm x 97.80mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 138 mm | 97.8 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0611ZRWH Panasonic | 25 |
| - | Graphite | Rectangular | EYG-R0611 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 106 mm x 60 mm x 0.35 mm | - | - | - | - | - | 106.00mm x 60.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 106 mm | 60 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0613ZRSE Panasonic | 15 | - | - | Graphite | Rectangular | EYG-R0613 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 127.5 mm x 61 mm x 0.35 mm | - | - | - | - | - | 128.00mm x 61.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 127.5 mm | 61 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0811ZLWG Panasonic | 38 |
| - | Graphite | Rectangular | EYG-R0811 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 108 mm x 78 mm x 0.25 mm | - | - | - | - | - | 108.00mm x 78.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 108 mm | 78 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0609ZRSK Panasonic | 15 | - | - | Graphite | Rectangular | EYG-R0609 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 91 mm x 61.5 mm x 0.35 mm | - | - | - | - | - | 91.00mm x 61.50mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 91 mm | 61.5 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0713ZLAG Panasonic | 8 |
| - | Graphite | Rectangular | EYG-R0713 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 126 mm x 66 mm x 0.25 mm | - | - | - | - | - | 126.00mm x 66.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 126 mm | 66 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1818ZRX2 Panasonic | 96 |
| - | Graphite | Square | EYG-R1818 | - | 180 x 180mm | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 180 mm x 180 mm x 0.35 mm | - | - | - | - | - | 180.00mm x 180.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 180mm | 180 mm | 180 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0714ZRAE Panasonic | 15 |
| - | Graphite | Rectangular | EYG-R0714 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 138 mm x 70 mm x 0.35 mm | - | - | - | - | - | 138.00mm x 70.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 138 mm | 70 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0715ZLSD Panasonic | 11 | - | - | Graphite | Rectangular | EYG-R0715 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 153 mm x 67 mm x 0.25 mm | - | - | - | - | - | 153.00mm x 67.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 153 mm | 67 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0811ZLGH Panasonic | 40 |
| - | Graphite | Rectangular | EYG-R0811 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 113 mm x 80 mm x 0.25 mm | - | - | - | - | - | 113.00mm x 80.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 113 mm | 80 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1116ZLMA Panasonic | 13 |
| - | Graphite | Rectangular | EYG-R1116 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 158 mm x 108.8 mm x 0.25 mm | - | - | - | - | - | 158.00mm x 108.80mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 158 mm | 108.8 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1314ZLWE Panasonic | 43 |
| - | Graphite | Rectangular | EYG-R1314 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 136 mm x 126 mm x 0.25 mm | - | - | - | - | - | 136.00mm x 126.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 136 mm | 126 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1313ZRGB Panasonic | 45 |
| - | Graphite | Square | EYG-R1313 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 128 mm x 128 mm x 0.35 mm | - | - | - | - | - | 128.00mm x 128.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 128 mm | 128 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R1212ZLGC Panasonic | 7 |
| - | Graphite | Square | EYG-R1212 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 120 mm x 120 mm x 0.25 mm | - | - | - | - | - | 120.00mm x 120.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 120 mm | 120 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0612ZRSG Panasonic | 13 | - | - | Graphite | Rectangular | EYG-R0612 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 124 mm x 61.5 mm x 0.35 mm | - | - | - | - | - | 124.00mm x 61.50mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 124 mm | 61.5 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R1315ZLGA Panasonic | 15 |
| - | Graphite | Rectangular | EYG-R1315 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 150 mm x 129.5 mm x 0.25 mm | - | - | - | - | - | 150.00mm x 129.50mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 150 mm | 129.5 mm | 0.25 mm | UL 94 V-0 |