- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Dimensions | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Width - in | Width - mm | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Operating Temperature Range | Tensile Strength | Thermal Conductivity | Product | Hardness | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF1500-00-60-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 1 | - | - | + 200 C | - | - 60 C | - | BG425183 2190947 | - | Details | Gap Filler | - | - | - | 1500 / TGF 1500 | Liquid Gap Filler | - | - | Yellow, White | - | - | 1.8 W/m-K | Thermally Conductive Liquid Gap Filler | - | - | - | - | UL 94 V-0 | ||
![]() TGF1450-10-60-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | - | 1 | - | - | + 175 C | - | - 60 C | - | - | - | Details | Gap Filler | - | - | - | 1450 / TGF 1450 | - | - | - | Blue | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | - | UL 94 V-0 | ||
![]() GF1500-00-480-7G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 1 | - | - | + 200 C | - | - 60 C | - | BG430492 2167521 | - | Details | Gap Filler | - | - | - | 1500 / TGF 1500 | - | - | - | Yellow, White | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | - | UL 94 V-0 | ||
![]() GF1500-10-60-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 1 | - | - | + 200 C | - | - 60 C | - | PN0009690 2195962 | - | Details | Gap Filler | - | - | - | 1500 / TGF 1500 | Liquid Gap Filler | - | - | Yellow, White | - | - | 1.8 W/m-K | Thermally Conductive Liquid Gap Filler | - | - | - | - | UL 94 V-0 | ||
![]() TGF1450-00-60-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | - | 1 | - | - | + 175 C | - | - 60 C | - | - | - | Details | Gap Filler | - | - | - | 1450 / TGF 1450 | - | - | - | Blue | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | - | UL 94 V-0 | ||
![]() LBSA1000-07-00-5G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 1 | - | - | + 200 C | - | - 60 C | - | - | - | Details | Liqui-Bond | - | - | - | SA 1000 / TLB SA1000 | - | - | - | Black | - | - | - | Thermally Conductive Liquid Adhesive | - | - | - | - | UL 94 V-0 | ||
![]() GP1000SF-0.080-02-0816 Bergquist | In Stock | - | - | Fiberglass | - | - | - | 1 | - | - | - | - | - | - | BG417466 L16INW8INH0D0 2166364 | - | Details | GAP PAD | 13.839651 oz | - | - | 1000SF / TGP 1100SF | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | 8 in | 1.333 ft | 0.08 in | - | ||
![]() GP1500-0.100-02-0816 Bergquist | In Stock | - | - | Fiberglass | 6 kVAC | - | - | 1 | - | - | + 200 C | - | - 60 C | - | L8INW16INH0.1 BG408414 L8INW16INH0D0 2166016 | - | Details | GAP PAD | 1.076 lbs | - | - | 1500 / TGP 1500 | Thermal Pad | - | - | Black | - | 45 psi | 1.5 W/m-K | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 0.1 in | UL 94 V-0 | ||
![]() GP3000S30-0.015-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | - | - | 1 | - | - | + 200 C | - | - 60 C | - | L8INW16INH0.015 BG415361 L8INW16INH0D0 2166275 | - | Details | GAP PAD | 10.250261 oz | - | - | 3000S30 / TGP 3000 | Thermal Pad | - | - | Blue (Light Blue) | - | 26 psi | 3 W/m-K | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 0.381 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-00-104 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | - | 100 | - | - | + 200 C | - | - 60 C | - | BG427173 L0.75INW1INH0.015 2191347 | - | Details | Sil-Pad | 0.029163 oz | - | - | A2000 / TSP A3000 | Thermal Pad | - | - | White | - | 50 psi | 3 W/m-K | Thermally Conductive Insulator | - | 25.4 mm | 19.05 mm | 0.381 mm | UL 94 V-0 | ||
![]() 173-9-510P Wakefield-Vette | In Stock | - | - | Kapton | - | Insulator for Semiconductors and Heat Sinks | - | 1000 | - | - | - | - | - | - | - | - | Details | DeltaPads | - | - | - | 173-9 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() GP5000S35-0.125-02-0816 Bergquist | In Stock | - | - | Fiberglass | 5 kVAC | - | - | 1 | - | - | + 200 C | Bergquist | - 60 C | Bulk | L16INW8INH0.125 SH BG420157 L16INW8INH0D0 GP5000S35-0.125-02-0816-NA GP500S35-0.125-02-0816-NA 2166527 | Active | Details | GAP PAD | 3.126 lbs | - | - | 5000S35 / TGP 5000 | Thermal Pad | - | - | Green | - | 45 psi | 5 W/m-K | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 0.125 in | UL 94 V-0 | ||
![]() GPVO-0.250-01-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | - | 1 | - | - | + 200 C | - | - 60 C | - | L8INW16INH0.25 BG404806 L8INW16INH0D0 2165937 | - | Details | GAP PAD | 2.066 lbs | - | - | VO / TGP 800VO | Thermal Pad | - | - | Gold/Pink | - | 100 psi | 0.8 W/m-K | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 6.35 mm | UL 94 V-0 | ||
![]() GPVOS-0.080-AC-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | - | 1 | - | - | + 200 C | - | - 60 C | - | BG402949 L8INW16INH0D0 2165908 | - | Details | GAP PAD | 1 lb | - | - | VO Soft / TGP 800VOS | Thermal Pad | - | - | Gold/Pink | - | 40 psi | 0.8 W/m-K | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 2.032 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-1212 Bergquist | 33 |
| - | Silicone Elastomer | 3 kVAC | - | 12 x 12in | 1 | - | - | + 180 C | - | - 60 C | - | L12INW12INH0.005 BG37521 L12INW12INH0D0 2165851 | - | Details | Sil-Pad | 2.689922 oz | - | - | 800 / TSP 1600 | - | 180 °C | -60 °C | Gold | -60 → +180 °C | 12 MPa | 1.6 W/m-K | Thermally Conductive Insulator | Shore A 91 | 304.8 mm | 304.8 mm | 0.127 mm | UL 94 V-0 | ||
![]() GPVO-0.125-01-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | - | 1 | - | - | + 200 C | - | - 60 C | - | L8INW16INH0.125 BG37295 L8INW16INH0D0 2165844 | - | Details | GAP PAD | 1.086 lbs | - | - | VO / TGP 800VO | Thermal Pad | - | - | Gold/Pink | - | 100 psi | 0.8 W/m-K | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 3.175 mm | UL 94 V-0 | ||
![]() 173-9-290P Wakefield-Vette | In Stock | - | - | Kapton | - | Insulator for Semiconductors and Heat Sinks | - | 1000 | - | - | - | - | - | - | - | - | Details | DeltaPads | - | - | - | 173-9 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() GP1000SF-0.060-02-0816 Bergquist | In Stock | - | - | Fiberglass | - | - | - | 1 | - | - | - | - | - | - | L8INW16INH0.06 BG417503 L8INW16INH0D0 2166365 | - | Details | GAP PAD | 1.038 lbs | - | - | 1000SF / TGP 1100SF | Thermal Pad | - | - | Green | - | - | 0.9 W/m-K | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 0.06 in | - | ||
![]() SPA2000-0.015-AC-53 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | - | 100 | - | - | + 200 C | - | - 60 C | - | L0.865INW0.65INH0.015IN ACA 2359793 | - | Details | Sil-Pad | 0.022410 oz | - | - | A2000 / TSP A3000 | - | - | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() GP2200SF-0.060-02-0816 Bergquist | In Stock | - | - | Fiberglass | 5 kVAC | - | - | 1 | - | - | + 125 C | - | - 60 C | - | L16INW8INH0.06 SH BG424579 L16INW8INH0D0 2166847 | - | Details | GAP PAD | 13.151791 oz | - | - | 2200SF / TGP 2200SF | Thermal Pad | - | - | Green | - | 33 psi | 2 W/m-K | Thermally Conductive Gap Pad | - | 203.2 mm | 1.333 ft | 0.06 in | UL 94 V-0 |