- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP800-0.005-AC-81 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 3300 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-73 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-00-133 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-83 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 3200 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-19 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-00-28 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-102 Bergquist | In Stock | - | - | Silicone Elastomer | - | 2300 | + 150 C | - 40 C | BG416704 SP980AC-102 2385349 | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-00-79 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-99 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-132 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 4600 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-93 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-00-83 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-AC-110 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1500 | + 180 C | - 60 C | BG416606 K10AC-110 2189830 | Details | Sil-Pad | K-10 / TSP K1300 | Brown (Beige) | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-00-127 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-20 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP900S-0.009-AC-115 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 4100 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP980-0.009-AC-34 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 2100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-00-130 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-00-88 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-95 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 2200 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 |