- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Width - in | Width - mm | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF2000-07-15-50CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 10 | - | - | + 200 C | - 60 C | BG409168 L50CCW0H0D0 2189228 | Details | Gap Filler | - | - | - | 2000 / TGF 2000 | - | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() SPK4-0.006-00-11.5/250 Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 1 | - | - | + 180 C | - 60 C | BG430825 2192344 | Details | Sil-Pad | - | 11.5 mm | - | K-4 / TSP K900 | - | Gray | - | - | Thermally Conductive Insulator | 250 ft | 11.5 mm | 0.15 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-12/50 Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 3 | - | - | + 180 C | - 60 C | BG22060 2188862 | Details | Sil-Pad | - | 12 in | - | 400 / TSP 900 | - | Gray | - | - | Thermally Conductive Insulator | 50 ft | 12 in | 0.229 mm | UL 94 V-0 | ||
![]() HF565UT-0.010-02-11/250 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 125 C | - | BG422872 2190686 | Details | Hi-Flow | - | 11 in | - | 565UT / THF 3000UT | - | Blue | - | - | Phase Change Material | 250 ft | 11 in | 0.254 mm | - | ||
![]() TGF1450-07-60-50CC Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 10 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | - | 1450 / TGF 1450 | - | Blue | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() SP1200-0.016-00-12/250 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | Where Electrical Isolation Critical Condition | 1 | - | - | + 180 C | - 60 C | BG430455 2198620 | Details | Sil-Pad | - | - | - | 1200 / TSP 1800 | - | Black | 9 MPa | - | Thermally Conductive Insulator | 250 ft | 1 ft | 0.406 mm | UL 94 V-0 | ||
![]() LF2000-07-00-5G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Form | - | - | - | 2000 / TLF LF2000 | - | Gray | - | - | Thermally Conductive Liquid Formable Material | - | - | - | UL 94 V-0 | ||
![]() TGF1450-00-60-1200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 3 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | - | 1450 / TGF 1450 | - | Blue | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() TGF1450-07-60-400CC Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 2 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | - | 1450 / TGF 1450 | - | Blue | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF1500-10-60-7G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Gap Filler | - | - | - | 1500 / TGF 1500 | - | Yellow, White | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBEA1805-07-30-200CC Bergquist | In Stock | - | - | Epoxy | - | - | 1 | - | - | + 125 C | - 40 C | - | Details | Liqui-Bond | - | - | - | EA 1805 / TLB EA1800 | - | - | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() GF1500-00-480-400CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | BG429423 L400CCW0H0D0 2167394 | Details | Gap Filler | - | - | - | 1500 / TGF 1500 | - | Yellow, White | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF1500-07-60-2G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Gap Filler | - | - | - | 1500 / TGF 1500 | Liquid Gap Filler | Yellow, White | - | 1.8 W/m-K | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() TGF1450-00-60-200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 2 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | - | 1450 / TGF 1450 | - | Blue | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF3500LV-00-240-400CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | PN0014775 2197935 | Details | Gap Filler | - | - | - | 3500LV / TGF 3500LVO | Liquid Gap Filler | Blue, White | - | 3.5 W/m-K | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBSA1800-07-00-0.85G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Bond | - | - | - | SA 1800 / TLB SA1800 | - | Black | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() LBSA3505-00-240-200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | PN0025346 | Details | Liqui-Bond | - | - | - | SA 3505 / TLB SA3500 | Thermal Conductive Gel Paste | Brown, Gray | 450 psi | 3.5 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() LF3500-00-00-150CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | PN0008832 2195571 | Details | Liqui-Form | - | - | - | 3500 / TLF LF3500 | Thermal Conductive Gel Paste | Gray | - | 3.5 W/m-K | Thermally Conductive Liquid Formable Material | - | - | - | UL 94 V-0 | ||
![]() TGF1450-07-60-200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 2 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | - | 1450 / TGF 1450 | - | Blue | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBEA1805-00-30-200CC Bergquist | In Stock | - | - | Epoxy | - | - | 1 | - | - | + 125 C | - 40 C | PN0007556 2475167 | Details | Liqui-Bond | 1.451 lbs | - | - | EA 1805 / TLB EA1800 | Thermal Conductive Gel Paste | Gray, Yellow | 450 psi | 1.8 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 |