- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Breakdown Voltage / V | Container | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Packaging | Series | Size / Dimension | Type | Color | Shelf Life | Storage/Refrigeration Temperature | Shelf Life Start | Shipping Info | Tensile Strength | Thermal Conductivity | Product | Features | Usable Temperature Range | Length | Width | Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A17170-09 Laird Thermal Materials | 2332 |
| - | Silicone Elastomer | A17170 | 3 kVAC | Cartridge | Automation Applications | 1 | + 150 C | Laird Technologies - Thermal Materials | - 40 C | Bulk | - | Active | Details | Tputty | - | Bulk | Tputty 508 | 30cc Syringe | Thermal Pad | Green | 6 Months | - | Date of Manufacture | - | - | 3.7 W/m-K | Thermally Conductive Liquid Gap Filler | Low Outgassing (ASTM E595) | -40°F ~ 302°F (-40°C ~ 150°C) | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() TGP3000ULM-0.160-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | - | - | 1 | + 200 C | - | - 60 C | - | 2633458 | - | Details | GAP PAD | 2.244 lbs | - | 3000ULM / TGP 3000ULM | - | Thermal Pad | Blue | - | - | - | - | 25 psi | 3 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 4.06 mm | - | UL 94 V-0 | ||
![]() TLF6000HG-00-00-150CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | Cartridge | 5G Base Station, Remote Antenna Assembly | 1 | + 200 C | - | - 60 C | - | 2624519 | - | Details | Liqui-Form | 1.058 lbs | - | TLF 6000HG | - | Thermal Conductive Gel Paste | Gray | - | - | - | - | 90 psi | 6 W/m-K | Gel Interface Material | - | - | - | - | - | - | UL 94 V-0 | ||
![]() TLF6000HG-00-00-0.7G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | Cartridge | 5G Base Station, Remote Antenna Assembly | 1 | + 200 C | - | - 60 C | - | 2641198 | - | Details | Liqui-Form | 18.739 lbs | - | TLF 6000HG | - | Thermal Conductive Gel Paste | Gray | - | - | - | - | 90 psi | 6 W/m-K | Gel Interface Material | - | - | - | - | - | - | UL 94 V-0 | ||
![]() SP400-0.007-00-44 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3.5 kVAC | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 400 / TSP 900 | - | - | Gray | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.229 mm | - | UL 94 V-0 | ||
![]() SP2000-0.020-00-93 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4 kVAC | - | - | 100 | + 200 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 2000 / TSP 3500 | - | - | White | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.508 mm | - | UL 94 V-0 | ||
![]() SP2000-0.010-00-99 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4 kVAC | - | - | 100 | + 200 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 2000 / TSP 3500 | - | - | White | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.508 mm | - | UL 94 V-0 | ||
![]() SP2000-0.020-00-99 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4 kVAC | - | - | 100 | + 200 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 2000 / TSP 3500 | - | - | White | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.508 mm | - | UL 94 V-0 | ||
![]() SP400-0.007-AC-16 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3.5 kVAC | - | - | 2000 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 400 / TSP 900 | - | - | Gray | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.229 mm | - | UL 94 V-0 | ||
![]() SP400-0.007-AC-39 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3.5 kVAC | - | - | 2300 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 400 / TSP 900 | - | - | Gray | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.229 mm | - | UL 94 V-0 | ||
![]() SP400-0.007-00-111 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3.5 kVAC | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 400 / TSP 900 | - | - | Gray | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.229 mm | - | UL 94 V-0 | ||
![]() SP1200-0.016-00-7 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | - | - | 100 | + 180 C | - | - 60 C | - | SP1200-0.016-00-07 | - | Details | Sil-Pad | - | - | 1200 / TSP 1800 | - | - | Black | - | - | - | - | 9 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.406 mm | - | UL 94 V-0 | ||
![]() SP400-0.007-AC-15 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3.5 kVAC | - | - | 2300 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 400 / TSP 900 | - | - | Gray | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.229 mm | - | UL 94 V-0 | ||
![]() SP400-0.007-AC-91 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3.5 kVAC | - | - | 2900 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 400 / TSP 900 | - | - | Gray | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.229 mm | - | UL 94 V-0 | ||
![]() SP400-0.009-00-110 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3.5 kVAC | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 400 / TSP 900 | - | - | Gray | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.229 mm | - | UL 94 V-0 | ||
![]() SP400-0.007-00-79 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3.5 kVAC | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 400 / TSP 900 | - | - | Gray | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.229 mm | - | UL 94 V-0 | ||
![]() SP400-0.007-00-119 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3.5 kVAC | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 400 / TSP 900 | - | - | Gray | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.229 mm | - | UL 94 V-0 | ||
![]() SP1200-0.016-00-99 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 1200 / TSP 1800 | - | - | Black | - | - | - | - | 9 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.406 mm | - | UL 94 V-0 | ||
![]() SP400-0.007-AC-17 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3.5 kVAC | - | - | 2900 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 400 / TSP 900 | - | - | Gray | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.229 mm | - | UL 94 V-0 | ||
![]() SP400-0.007-00-75 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3.5 kVAC | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 400 / TSP 900 | - | - | Gray | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | - | 0.229 mm | - | UL 94 V-0 |