- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Packaging | Series | Type | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Product | Thermal Resistivity | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A18444-17 Laird Thermal Materials | 2165 |
| - | Silicone, Ceramic Filled | Square | - | 2 | + 125 C | Laird Technologies - Thermal Materials | - 50 C | Box | - | Active | Details | Tflex | Bulk | Tflex | Gap Filter | Gray | - | - | - | - | - | - | 228.60mm x 228.60mm | - | 7.5 W/m-K | Thermal Gap Filters | - | 9 in | 9 in | 4.25 mm | - | ||
![]() A18444-08 Laird Thermal Materials | 2086 |
| - | Silicone, Ceramic Filled | Square | - | 3 | + 125 C | Laird Technologies - Thermal Materials | - 50 C | Box | - | Active | Details | Tflex | Bulk | Tflex | Gap Filter | Gray | - | - | - | - | - | - | 228.60mm x 228.60mm | - | 7.5 W/m-K | Thermal Gap Filters | - | 9 in | 9 in | 2 mm | - | ||
![]() A18443-05 Laird Thermal Materials | 732 |
| - | Silicone, Ceramic Filled | Square | - | 1 | + 125 C | Laird Technologies - Thermal Materials | - 50 C | Box | - | Active | Details | Tflex | Bulk | Tflex | Gap Filter | Gray | - | - | - | - | - | - | 457.20mm x 457.20mm | - | 7.5 W/m-K | Thermal Gap Filters | - | 1.5 ft | 1.5 ft | 1.25 mm | - | ||
![]() A18444-20 Laird Thermal Materials | 591 |
| - | Silicone, Ceramic Filled | Square | - | 2 | + 125 C | Laird Technologies - Thermal Materials | - 50 C | Box | - | Active | Details | Tflex | Bulk | Tflex | Gap Filter | Gray | - | - | - | - | - | - | 228.60mm x 228.60mm | - | 7.5 W/m-K | Thermal Gap Filters | - | 9 in | 9 in | 5 mm | - | ||
![]() A18443-13 Laird Thermal Materials | 920 |
| - | Silicone, Ceramic Filled | Square | - | 1 | + 125 C | Laird Technologies - Thermal Materials | - 50 C | Box | - | Active | Details | Tflex | Bulk | Tflex | Gap Filter | Gray | - | - | - | - | - | - | 457.20mm x 457.20mm | - | 7.5 W/m-K | Thermal Gap Filters | - | 1.5 ft | 1.5 ft | 3.25 mm | - | ||
![]() A18444-12 Laird Thermal Materials | 2196 |
| - | Silicone, Ceramic Filled | Square | - | 2 | + 125 C | Laird Technologies - Thermal Materials | - 50 C | Box | - | Active | Details | Tflex | Bulk | Tflex | Gap Filter | Gray | - | - | - | - | - | - | 228.60mm x 228.60mm | - | 7.5 W/m-K | Thermal Gap Filters | - | 9 in | 9 in | 3 mm | - | ||
![]() A18444-16 Laird Thermal Materials | 2102 |
| - | Silicone, Ceramic Filled | Square | - | 2 | + 125 C | Laird Technologies - Thermal Materials | - 50 C | Box | - | Active | Details | Tflex | Bulk | Tflex | Gap Filter | Gray | - | - | - | - | - | - | 228.60mm x 228.60mm | - | 7.5 W/m-K | Thermal Gap Filters | - | 9 in | 9 in | 4 mm | - | ||
![]() SP800-0.005-AC-7 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3 kVAC | 2300 | + 180 C | - | - 60 C | - | SP800-0.005-AC-07 | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | - | - | - | - | - | - | - | 12 MPa | - | Thermally Conductive Insulator | - | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SP1200-0.016-00-9 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | 100 | + 180 C | - | - 60 C | - | SP1200-0.016-00-09 | - | Details | Sil-Pad | - | 1200 / TSP 1800 | - | Black | - | - | - | - | - | - | - | 9 MPa | - | Thermally Conductive Insulator | - | - | - | 0.406 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-6 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3 kVAC | 2900 | + 180 C | - | - 60 C | - | SP800-0.005-AC-06 | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | - | - | - | - | - | - | - | 12 MPa | - | Thermally Conductive Insulator | - | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-33 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | A1500 / TSP A2000 | - | Green | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-46 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | A1500 / TSP A2000 | - | Green | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-42 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | A1500 / TSP A2000 | - | Green | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-42 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4 kVAC | 100 | + 150 C | - | - 40 C | - | - | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-87 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4 kVAC | 1700 | + 150 C | - | - 40 C | - | - | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-19 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4 kVAC | 3100 | + 150 C | - | - 40 C | - | - | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-27 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3 kVAC | 3900 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | - | - | - | - | - | - | - | 12 MPa | - | Thermally Conductive Insulator | - | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-4 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4 kVAC | 1600 | + 150 C | - | - 40 C | - | SP980-0.009-AC-04 | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-46 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3 kVAC | 3100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | - | - | - | - | - | - | - | 12 MPa | - | Thermally Conductive Insulator | - | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-86 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4 kVAC | 1700 | + 150 C | - | - 40 C | - | - | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.22 mm | UL 94 V-0 |