- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Actuator Material | Base Product Number | Breakdown Voltage / V | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Other Names | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Voltage - Supply | Ingress Protection | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Circuit | Failure Rate | Switch Function | Lead Spacing | Current - Supply (Disable) (Max) | Illumination Voltage (Nominal) | Illumination Type, Color | Lead Style | Illumination | Spread Spectrum Bandwidth | Mechanical Life | Usage | Operating Force | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Actuator Orientation | Outline | Contact Rating @ Voltage | Absolute Pull Range (APR) | Tensile Strength | Switch Travel | Thermal Conductivity | Actuator Height off PCB, Vertical | Product | Features | Thermal Resistivity | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Actuator Length, Right Angle | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 3008 |
| - | - | - | - | Aluminum Nitride | Square | - | QB0505 | - | - | - | American Technical Ceramics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | Q-Bridge | - | - | - | - | - | - | Thermal Bridge Jumper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Transfer | - | - | - | - | - | - | - | 1.27mm x 1.27mm | - | - | - | - | 100W/m-K, 153W/m-K | - | - | - | 7°C/W, 10°C/W | - | - | - | - | 0.0025 (0.064mm) | - | - | - | ||
![]() TG-AH482-320-320-1.0-1A t-Global Technology | In Stock | - | - | - | - | - | Silicone Elastomer | Square | - | TG-AH482 | - | - | - | t-Global Technology | - | - | Box | Obsolete | - | - | - | - | H48-2 | - | - | - | - | - | - | Conductive Pad, Sheet | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Months | Adhesive - One Side | - | - | - | - | 320.00mm x 320.00mm | - | - | - | - | 2.2W/m-K | - | - | - | - | - | - | - | - | 0.0394 (1.000mm) | - | - | - | ||
![]() 5519-15 3M | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 275°C | Tape & Reel (TR) | LVR | 0.330 Dia x 0.925 L (8.38mm x 23.50mm) | ±1% | Active | - | 2 | ±250ppm/°C | - | 10 mOhms | Wirewound | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | -- | - | - | - | - | - | - | - | ||
![]() GP2200SF-0.010-02-0816 Bergquist | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Fiberglass | - | - | SG-8101 | 5 kVAC | - | + 125 C | EPSON | - 60 C | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | Green | - | - | - | 1.8V ~ 3.3V | - | 1.8433 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 psi | - | 2 W/m-K | - | Thermally Conductive Gap Pad | - | - | 0.055 (1.40mm) | 203.2 mm | 1.333 ft | - | 0.01 in | - | UL 94 V-0 | - | ||
![]() GPVOS-0.160-01-0816 Bergquist | In Stock | - | - | - | - | - | Silicone Elastomer | - | - | - | 6 kVAC | - | + 200 C | Glenair | - 60 C | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | Thermal Pad | - | - | Gold/Pink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 psi | - | 0.8 W/m-K | - | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | - | 4.064 mm | - | UL 94 V-0 | - | ||
![]() GPVOUS-0.040-AC-0816 Bergquist | In Stock | - | - | Through Hole, Right Angle | - | - | Silicone Elastomer | - | - | 228ADS1 | 6 kVAC | - | + 200 C | CTS Electrocomponents | - 60 C | - | Tray | Active | Non-Compliant | - | -25°C ~ 70°C | - | 228A | - | - | - | - | - | - | Thermal Pad | - | - | Pink | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Round Button | SPST-NO | - | Off-Mom | - | - | 1.7, 1.9 VDC | LED, Green/Red | - | Illuminated | - | 100,000 Cycles | - | 160gf | - | - | - | - | - | Side Actuated | 7.20mm x 5.40mm | 0.05A @ 12VDC | - | 8 psi | 0.25mm | 1 W/m-K | - | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | - | 1.016 mm | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Acrylic Elastomer | Rectangular | - | - | - | - | - | 3M | - | - | Bulk | Active | - | - | - | - | 5589H | - | - | - | - | - | - | Interface Pad, Roll | - | - | Gray-White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive | - | - | Tacky - One Side | - | - | Liner | - | 20.00m x 240.00mm | - | - | - | - | 2.0W/m-K | - | - | - | - | - | - | - | - | 0.0591 (1.500mm) | - | - | - | ||
![]() TG-A6050-54-10-2.0 t-Global Technology | In Stock | - | - | - | - | - | Silicone Elastomer | Rectangular | - | TG-A6050 | - | - | - | t-Global Technology | - | - | Box | Obsolete | - | - | - | - | TG6050 | - | - | - | - | - | - | Conductive Pad, Sheet | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Months | Tacky - Both Sides | - | - | - | - | 54.00mm x 10.00mm | - | - | - | - | 6.0W/m-K | - | - | - | - | - | - | - | - | 0.0790 (2.000mm) | - | - | - | ||
![]() DC0011/07-TG-AH482-2.0-0 t-Global Technology | 135 |
| - | - | - | - | Silicone Elastomer | Rectangular | - | DC0011/07 | - | - | - | t-Global Technology | - | - | Box | Obsolete | - | - | - | - | H48-2 | - | - | - | - | - | - | Die-Cut Pad, Sheet | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-220 | - | 24 Months | - | - | - | - | - | 19.05mm x 10.41mm | - | - | - | - | 2.2W/m-K | - | - | - | - | - | - | - | - | 0.0790 (2.000mm) | - | - | - | ||
![]() QB2525A60ESS AVX | 41 |
| - | - | - | - | Aluminum Nitride | - | - | QB2525 | - | - | - | American Technical Ceramics | - | - | Strip | Active | - | - | - | - | Q-Bridge | - | - | - | - | - | - | Thermal Bridge Jumper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Transfer | - | - | - | - | - | - | - | 6.10mm x 6.35mm | - | - | - | - | 240W/m-K, 380W/m-K | - | - | - | 3°C/W, 4°C/W | - | - | - | - | 0.0598 (1.520mm) | - | - | - | ||
![]() TG-A486A-150-150-10.0-0 t-Global Technology | In Stock | - | - | - | - | - | Silicone Elastomer | Square | - | TG-A486A | - | - | - | t-Global Technology | - | - | Box | Obsolete | - | - | - | - | H48-6A | - | - | - | - | - | - | Conductive Pad, Sheet | - | - | Henna | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Months | - | - | Date of Manufacture | - | - | 150.00mm x 150.00mm | - | - | - | - | 4.0W/m-K | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | ||
![]() TG-A373F-348.74-12.19-0.25-DWG t-Global Technology | 38 |
| - | - | Axial | Axial | Silicone Elastomer | Rectangular | - | TG-A373F | - | - | - | t-Global Technology | - | - | Bulk | Active | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | - | 2 | ±100ppm/°C | Conductive Pad, Sheet | 15 Ohms | Metal Film | Yellow | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 24 Months | - | - | - | - | - | - | - | - | - | - | 1.4W/m-K | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | 0.0100 (0.254mm) | - | - | - | ||
![]() TG-AL375-100-100-2.0-0 t-Global Technology | In Stock | - | - | - | - | - | Silicone Elastomer | Square | - | TG-AL375 | - | - | - | t-Global Technology | - | - | Box | Obsolete | Non-Compliant | - | - | - | L37-5 | - | - | - | - | - | - | Conductive Pad, Sheet | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Months | - | - | - | - | - | 100.00mm x 100.00mm | - | - | - | - | 1.6W/m-K | - | - | - | - | - | - | - | - | 0.0790 (2.000mm) | - | - | - | ||
![]() TG-A3500F-160-160-4.0 t-Global Technology | In Stock | - | - | - | - | - | Silicone | Square | - | TG-A3500 | - | - | - | t-Global Technology | - | - | Bulk | Obsolete | - | - | - | - | TG-A3500F | - | - | - | - | - | - | Pad, Sheet | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi | - | 24 Months | Tacky - One Side | - | - | Fiberglass | - | 160.00mm x 160.00mm | - | - | - | - | 3.0W/m-K | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | ||
![]() TG-AL373-20-20-0.5-0 t-Global Technology | 410 |
| - | - | - | - | Silicone Elastomer | Square | - | TG-AL373 | - | - | - | t-Global Technology | - | - | Box | Active | Non-Compliant | - | - | - | L37-3 | - | - | - | - | - | - | Conductive Pad, Sheet | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Months | - | - | - | Fiberglass | - | 20.00mm x 20.00mm | - | - | - | - | 1.7W/m-K | - | - | - | - | - | - | - | - | 0.0197 (0.500mm) | - | - | - | ||
![]() QB0505B25ESC AVX | 21 |
| - | - | - | - | Beryllium Oxide | Square | - | QB0505 | - | - | - | American Technical Ceramics | - | - | Tray | Active | - | - | - | - | Q-Bridge | - | - | - | - | - | - | Thermal Bridge Jumper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Transfer | - | - | - | - | - | - | - | 1.27mm x 1.27mm | - | - | - | - | 100W/m-K, 153W/m-K | - | - | - | 7°C/W, 10°C/W | - | - | - | - | 0.0025 (0.064mm) | - | - | - | ||
![]() TG-A375S-50M-320-2.0-0 t-Global Technology | In Stock | - | - | Surface Mount, MLCC, Epoxy | 0603 (1608 Metric) | - | Silicone Elastomer | Rectangular | - | TG-A375S | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | Obsolete | - | 100V | -55°C ~ 150°C | - | VJ High Q | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | - | C0G, NP0 | Pad, Roll | - | - | Gray | RF, Microwave, High Frequency | - | 22 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Months | - | - | - | - | - | 50.00m x 320.00mm | - | - | - | - | 1.6W/m-K | - | - | High Q, Low Loss, Epoxy Mountable | - | - | - | - | 0.036 (0.92mm) | 0.0790 (2.000mm) | - | - | - | ||
![]() PC93-5-5-3-1A t-Global Technology | In Stock | - | - | - | - | - | - | - | - | - | - | PC93-5-5-3-1A | - | - | - | Q10012282 Q8661692 Q8765698 Q8841161 Q9134979 Q9172206 | - | - | - | - | - | - | * | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Acrylic Elastomer | Rectangular | - | 18MM | - | - | - | 3M (TC) | - | - | Bulk | Active | - | - | - | - | 5550H | - | - | - | - | - | - | Interface Pad, Roll | - | - | Gray, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive | - | 12 Months | Tacky - Both Sides | 70°F (21°C) | Date of Manufacture | Polyethylene-Terephthalate (PET) | - | 5.00m x 18.00mm | - | - | - | - | 3.0W/m-K | - | - | - | - | - | - | - | - | 0.0394 (1.000mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Acrylic Elastomer | Rectangular | - | 24MM | - | - | - | 3M (TC) | - | - | Bulk | Active | - | - | - | - | 5550H | - | - | - | - | - | - | Interface Pad, Roll | - | - | Gray, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive | - | 12 Months | Tacky - Both Sides | 70°F (21°C) | Date of Manufacture | Polyethylene-Terephthalate (PET) | - | 5.00m x 24.00mm | - | - | - | - | 3.0W/m-K | - | - | - | - | - | - | - | - | 0.0394 (1.000mm) | - | - | - |