- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGP6000ULM-0.125-12-0816 Bergquist | In Stock | - | - | Fiberglass | 5 kVAC | - | 2 | + 200 C | - 60 C | 2214846 | Details | GAP PAD | 2.851 lbs | TGP 6000ULM | Thermal Pad | Gray | 6 psi | 6 W/m-K | Thermally Conductive Gap Pad | 406.4 mm | 203.2 mm | 3.175 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-87 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-6 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 2100 | + 150 C | - | HF625-0.005-AC-06 | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-65 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | - | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-27 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | - | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-41 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 1800 | + 150 C | - | - | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-42 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 3300 | + 150 C | - | - | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-80 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-67 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-21 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | - | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-45 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 4200 | + 150 C | - | - | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-21 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 3500 | + 150 C | - | - | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-48 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 3100 | + 150 C | - | - | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-AC-130 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4200 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | - | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | - | Thermally Conductive Insulator | - | - | 0.152 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-68 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | - | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-7 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 2000 | + 150 C | - | HF625-0.005-AC-07 | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-AC-35 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4600 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | - | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | - | Thermally Conductive Insulator | - | - | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-AC-135 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3800 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | - | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | - | Thermally Conductive Insulator | - | - | 0.152 mm | UL 94 V-0 | ||
![]() SP1200-0.016-00-86 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 1200 / TSP 1800 | - | Black | 9 MPa | - | Thermally Conductive Insulator | - | - | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.016-00-83 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 1200 / TSP 1800 | - | Black | 9 MPa | - | Thermally Conductive Insulator | - | - | 0.406 mm | UL 94 V-0 |