- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Breakdown Voltage / V | Dimensions | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Width - in | Width - mm | Packaging | Series | Type | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Product | Thermal Resistivity | Diameter | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A18053-12 Laird Thermal Materials | 44 |
| - | Silicone Elastomer | Square | - | - | 26 | - | - | - | Laird Technologies - Thermal Materials | - | Bulk | - | Active | Details | Tflex | - | - | - | Bulk | Tflex 300TG | Gap Filler Pad, Sheet | Green | Multi | 24 Months | - | - | Date of Shipment | - | 228.60mm x 228.60mm | - | 1.2W/m-K | - | - | - | 9 in | 9 in | 0.12 in | - | ||
![]() A18053-06 Laird Thermal Materials | 24 |
| - | Ceramic Filled Silicone | Square | - | - | 40 | - | - | + 160 C | Laird Technologies - Thermal Materials | - 40 C | Bulk | - | Active | Details | - | - | - | - | Bulk | Tflexâ„¢ 300TG | Gap Filler | Green | Multi | 24 Months | - | - | Date of Shipment | - | 228.60mm x 228.60mm | - | 1.2 W/m-K | Thermal Gap Filler | - | - | 228.60 mm | 228.60 mm | 0.0591 (1.500mm) | UL 94 V-0 | ||
![]() A16006-14 Laird Thermal Materials | 649 |
| - | Silicone | Square | - | - | 1 | - | - | - | Laird Technologies - Thermal Materials | - | Bulk | - | Active | Details | - | - | - | - | Bulk | Tflexâ„¢ 700 | Gap Filler Pad, Sheet | Gray | - | 24 Months | Tacky - Both Sides | - | Date of Shipment | - | 457.20mm x 457.20mm | - | 5.0W/m-K | - | - | - | 18 in | 18 in | 0.140 (3.56mm) | - | ||
![]() A16006-12 Laird Thermal Materials | 554 |
| - | Silicone | Square | - | - | 1 | - | - | - | Laird Technologies - Thermal Materials | - | Bulk | - | Active | Details | - | - | - | - | Bulk | Tflexâ„¢ 700 | Gap Filler Pad, Sheet | Gray | - | 24 Months | Tacky - Both Sides | - | Date of Shipment | - | 457.20mm x 457.20mm | - | 5.0W/m-K | - | - | - | 18 in | 18 in | 0.120 (3.05mm) | - | ||
![]() A16006-16 Laird Thermal Materials | 774 |
| - | Silicone | Square | - | - | 1 | - | - | - | Laird Technologies - Thermal Materials | - | Bulk | - | Active | Details | - | - | - | - | Bulk | Tflexâ„¢ 700 | Gap Filler Pad, Sheet | Gray | - | 24 Months | Tacky - Both Sides | - | Date of Shipment | - | 457.20mm x 457.20mm | - | 5.0W/m-K | - | - | - | 18 in | 18 in | 0.160 (4.06mm) | - | ||
![]() HS150-TP2 Ohmite | 35 |
| - | Ceramic Filled Silicone | Rectangular | - | 97.7x47.5mm | 25 | - | - | + 150 C | Ohmite | - 40 C | Bulk | - | Active | Details | - | - | - | - | Bulk | HS-TP2 | Thermal Pad | Blue | IGBT - Heat Transfer Low Thermal Resistance | - | Tacky - Both Sides | - | - | - | 97.70mm x 47.50mm | - | 3 W/m-K | Thermally Conductive Gap Pad | - | 4.4mm | 97.70 mm | 47.50 mm | 0.50 mm | UL 94 V-0 | ||
![]() TGH-TP1 Ohmite | 277 |
| - | Graphite | - | - | - | 25 | - | - | + 400 C | Ohmite | - 40 C | Box | - | Active | Details | - | 0.000035 oz | - | - | Bulk | - | Thermal Pad | - | SOT-227 | - | - | - | - | - | - | - | 7 W/m-K | Thermal Interface Material | - | - | - | - | 0.20 mm | - | ||
![]() HS250-TP2 Ohmite | 25 |
| - | Ceramic Filled Silicone | Rectangular | - | 109.7x72.5mm | 25 | - | - | + 150 C | Ohmite | - 40 C | Bulk | - | Active | Details | - | - | - | - | Bulk | HS-TP2 | Thermal Pad | Blue | IGBT - Heat Transfer Low Thermal Resistance | - | Tacky - Both Sides | - | - | - | 109.70mm x 72.50mm | - | 3 W/m-K | Thermally Conductive Gap Pad | - | 5.1mm | 109.70 mm | 72.50 mm | 0.50 mm | UL 94 V-0 | ||
![]() HS50-TP2 Ohmite | 37 |
| - | Ceramic Filled Silicone | Rectangular | - | 49.1x28mm | 25 | - | - | + 150 C | Ohmite | - 40 C | Bulk | - | Active | Details | - | - | - | - | Bulk | HS-TP2 | Thermal Pad | Blue | IGBT - Heat Transfer Low Thermal Resistance | - | Tacky - Both Sides | - | - | - | 49.10mm x 28.00mm | - | 3 W/m-K | Thermally Conductive Gap Pad | - | 3.2mm | 49.10 mm | 28 mm | 0.50 mm | UL 94 V-0 | ||
![]() OTH-Q14998B-00-B5 Laird Thermal Materials | In Stock | - | - | Ceramic Filled Silicone Free | - | - | - | 100 | - | - | + 120 C | - | - 25 C | - | - | - | Details | - | - | - | - | Bulk | OTH | Silicone-Free Gap Filler | Gray | - | - | - | - | - | - | - | - | 7.8 W/m-K | Thermal Gap Filler | - | - | - | - | - | UL 94 V-0 | ||
![]() GPVO-0.160-AC-0816 Bergquist | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | L8INW16INH0.16 BG403126 L8INW16INH0D0 2165913 | - | Details | GAP PAD | - | - | - | - | VO / TGP 800VO | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | - | - | - | ||
![]() SP2000-0.015-00-44 Bergquist | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2167623 | - | Details | Sil-Pad | 0.002434 oz | - | - | - | 2000 / TSP 3500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GP7000ULM-0.030-02-0808 Bergquist | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2629441 | - | Details | GAP PAD | 3.760028 oz | - | - | - | TGP 7000ULM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A15964-14 Laird Thermal Materials | In Stock | - | - | Silicone Elastomer | - | - | - | - | - | - | + 160 C | - | - 50 C | - | - | - | - | Tflex | - | - | - | - | Tflex HR400 | - | Gray | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 482.6 mm | 469.9 mm | 3.556 mm | UL 94 V-0 | ||
![]() A15797-20 Laird Thermal Materials | In Stock | - | - | Silicone Elastomer | - | - | - | - | - | - | + 200 C | - | - 45 C | - | - | - | - | Tflex | - | - | - | - | Tflex HR600 | - | Gray | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 482.6 mm | 469.9 mm | 0.508 mm | UL 94 V-0 | ||
![]() GPVOUS-0.040-01-1618 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | - | 1 | - | - | + 200 C | - | - 60 C | - | 2196598 | - | Details | GAP PAD | 12.804448 oz | - | - | - | VO Ultra Soft / TGP 1000VOUS | Thermal Pad | Pink | - | - | - | - | - | - | - | 8 psi | 1 W/m-K | Thermally Conductive Gap Pad | - | - | 203.2 mm | 406.4 mm | 1.016 mm | UL 94 V-0 | ||
![]() GPVOS-0.040-01-10/25 Bergquist | In Stock | - | - | Silicone | - | 6 kVAC | - | 1 | - | - | + 200 C | - | - 60 C | - | 2192306 | - | Details | GAP PAD | 11.111298 oz | - | - | - | VO Soft / TGP 800VOS | Thermal Pad | Pink | - | - | - | - | - | - | - | 8 psi | 0.8 W/m-K | Thermally Conductive Gap Pad | - | - | 355.6 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() 2465101 Bergquist | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | GP2000SF-0.020-02-0816 | - | - | GAP PAD | - | - | - | - | 2000SF / TGP 2000SF | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | UL 94 V-0 | ||
![]() GF2000-07-60-200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 1 | - | - | + 200 C | - | - 60 C | - | - | - | Details | Gap Filler | - | - | - | - | 2000 / TGF 2000 | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | - | - | UL 94 V-0 | ||
![]() GF2000-07-600-200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | 1 | - | - | + 200 C | - | - 60 C | - | - | - | Details | Gap Filler | - | - | - | - | 2000 / TGF 2000 | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | - | - | UL 94 V-0 |