- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Width - in | Width - mm | Packaging | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBSA3505-10-240-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Bond | - | - | - | - | SA 3505 / TLB SA3500 | Thermal Conductive Gel Paste | Brown, Gray | 450 psi | 3.5 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() LBSA1000-00-00-0.85G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Bond | - | - | - | - | SA 1000 / TLB SA1000 | - | Black | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() LBSA2000-07-00-600CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | BG417681 2213651 | Details | Liqui-Bond | - | - | - | - | SA 2000 / TLB SA2000 | - | Yellow | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() TGF1450-10-60-200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 2 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | - | - | 1450 / TGF 1450 | - | Blue | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() TGF1450-00-60-400CC Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 2 | - | - | + 175 C | - 60 C | 2554652 | Details | Gap Filler | - | - | - | - | 1450 / TGF 1450 | Liquid Gap Filler | Blue | - | 1.5 W/m-K | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() TLB400SLT-00-00-1200cc Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 2 | - | - | + 180 C | - 60 C | PN0017036 2214142 | Details | Liqui-Bond | - | - | - | - | TLB 400SLT | Thermal Conductive Gel Paste | Black, White | 2.1 MPa | 0.4 W/mK | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() TLB400SLT-00-00-400cc Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 180 C | - 60 C | PN0017035 2214141 | Details | Liqui-Bond | - | - | - | - | TLB 400SLT | Thermal Conductive Gel Paste | Black, White | 2.1 MPa | 0.4 W/mK | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() TLB400SLT-00-00-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 180 C | - 60 C | PN0013198 2197384 | Details | Liqui-Bond | - | - | - | - | TLB 400SLT | Thermal Conductive Gel Paste | Black, White | 2.1 MPa | 0.4 W/mK | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() LF3500-00-00-600CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Form | - | - | - | - | 3500 / TLF LF3500 | - | Gray | - | - | Thermally Conductive Liquid Formable Material | - | - | - | UL 94 V-0 | ||
![]() TGF1450-10-60-7G Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 1 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | - | - | 1450 / TGF 1450 | - | Blue | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBEA1805-07-30-1200CC Bergquist | In Stock | - | - | Epoxy | - | - | 1 | - | - | + 125 C | - 40 C | - | Details | Liqui-Bond | - | - | - | - | EA 1805 / TLB EA1800 | Thermal Conductive Gel Paste | Gray, Yellow | 450 psi | 1.8 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() GF1500LV-00-120-400CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | PN0000474 L400CCW400CCH0D0 2167855 | Details | Gap Filler | - | - | - | - | 1500LV / TGF 1500LVO | Liquid Gap Filler | Yellow, White | - | 1.8 W/m-K | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF2000-05-15-1200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 2 | - | - | + 200 C | - 60 C | - | Details | Gap Filler | - | - | - | - | 2000 / TGF 2000 | - | Pink, White | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() OTH-Q223059A-00-DN Laird Thermal Materials | In Stock | - | - | Ceramic Filled Silicone Free | - | - | - | - | - | + 120 C | - 25 C | - | Details | Tflex | 0.577117 oz | - | - | - | SF800 | Silicone-Free Gap Filler | Gray | - | 7.8 W/m-K | Thermal Gap Filler | - | - | - | UL 94 V-0 | ||
![]() SP400-0.009-00-35 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | - | 4445 | - | - | + 180 C | - 60 C | 7403-09FR-35 BG96278 2192688 | Details | Sil-Pad | - | - | - | - | 400 / TSP 900 | Thermal Pad | Gray | 20 MPa | 0.9 W/m-K | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 V-0 | ||
![]() A10080-109 Laird Thermal Materials | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | Details | Tpli | - | - | - | Bulk | Tpli 200 | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | ||
![]() 5300 6.000G Aavid | In Stock | - | - | Silicone Elastomer | - | - | 328 | - | - | - | - | PAD GTR ROLL .006X6.000X328FT 035444 | Details | Thermalsil III | - | - | - | - | Insulators | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | - | ||
![]() A15441005 Laird Thermal Materials | In Stock | - | - | - | - | - | 1000 | - | - | - | - | - | Details | Tgard | - | - | - | Bulk | Tgard K52 | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | ||
![]() A15441102 Laird Thermal Materials | In Stock | - | - | - | - | - | 1000 | - | - | - | - | - | Details | Tgard | - | - | - | Bulk | Tgard 500 | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | ||
![]() A15441001 Laird Thermal Materials | In Stock | - | - | - | - | - | 1000 | - | - | - | - | - | Details | Tgard | - | - | - | Bulk | Tgard 3000 | - | - | - | - | Thermally Conductive Insulator | - | - | - | - |