- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Thermal Resistance | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPK10-0.006-AC-7 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 600 | + 180 C | - 60 C | SPK10-0.006-AC-07 | Details | Sil-Pad | - | - | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | - | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-52 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-38 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1800 | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-129 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1900 | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-13 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 4000 | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-85 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2300 | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-53 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-128 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1900 | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SP1000-0.009-00-103 Bergquist | In Stock | - | - | Silicone Elastomer | 4.5 kVAC | 1 | + 180 C | - 60 C | 1009-03 2545924 | Details | Sil-Pad | 0.022936 oz | - | 1000 / TSP 1200 | Thermal Pad | Pink | 30 MPa | 1.2 W/m-K | Thermally Conductive Insulator | 0.35 C/W | - | - | 0.23 mm | - | ||
![]() TGP7000ULM-0.040-02-0808 Bergquist | In Stock | - | - | Fiberglass | 5 kVAC | 1 | + 200 C | - 60 C | 2261480 | Details | GAP PAD | 6 oz | - | TGP 7000ULM | Thermal Pad | Gray | 22 psi | 7 W/m-K | Thermally Conductive Gap Pad | - | 203.2 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() BP660P-0.008-00-1112 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 30 | + 125 C | - 40 C | L12INW11INH0.008 BP660P-0.008-1112-NA 2167199 | Details | Bond-Ply | 7.100119 oz | - | 660P / TBP 400P | Thermal Pad | Brown | - | 0.8 W/m-K | Thermally Conductive Adhesive Tape | - | 304.8 mm | 279.4 mm | 0.203 mm | UL 94 V-0 | ||
![]() OTH-Q241350B-00-B5 Laird Thermal Materials | In Stock | - | - | Ceramic Filled Silicone Free | - | 1 | + 120 C | - 25 C | - | Details | Tflex | 0.311324 oz | Bulk | SF800 | Silicone-Free Gap Filler | Gray | - | 7.8 W/m-K | Thermal Gap Filler | - | - | - | - | UL 94 V-0 | ||
![]() OTH-Q241350E-00-B5 Laird Thermal Materials | In Stock | - | - | Ceramic Filled Silicone Free | - | 1 | + 120 C | - 25 C | - | Details | Tflex | - | Bulk | SF800 | Silicone-Free Gap Filler | Gray | - | 7.8 W/m-K | Thermal Gap Filler | - | - | - | - | UL 94 V-0 | ||
![]() OTH-Q241350D-00-B5 Laird Thermal Materials | In Stock | - | - | - | - | 1 | - | - | - | Details | Tflex | 0.825926 oz | Bulk | SF800 | - | - | - | - | - | - | - | - | - | - | ||
![]() OTH-Q241350G-00-B5 Laird Thermal Materials | In Stock | - | - | Ceramic Filled Silicone Free | - | 1 | + 120 C | - 25 C | - | Details | Tflex | - | Bulk | SF800 | Silicone-Free Gap Filler | Gray | - | 7.8 W/m-K | Thermal Gap Filler | - | - | - | - | UL 94 V-0 | ||
![]() 5300 6.000G Aavid | In Stock | - | - | Silicone Elastomer | - | 328 | - | - | PAD GTR ROLL .006X6.000X328FT 035444 | Details | Thermalsil III | - | - | Insulators | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | - | - | ||
![]() A10080-109 Laird Thermal Materials | In Stock | - | - | - | - | 1 | - | - | - | Details | Tpli | - | Bulk | Tpli 200 | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15441005 Laird Thermal Materials | In Stock | - | - | - | - | 1000 | - | - | - | Details | Tgard | - | Bulk | Tgard K52 | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15441102 Laird Thermal Materials | In Stock | - | - | - | - | 1000 | - | - | - | Details | Tgard | - | Bulk | Tgard 500 | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15441001 Laird Thermal Materials | In Stock | - | - | - | - | 1000 | - | - | - | Details | Tgard | - | Bulk | Tgard 3000 | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - |