- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP2000-0.010-AC-54 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | TO-220 | 100 | + 200 C | - 60 C | 2010AC-54 BG61321 2192483 | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-103 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-102 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-124 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-121 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-113 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-57 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-48 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-126 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-42 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-119 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-78 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-40 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.0015-00-10 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-102 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-63 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-47 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-54 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-90 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-123 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 |