- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF300P-0.002-00-24 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-45 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-11 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-53 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | - | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-80 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-80 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-122 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-138 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-15 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-61 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-8 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | HF650P-0.001-01-08 | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-101 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-83 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-19 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-136 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-65 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-40 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-41 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() SP900S-0.009-AC-137 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | - | 100 | + 180 C | - 60 C | 2482735 | Details | Sil-Pad | 0.026669 oz | 900S / TSP 1600S | Thermal Pad | Pink | 9 MPa | 1.6 W/m-K | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() HF625-0.005-00-92 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | - | Details | Hi-Flow | - | 625 / THF 500 | - | Green | 206 MPa | - | Phase Change Material | 0.127 mm | UL 94 V-0 |