- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP800-0.005-00-119 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-42 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 2100 | + 150 C | - 40 C | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-134 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 2200 | + 150 C | - 40 C | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-18 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 900 | + 180 C | - 60 C | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-13 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP900S-0.009-AC-73 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 3000 | + 180 C | - 60 C | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SPA1500-0.010-AC-19 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3100 | + 180 C | - 60 C | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-38 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-24 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 800 | + 180 C | - 60 C | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-121 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1900 | + 180 C | - 60 C | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-15 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 800 | + 180 C | - 60 C | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-82 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-39 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-80 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-130 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1700 | + 180 C | - 60 C | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-96 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2000 | + 180 C | - 60 C | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-47 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1400 | + 180 C | - 60 C | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-48 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-64 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3400 | + 180 C | - 60 C | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-137 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1400 | + 180 C | - 60 C | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 |