- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Length - in | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Width - in | Packaging | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PP1000-0.009-AC-99 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 1400 | - | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | - | - | - | 1000 / TSP PP1200 | - | Yellow | 48 MPa | - | Thermally Conductive Insulator | - | - | 0.229 mm | - | ||
![]() HF650P-0.002-01-87 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | - | + 150 C | - 40 C | - | Details | Hi-Flow | - | - | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | - | - | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-7 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | - | + 150 C | - 40 C | HF650P-0.0015-01-07 | Details | Hi-Flow | - | - | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | - | - | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-86 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | - | + 150 C | - 40 C | - | Details | Hi-Flow | - | - | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | - | - | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-36 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | - | + 150 C | - 40 C | - | Details | Hi-Flow | - | - | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | - | - | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-38 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | - | + 150 C | - 40 C | - | Details | Hi-Flow | - | - | - | 650P / THF 1500P | - | Gold | 7000 psi | - | Phase Change Material | - | - | 0.14 mm | UL 94 V-0 | ||
![]() GPVOUS-0.200-AC Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 83 | 1.97 in | + 200 C | - 60 C | L1.18INW1.97INH0.2 PN0001632 5504924DDW GE 5504924DDW REV 1 2193335 | Details | GAP PAD | 0.513236 oz | 1.18 in | Bulk | VO Ultra Soft / TGP 1000VOUS | Thermal Pad | Pink | 8 psi | 1 W/m-K | Thermally Conductive Gap Pad | 50.038 mm | 29.972 mm | 5.08 mm | UL 94 V-0 | ||
![]() SP2000-0.010-00-96 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | - | + 200 C | - 60 C | - | Details | Sil-Pad | - | - | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-95 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | - | + 200 C | - 60 C | - | Details | Sil-Pad | - | - | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-00-93 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | - | + 200 C | - 60 C | - | Details | Sil-Pad | - | - | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-97 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3900 | - | + 180 C | - 60 C | PN0028906 2416193 | Details | Sil-Pad | - | - | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP2000-0.010-00-95 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | - | + 200 C | - 60 C | - | Details | Sil-Pad | - | - | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-32 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 2300 | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-70 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-41 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP1200-0.016-AC-128 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1400 | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | - | 1200 / TSP 1800 | - | Black | 9 MPa | - | Thermally Conductive Insulator | - | - | 0.406 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-112 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-45 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-19 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 4500 | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-96 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | - | + 200 C | - 60 C | - | Details | Sil-Pad | - | - | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 |