- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF650P-0.002-01-59 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-135 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.002-01-126 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-16 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-AC-119 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 4100 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.0015-01-119 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-138 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-55 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-131 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-AC-118 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 3300 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-00-13 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.002-01-121 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-45 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-00-117 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-AC-42 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 2300 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.002-01-122 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-95 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.0015-01-116 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-AC-51 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 3400 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-00-34 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - |