- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PP400-0.009-00-78 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP1000-0.009-AC-45 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 4000 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP400-0.009-00-36 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-96 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-00-94 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP400-0.009-00-5 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | PP400-0.009-00-05 | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP400-0.009-00-120 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP1000-0.009-AC-68 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 2400 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-AC-125 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 2400 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.002-01-53 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-AC-31 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 2000 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-AC-46 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 1700 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-00-35 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-00-136 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.002-01-112 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP400-0.009-00-114 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP400-0.009-00-112 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP400-0.009-00-134 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP400-0.009-00-77 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP1000-0.009-AC-59 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 1600 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - |