- Manufacturer
- Series
- Operating Temperature
- Delta Tmax @ Th
- Features
- Qmax @ Th
- Resistance
- Voltage - Max
- Current - Max
- Manufacturer
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Part Status
Attribute column
Categories
Thermal - Thermoelectric, Peltier Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Weight | Base Product Number | Brand | Delta Tmax | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Current | Maximum Voltage | Mfr | Package | Product Status | Qmax | RoHS | Strength | Viscosity | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Connector Type | Resistance | Number of Positions | Gender | Subcategory | Termination Style | Lead Length | Wire Gauge | Wire/Cable Type | Cable Length | Current - Max | Product Type | Voltage - Max | Outline L x W x H | Qmax @ Th | Delta Tmax @ Th | Product | Features | Product Category | Adhesive Type | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP151188-271 CUI Devices | 103 |
| - | - | - | - | CP151188 | CUI Devices | + 70 C | 60 | CUI Devices | 1.5 A | 3.8 V | CUI Devices | Box | Active | 3.2 W | - | - | - | - | Bulk | CP15-M | Rectangular - 11.00mm L x 8.80mm W | - | - | - | 1.93 Ohms | - | - | Thermoelectric | Wire Lead | 50 mm | - | - | - | 1.5 A | Thermoelectric Peltier Modules | 3.8 V | - | 3.2W @ 27°C | 70°C @ 27°C | Thermoelectric Coolers | Lead Wires, Non-Sealed | Thermoelectric Peltier Modules | - | 2.71 mm | 11 mm | 8.8 mm | ||
![]() CP106283-268 CUI Devices | 83 |
| - | - | - | - | CP106283 | CUI Devices | + 70 C | 60 | CUI Devices | 1 A | 2.1 V | CUI Devices | Box | Active | 1.3 W | Non-Compliant | - | - | 150°C | Bulk | CP10-M | Rectangular - 6.20mm L x 8.30mm W | - | - | - | 1.57 Ohms | - | - | Thermoelectric | Wire Lead | 50 mm | - | - | - | 1 A | Thermoelectric Peltier Modules | 2.1 V | - | 1.3W @ 27°C | 70°C @ 27°C | Thermoelectric Coolers | Lead Wires, Non-Sealed | Thermoelectric Peltier Modules | - | 2.68 mm | 6.2 mm | 8.3 mm | ||
![]() CP076581-238 CUI Devices | 49 |
| - | - | - | - | CP076581 | CUI Devices | + 70 C | 60 | CUI Devices | 700 mA | 3.9 V | CUI Devices | Box | Active | 1.7 W | - | - | - | 150°C | Bulk | CP07-M | Rectangular - 6.50mm L x 8.10mm W | - | - | - | 4.17 Ohms | - | - | Thermoelectric | Wire Lead | 50 mm | - | - | - | 0.7 A | Thermoelectric Peltier Modules | 3.9 V | - | 1.7W @ 27°C | 70°C @ 27°C | Thermoelectric Coolers | Lead Wires, Non-Sealed | Thermoelectric Peltier Modules | - | 2.38 mm | 6.5 mm | 8.1 mm | ||
![]() CP074933-238 CUI Devices | 49 |
| - | - | - | - | CP074933 | CUI Devices | + 70 C | 60 | CUI Devices | 700 mA | 1.3 V | CUI Devices | Box | Active | 0.6 W | - | - | - | 150°C | Bulk | CP07-M | Rectangular - 4.90mm L x 3.30mm W | - | - | - | 1.43 Ohms | - | - | Thermoelectric | Wire Lead | 50 mm | - | - | - | 0.7 A | Thermoelectric Peltier Modules | 1.3 V | - | 0.6W @ 27°C | 70°C @ 27°C | Thermoelectric Coolers | Lead Wires, Non-Sealed | Thermoelectric Peltier Modules | - | 2.38 mm | 4.9 mm | 3.3 mm | ||
![]() CP076581-238P CUI Devices | 49 |
| - | - | - | - | CP076581 | CUI Devices | + 70 C | 60 | CUI Devices | 700 mA | 3.9 V | CUI Devices | Box | Active | 1.7 W | Non-Compliant | - | - | 150°C | Bulk | CP07-M | Rectangular - 6.50mm L x 8.10mm W | - | - | - | 4.17 Ohms | - | - | Thermoelectric | Wire Lead | 50 mm | - | - | - | 0.7 A | Thermoelectric Peltier Modules | 3.9 V | - | 1.7W @ 27°C | 70°C @ 27°C | Thermoelectric Coolers | Lead Wires, Non-Sealed | Thermoelectric Peltier Modules | - | 2.77 mm | 6.5 mm | 8.1 mm | ||
![]() CP073450-238 CUI Devices | 88 |
| - | - | - | - | CP073450 | CUI Devices | + 70 C | 60 | CUI Devices | 700 mA | 1 V | CUI Devices | Box | Active | 0.4 W | - | - | - | 150°C | Bulk | CP07-M | Rectangular - 3.40mm L x 5.00mm W | - | - | - | 1.04 Ohms | - | - | Thermoelectric | Wire Lead | 50 mm | - | - | - | 0.7 A | Thermoelectric Peltier Modules | 1 V | - | 0.4W @ 27°C | 70°C @ 27°C | Thermoelectric Coolers | Lead Wires, Non-Sealed | Thermoelectric Peltier Modules | - | 2.38 mm | 3.4 mm | 5 mm | ||
![]() CP10726-268 CUI Devices | 53 |
| - | - | - | - | CP10726 | CUI Devices | + 70 C | 60 | CUI Devices | 1 A | 2.1 V | CUI Devices | Box | Active | 1.3 W | - | - | - | 150°C | Bulk | CP10-M | Rectangular - 7.20mm L x 6.00mm W | - | - | - | 1.57 Ohms | - | - | Thermoelectric | Wire Lead | 50 mm | - | - | - | 1 A | Thermoelectric Peltier Modules | 2.1 V | - | 1.3W @ 27°C | 70°C @ 27°C | Thermoelectric Coolers | Lead Wires, Non-Sealed | Thermoelectric Peltier Modules | - | 2.68 mm | 7.2 mm | 6 mm | ||
![]() CP2088-219 CUI Devices | 69 |
| - | - | - | - | CP2088 | CUI Devices | + 70 C | 60 | CUI Devices | 2 A | 3.8 V | CUI Devices | Box | Active | 4.3 W | - | - | - | 150°C | Bulk | CP20-M | Square - 8.80mm L x 8.80mm W | - | - | - | 1.43 Ohms | - | - | Thermoelectric | Wire Lead | 50 mm | - | - | - | 2 A | Thermoelectric Peltier Modules | 3.8 V | - | 4.3W @ 27°C | 70°C @ 27°C | Thermoelectric Coolers | Lead Wires, Non-Sealed | Thermoelectric Peltier Modules | - | 2.19 mm | 8.8 mm | 8.8 mm | ||
![]() CP1881-254P CUI Devices | 94 |
| - | - | - | - | CP1881 | CUI Devices | + 70 C | 60 | CUI Devices | 1.8 A | 3.8 V | CUI Devices | Box | Active | 3.8 W | Non-Compliant | - | - | 150°C | Bulk | CP18-M | Square - 8.10mm L x 8.10mm W | - | - | - | 1.62 Ohms | - | - | Thermoelectric | Wire Lead | 50 mm | - | - | - | 1.8 A | Thermoelectric Peltier Modules | 3.8 V | - | 3.8W @ 27°C | 70°C @ 27°C | Thermoelectric Coolers | Lead Wires, Non-Sealed | Thermoelectric Peltier Modules | - | 2.54 mm | 8.1 mm | 8.1 mm | ||
![]() 430040-509 Laird | In Stock | - | - | - | - | - | - | Laird Thermal Systems | - | - | Laird Thermal Systems | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Thermoelectric | - | - | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | ||
![]() CP20251 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | CP20 | - | Active | - | - | 3.70 Ohms | - | - | - | - | - | - | - | - | 2.0A | - | 8.6V | 20.00mm x 20.00mm x 5.10mm | 8.5W @ 27°C | 66°C @ 27°C | - | Lead Wires, Sealed - Silicone RTV | - | - | - | - | - | ||
![]() CP30239H CUI Inc | In Stock | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 80°C | - | CP30H | - | Active | Crimp | D-Sub | 1.50 Ohms | 15 | - | - | - | - | - | Insulated Wire | 457 mm | 3.0A | - | 6.0V | 20.00mm x 20.00mm x 3.90mm | 10.3W @ 27°C | 70°C @ 27°C | - | Lead Wires, Sealed - Silicone RTV | - | - | - | - | - | ||
![]() CP852040345H CUI Inc | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | CP85H | - | Active | - | - | 750 mOhms | - | - | - | - | - | - | - | - | 8.5A | - | 7.6V | 40.00mm x 20.00mm x 3.45mm | 38.2W @ 27°C | 70°C @ 27°C | - | Lead Wires, Sealed - Silicone RTV | - | - | - | - | - | ||
![]() CP30301538H CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | CP30H | - | Active | - | - | 1.95 Ohms | - | - | - | - | - | - | - | - | 3.0A | - | 7.6V | 30.00mm x 15.00mm x 3.80mm | 14.7W @ 27°C | 70°C @ 27°C | - | Lead Wires, Sealed - Silicone RTV | - | - | - | - | - | ||
![]() CP60301233H CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | CP60H | - | Active | - | - | 760 mOhms | - | Socket | - | - | - | - | - | - | 6.0A | - | 5.6V | 30.00mm x 12.00mm x 3.30mm | 19.7W @ 27°C | 70°C @ 27°C | - | Lead Wires, Sealed - Silicone RTV | - | - | - | - | - | ||
![]() CP60301531H CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | CP60H | - | Active | - | - | 930 mOhms | - | - | - | - | - | - | - | - | 6.0A | - | 7.6V | 30.00mm x 15.00mm x 3.10mm | 26.3W @ 27°C | 70°C @ 27°C | - | Lead Wires, Sealed - Silicone RTV | - | - | - | - | - | ||
![]() CP70301537 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | CP70 | - | Active | - | - | 480 mOhms | - | - | - | - | - | - | - | - | 7.0A | - | 4.2V | 30.00mm x 15.00mm x 3.80mm | 15.4W @ 27°C | 68°C @ 27°C | - | Lead Wires | - | - | - | - | - | ||
![]() CP36367H-2 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Very Low Viscosity | 100°C | - | CP36H-2 | - | Active | - | - | 4.43 Ohms | - | - | - | - | - | - | - | - | 3.6A | - | 16.7V | 31.25mm x 30.00mm x 6.70mm | 21.0W @ 27°C | 82°C @ 27°C | - | Lead Wires, Sealed - Silicone RTV | - | Cyanoacrylate | - | - | - | ||
![]() CP40301547 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Strength | High Viscosity | 80°C | - | CP40 | - | Active | - | - | 870 mOhms | - | - | - | - | - | - | - | - | 4.0A | - | 4.2V | 30.00mm x 15.00mm x 4.70mm | 8.4W @ 27°C | 68°C @ 27°C | - | Lead Wires | - | Retaining | - | - | - | ||
![]() CP854345H CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | CP85H | - | Active | - | - | 1.5 Ohms | - | - | - | - | - | - | - | - | 8.5A | - | 15.7V | 40.00mm x 40.00mm x 3.45mm | 77.1W @ 27°C | 70°C @ 27°C | - | Lead Wires, Sealed - Silicone RTV | - | - | - | - | - |