- Manufacturer
- Part Status
- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Series
- RoHS
- Manufacturer
- Package / Case
- Type
- Package
- Mfr
Attribute column
Categories
Thermal - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Dielectric Material | Weight | Surface Mount Land Size | Dim | Energy efficiency rating | Factory colour | Lead Free Status / RoHS Status | Lifetime @ Temp. | Max. range | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Subcategory | Depth | Current Rating | ESR (Equivalent Series Resistance) | Lead Spacing | Interface | Polarization | Impedance | Ripple Current @ Low Frequency | Number of Poles | Ripple Current @ High Frequency | Product Type | Features | Brightness | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS-AC-4001-B American Power Conversion | In Stock | - | - | - | - | - | - | 7.9kg | - | (W x H x D) 811.4 x 538.9 x 298.6 mm | G (A - G) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 298.6mm | - | - | - | HDMI™,DisplayPort,USB-C®,USB 3.2 1st Gen (USB 3.0),Headphone jack (3.5 mm) | - | - | - | - | - | - | Freesync,VESA Mount 100 x 100 mm,Swivelling,Tiltable | 300cd/m² | 538.9mm | - | 811.4mm | - | ||
![]() FS-AC-3003-B American Power Conversion | In Stock | - | - | - | - | Steel plate,Aluminium | - | 20.00 | - | (W x H x D) 800 x 2000 x 1000 mm | - | Grey,Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000mm | - | 800mm | - | ||
![]() FS-AC-6001-B American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | White | - | - | 10m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-71543 American Power Conversion | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | -- | - | - | - | -- | 5000 Hrs @ 105°C | - | 250V | - | - | -25°C ~ 105°C | Bulk | LMX | 0.866 Dia (22.00mm) | ±20% | Active | -- | - | - | General Purpose | 330µF | - | - | - | 754 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 1.26A @ 120Hz | - | 1.8522A @ 50kHz | - | - | - | - | 1.654 (42.00mm) | - | -- | ||
![]() 0M-92846 American Power Conversion | In Stock | - | - | Through Hole | Axial, Can | - | - | - | -- | - | - | - | -- | 2000 Hrs @ 85°C | - | 50V | - | - | -40°C ~ 105°C | Bulk | 30D | 0.433 Dia x 1.496 L (11.00mm x 38.00mm) | ±20% | Active | -- | - | - | General Purpose | 560µF | - | - | - | -- | -- | - | Polar | - | - | - | - | - | - | - | - | -- | - | -- | ||
![]() 0M-71125 American Power Conversion | In Stock | - | - | Chassis Mount | Rectangular Box | - | Polyester, Metallized | - | - | - | - | - | -- | - | - | - | 250V | -- | -25°C ~ 70°C | Bulk | QPC | 1.811 L x 0.512 W (46.00mm x 13.00mm) | ±10% | Active | - | -- | - | Motor Run | 3µF | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | 0.965 (24.50mm) | - | -- | ||
![]() 0M-71004 American Power Conversion | In Stock | - | - | Chassis Mount | Rectangular Box | - | Polyester, Metallized | - | - | - | - | - | -- | - | - | - | 250V | -- | -25°C ~ 70°C | Bulk | QPC | 1.811 L x 0.512 W (46.00mm x 13.00mm) | ±10% | Active | - | -- | - | Motor Run | 3µF | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | 0.965 (24.50mm) | - | -- | ||
![]() 0M-74399 American Power Conversion | In Stock | - | - | Through Hole | Axial, Can | - | - | - | -- | - | - | - | -- | 2000 Hrs @ 85°C | - | 35V | - | - | -40°C ~ 105°C | Bulk | 30D | 0.374 Dia x 0.807 L (9.50mm x 20.50mm) | ±20% | Active | -- | - | - | General Purpose | 330µF | - | - | - | -- | -- | - | Polar | - | - | - | - | - | - | - | - | -- | - | -- | ||
![]() 0M-72544 American Power Conversion | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | -- | - | - | - | -- | 3000 Hrs @ 85°C | - | 16V | - | - | -40°C ~ 85°C | Bulk | LBB | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | - | General Purpose | 33000µF | - | - | - | 25.12 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 5.15A @ 120Hz | - | 6.4375A @ 10kHz | - | - | - | - | 1.260 (32.00mm) | - | -- | ||
![]() 0M-4905 American Power Conversion | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | -- | - | - | - | -- | 2000 Hrs @ 85°C | - | 25V | - | - | -40°C ~ 85°C | Bulk | LBA | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | - | General Purpose | 33000µF | - | - | - | 22.61 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 6.75A @ 120Hz | - | 8.438A @ 10kHz | - | - | - | - | 1.850 (47.00mm) | - | -- | ||
![]() 0M-71228 American Power Conversion | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | -- | - | - | - | -- | 5000 Hrs @ 105°C | - | 450V | - | - | -25°C ~ 105°C | Bulk | LMX | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | - | General Purpose | 330µF | - | - | - | 1.0048 Ohm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 1.64A @ 120Hz | - | 2.411A @ 50kHz | - | - | - | - | 1.654 (42.00mm) | - | -- | ||
![]() 0M-4667 American Power Conversion | In Stock | - | - | Through Hole | Axial, Can | - | - | - | -- | - | - | - | -- | 500 Hrs @ 85°C | - | 15V | - | - | -20°C ~ 85°C | Bulk | 39D | 0.760 Dia x 2.142 L (19.30mm x 54.40mm) | -10%, +75% | Active | -- | - | - | General Purpose | 1900µF | - | - | - | -- | -- | - | Polar | - | - | - | - | - | - | - | - | -- | - | -- | ||
![]() 0M-71148 American Power Conversion | In Stock | - | - | Through Hole | Axial, Can | - | - | - | -- | - | - | - | -- | 500 Hrs @ 85°C | - | 250V | - | - | -20°C ~ 85°C | Bulk | 39D | 0.886 Dia x 2.142 L (22.50mm x 54.40mm) | -10%, +50% | Active | -- | - | - | General Purpose | 100µF | - | - | - | -- | -- | - | Polar | - | - | - | - | - | - | - | - | -- | - | -- | ||
![]() 0M-91349 American Power Conversion | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | -- | - | - | - | -- | 1000 Hrs @ 85°C | - | 450V | - | - | -40°C ~ 85°C | Bulk | 36DX | 1.453 Dia (36.90mm) | -10%, +50% | Active | -- | - | - | General Purpose | 190µF | - | - | - | -- | 0.500 (12.70mm) | - | Polar | - | - | - | - | - | - | - | - | 3.252 (82.60mm) | - | -- | ||
![]() 0M-6422 American Power Conversion | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | -- | - | - | - | -- | 2000 Hrs @ 85°C | - | 40V | - | - | -40°C ~ 85°C | Bulk | 36DY | 1.453 Dia (36.90mm) | -10%, +50% | Active | -- | - | - | General Purpose | 7100µF | - | - | - | -- | 0.500 (12.70mm) | - | Polar | - | - | - | - | - | - | - | - | 2.252 (57.20mm) | - | -- | ||
![]() 0M-71198 American Power Conversion | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | -- | - | - | - | -- | 1000 Hrs @ 85°C | - | 75V | - | - | -40°C ~ 85°C | Bulk | 36D | 1.453 Dia (36.90mm) | -10%, +75% | Active | -- | - | - | General Purpose | 850µF | - | - | - | -- | 0.500 (12.70mm) | - | Polar | - | - | - | - | - | - | - | - | 2.252 (57.20mm) | - | -- | ||
![]() 0M-71819 American Power Conversion | In Stock | - | - | Through Hole | Axial, Can | - | - | - | -- | - | - | - | -- | -- | - | 30V | - | - | -- | Bulk | 34D | 0.625 Dia x 2.125 L (15.88mm x 53.98mm) | -10%, +75% | Active | -- | - | - | General Purpose | 350µF | - | - | - | 1.14 Ohm | -- | - | Polar | - | 1.056A @ 120Hz | - | - | - | - | - | - | -- | - | -- | ||
![]() 0M-92878 American Power Conversion | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | -- | - | - | - | -- | 1000 Hrs @ 85°C | - | 200V | - | - | -40°C ~ 85°C | Bulk | 36D | 1.453 Dia (36.90mm) | -10%, +50% | Active | -- | - | Fused Disconnect | General Purpose | 950µF | Cable Assemblies | - | 20 A | -- | 0.500 (12.70mm) | - | Polar | - | - | 3 Pole | - | Disconnect Switches | Fused | - | - | 5.752 (146.10mm) | - | -- | ||
![]() 0M-71477 American Power Conversion | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | -- | - | - | - | -- | 1000 Hrs @ 85°C | - | 200V | - | - | -40°C ~ 85°C | Bulk | 36D | 3.079 Dia (78.20mm) | -10%, +50% | Active | -- | - | - | General Purpose | 4300µF | - | - | - | -- | 1.252 (31.80mm) | - | Polar | - | - | - | - | - | - | - | - | 4.752 (120.70mm) | - | -- | ||
![]() 0M-93113 American Power Conversion | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | -- | - | - | - | -- | 1000 Hrs @ 85°C | - | 350V | - | - | -40°C ~ 85°C | Bulk | 36D | 1.453 Dia (36.90mm) | -10%, +50% | Active | -- | - | - | General Purpose | 95µF | - | - | - | -- | 0.500 (12.70mm) | - | Polar | - | - | - | - | - | - | - | - | 2.252 (57.20mm) | - | -- |